-
Supplier: VM Glass Co.
Description: Round Bottom Flask BLANKS
- Volume: 150 cc
- Type: Boiling Flask
- Features: Other
-
Supplier: VM Glass Co.
Description: Single Neck Round Bottom Flasks Size: 14/20
- Volume: 10 cc
- Type: Boiling Flask
- Features: Other
-
Supplier: Cole-Parmer
Description: • Boiling, round bottom, short neck, joint These boiling flasks with short neck are carefully designed and manufactured from borosilicate glass. Uniform wall thickness, a characteristic of all round-bottom, Pyrex glassware, provides a balance between expansion and
- Volume: 250.00000000000003 cc
- Features: Other
- Type: Volumetric Flask
-
-
Laboratory Flasks - 4320-100 - Pyrex Brand 4320 round-bottom flask; 100 mL, pack of 2 -- GO-34553-02Supplier: Cole-Parmer
Description: • Boiling, round bottom, short neck, joint These boiling flasks with short neck are carefully designed and manufactured from borosilicate glass. Uniform wall thickness, a characteristic of all round-bottom, Pyrex glassware, provides a balance between expansion and
- Volume: 100 cc
- Features: Other
- Type: Volumetric Flask
-
Laboratory Flasks - 4320-500 - Pyrex Brand 4320 round-bottom flask; 500 mL, pack of 2 -- GO-34553-04Supplier: Cole-Parmer
Description: • Boiling, round bottom, short neck, joint These boiling flasks with short neck are carefully designed and manufactured from borosilicate glass. Uniform wall thickness, a characteristic of all round-bottom, Pyrex glassware, provides a balance between expansion and
- Volume: 500.00000000000006 cc
- Features: Other
- Type: Volumetric Flask
-
Laboratory Flasks - 4320-250 - Pyrex Brand 4320 round-bottom flask; 250 mL, pack of 2 -- GO-34553-03Supplier: Cole-Parmer
Description: • Boiling, round bottom, short neck, joint These boiling flasks with short neck are carefully designed and manufactured from borosilicate glass. Uniform wall thickness, a characteristic of all round-bottom, Pyrex glassware, provides a balance between expansion and
- Volume: 250.00000000000003 cc
- Features: Other
- Type: Volumetric Flask
-
Supplier: Accuris
Description: Boiling Flasks (Narrow-Necked), Conical, Flat Bottom and Round Bottom
-
Description: ISO 24450:2005 specifies requirements and dimensions for an internationally acceptable series of conical flasks and of flat-bottom and round-bottom flasks with wide neck for general laboratory purpose. The flasks are provided for direct use in laboratory,
-
Supplier: CSA Group
Description: ISO 24450:2005 specifies requirements and dimensions for an internationally acceptable series of conical flasks and of flat-bottom and round-bottom flasks with wide neck for general laboratory purpose. The flasks are provided for direct use in laboratory,
-
Supplier: ASTM International
Description: 1.1 This specification provides standard dimensional requirements for flat-bottom and round-bottom glass boiling flasks. Note-For packaging standards, choose among the following standards, E 920, E 921, E 1133, and E 1157.
-
Supplier: Sigma-Aldrich
Description: Enables filtration (via Buchner funnel) directly into round-bottom flask
-
Supplier: Sigma-Aldrich
Description: Simplify transfer of solids contained in round-bottom flasks into vials
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol
- Flask Size: 200 ml
- Temperature Range: 400 C
- Power: 100 watts
- User Interface: Analog Front Panel
Find Suppliers by Category Top
More Information Top
-
A Practical Guide to Supramolecular Chemistry
Dissolve p-t-butylphenol (37.5 g, 25 mmol) in THF (50 mL) in a 1 L round bottomed flask .
-
Liposomes
Place the mixture in a test tube or a 20 mL screw capped bottle, or round bottomed flask for freeze drying.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36251/77275847-MIT.pdf?sequence=2
Elution with 5% EtOAc-hexanes provided 0.342 g of the corresponding secondary alcohol as a light yellow oil, which was dissolved in 10 mL of CH2C12 in a 50-mL round bottomed flask fitted with a rubber septum and an argon …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38388/35332539-MIT.pdf?sequence=2
argon in a 100 mL round bottomed flask and cooled to 0 OC.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84378/867637595-MIT.pdf?sequence=2
dry ethanol in a 100-mL, three-necked, round bottom flask , equipped with rubber septum, glass stopper .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/5900/Stephen%20Pelly%209003896A%20PhD.pdf?sequence=1
Into a 100 ml 3-neck round bottom flask , under N2, fitted with two dropping funnels was placed dichloromethane (15 ml) and the solvent was cooled by means of an ice bath.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4239/JACOBSSON-DISSERTATION.pdf?sequence=1
A 250 mL three necked round bottomed flask was equipped with a magnetic stir bar, rubber septa, and an addition funnel with a rubber septum.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/142234/2/D_Ueda_Motoki.pdf
However, the yield of the round bottom flask is 15 %, which is significantly less than that of 38 % in the case of preparation from the SLL nanotube and the planar sheet of SLL and SDL.
-
Nanomaterial Interfaces in Biology
Pour 1.0 g (2.5 mmol, 1 Eq) of hydrogen tetrachloroaurate (III) hydrate and 150 mL of Type I ultrapure water into a 1,000 mL round bottom flask .
-
Polymer Synthesis: Theory and Practice
A 250-ml standard apparatus ( round bottom flask , several inlets for stirrer, reflux condenser, nitrogen flux or vaccum, thermometer, heating bath) is evacuated and filled with nitrogen three times.
Indicates content that may require registration and/or purchase.