-
Supplier: CertainTeed Corporation
Description: ToughGard® Ultra*Round is acoustical and thermal insulation for lining the interior of spiral and round sheet metal ducts and plenums in HVAC systems. It is used to reduce heat gain or loss while also absorbing unwanted crosstalk, equipment and air rush noise. CertainTeed
- Thickness: 1 to 2 inch
- Width: 48 inch
- Description: Pipe / Duct Lagging
-
Supplier: Honeywell International, Inc.
Description: ROUND, MOTORIZED TYPE 18 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS UL APPLICABLE STANDARD GALVANIZED STEEL BLADE MATERIAL 5 INCH DIA BLADE SIZE 5 INCH DUCT SIZE TRADELINE[R] BRAND WEIGHT 3.6 LB RRD MODEL
-
Supplier: CertainTeed Corporation
Description: Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 48 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Material: Glass / Fiberglass
-
-
Supplier: CSD Sealing Systems, LLC
Description: penetration, which demonstrates the superior properties and flexibility of the system. Imagine the space and weight savings realized by ducting all cables and pipes through a single penetration! Also perfect for retrofitting, where space is at a premium.
- Number of Cables: 1
- Cable Diameter: 0.1968505 to 2.4803163 inch
- Number of Pipes: 1
- Pipe Diameter: 0.1968505 to 2.4803163 inch
-
Supplier: Airflow Systems, Inc.
Description: handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 35 Watt
Find Suppliers by Category Top
More Information Top
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Air Distribution Systems
GALVANIZED ROUND DUCT WEIGHT .
-
Fire hazard analysis of Rocky Flats Building 776/777 duct systems
Approximate Weight - Round Ducts .
-
A new elektroanalytisches working principle
The used wire had the glass tube receiving it saint a weight yon about 3 q.
-
Designing price of the Federal Republic Germany 2007 / design Award of the Federal Republic of Germany 2007
The runner frame of round tube secures stability by low weight and allows a stacking in high number.
Indicates content that may require registration and/or purchase.