-
Supplier: Accuris
Description: STONES, SHARPENING TYPE III - TAPER ROUND STONES CLASS A-1 - ARTIFICIAL (ALUMINUM OXIDE)
-
Supplier: Titan Tool Supply, Inc.
Description: Round Shaped / Dimensions 4" X .400" Diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard material
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: Titan Tool Supply, Inc.
Description: Half round shaped / Dimensions 4" X 400" diameter The Titan M.C. Series Hand Stones are used in Polishing, Burring and Finishing Stones. They can be easily recognized by their blackish-green color. The chief element in these stones is Boron Carbide, an extremely hard
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
-
Supplier: Norton Abrasives
Description: Stone Roll Kit
- Length: 4 inch
- Width: 0.1875 to 1.75 inch
- Thickness: 0.0625 to 0.625 inch
- Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Crystolon® Trade Stone Med. JT910
- Length: 10 inch
- Width: 1.25 inch
- Thickness: 0.75 inch
- Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Crystolon® Trade Stone C/F JT930
- Length: 14.75 inch
- Width: 1.25 inch
- Thickness: 0.75 inch
- Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Crystolon® Trade Stone Med. JT920
- Length: 14.75 inch
- Width: 1.25 inch
- Thickness: 0.75 inch
- Grit System: ANSI - Bonded
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Taps, 2 vs. 4 flute, spiral vs. straight flute
If you have any expensive taps/dies that become dull you can re-sharpen them by either giving them to a grinding machine shop or get a set of round sharpening stones and do it by hand.
-
Target Discovery and Validation Reviews and Protocols
…at day 2.5 p.c. To perform these experiments, the following additional materials are needed: dissecting microscope, flushing needle (the sharp tip of no. 30-guage 1/2 needle is cut off and then rounded using sharpening stone ), 1-mL syringe, dissecting…
-
Protocol Online: Cached
• Flushing needle (The sharp tip of No. 30 G 1/2 needle is cut off and then rounded using sharpening stone ); .
-
Lying for the Whetstone: A Saying and its Links with Folk Life and Tradition
The former was a round stone for sharpening the scythe, while the latter was a flat stone used when the metal was soft, so as not to tear it.
-
Transgenic Mouse Methods and Protocols
1 mL-syringe is connected by a 30 G needle with a sharp tip cut off and the resulting end rounded with a sharpening stone or sandpaper.
-
Transgenic Mouse
Flushing needle (the sharp tip of a 30-gage needle is removed and/or rounded with a sharpening stone or sand paper).
-
Masonry drainage
In areas with very hard become as moraine geschiebe or of Findlingen about cut to flows and field stones walls established of these.
-
DBC Industrial Supply Co., Inc. - Abrasives
Home > Abrasives > Sharpening Stones > India > Round Edge Slip > .
-
DBC Industrial Supply Co., Inc. - Abrasives
Home > Abrasives > Sharpening Stones > India > Round Edge Slip .
Indicates content that may require registration and/or purchase.