Description:
The DT Series dieselengine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a Go Power instrumentation package, it allows precise and repeatable testing results with minimal set up time. The
Maximum Power Absorption: 1,501.04683109116 HP
Torque Capacity: 30,973.4513274336 In-lbs
Maximum Rotary Speed: 5,000 rpm
Application: Automotive, Gas / Diesel Engines, Industrial
Description:
high-precision, reliable, easy to install. It doesn't need vibration sensor or pincers for engine cylinder line. Only by connecting to power source system can it measure enginerpm. It is the only one proprietary RPMsensor based on auto cigar lighter in
Description:
EngineRPMSensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or dieselengine's RPM is obtained through analysis of vibration and audio spectrum
Description:
controls Cooling System Separate Circuit Aftercooler (SCAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
Description:
Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system
Description:
capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall
Description:
engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine
Description:
Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno
Maximum Power Absorption: 100.516528867712 HP
Torque Capacity: 796.46017699115 In-lbs
Maximum Rotary Speed: 14,000 rpm
Application: Automotive, Gas / Diesel Engines, Industrial
Description:
The cylinder head gasket with integrated combustion pressure sensors (CHGICPS) reported here targets advanced engine controls and in particular those based on the HCCI, PCCI, or LTC combustion principles, for gasoline, diesel, and alternative fuel engines. Due to the
Description:
Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover
Description:
Description: 634 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on dieselengine. Click to download Literature FeaturesSpecificationsOptions Spare PartsRelated ProductsSeparates water and particulate from diesel fuel Backflush capability extends
Description:
Description: 158 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on dieselengine. Click to download Literature Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability
Description:
Description: 634 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on dieselengine. Usually ships within 1 business day. Click to download Literature Features Specifications Options Spare Parts Related Products Separates water and particulate from
Description:
Description: 158 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on dieselengine. Usually ships within 1 business day. Click to download Literature Features Specifications Options Spare Parts Related Products Separates water and particulate from
Description:
Caterpillar meets emission regulations at the combustion source rather than recycling exhaust gases. Electronic Control Module (ECM) The ECM responds to operator commands and enginesensor input to optimize engine and machine performance. This advanced engine management
Description:
integrated to achieve new levels of performance and efficiency. C15 Tractor Engine The Cat C15 Electronically Controlled Unit Injection (EUI) dieselengine powers the tractor. With dual horsepower capability, it provides high power and torque rise for excellent lugging in tough
Description:
The durable construction of the D6K is well suited for tough working conditions. The operator station is designed to keep the operator comfortable and productive all shift long. Engine The new Caterpillar® C6.6 DieselEngine with ACERT™ Technology meets worldwide emissions
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon
(read more) Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the dieselengine was to drive a generator that
(read more) Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
For more than 30 years, dSPACE has helped its customers and partners develop and test ever new innovations and technologies in the powertrain domain, from diesel to gas engines with homogeneous charge compression ignition (HCCI) to hybrid or fully electric drivetrains. dSPACE offers hardware and
(read more) Browse Modeling and Simulation Software Datasheets for dSPACE Inc.
. Recent breakthroughs in electric motor technologies have enabled electric propulsion systems to attain power-to-weight ratios that approach those of gasoline- or diesel-powered systems at lower levels of electrical power consumption and net-zero greenhouse emissions. Battery technology has
(read more) Browse Gearboxes and Gearheads Datasheets for Pelonis Technologies, Inc.
M System 32
magnet 107
main filter 80
main injection 102, 104
malfunction indicator lamp 300
manifold or boost-pressure sensor 281
manifold-pressure sensor 280
MAR 236
marine diesel engine 14
maximum- rpm control 234
measurement and test technology 309
measurement …
Further tests were conducted in which the sensor worked in line with a diesel engine with varying rpm levels
and results proved close to those previously obtained with
expensive lab-based gas analysers.
… hydro-dynamometer test cell consists of a 2-L diesel engine
(Toyota, 4-cylinder, direct injection, 54 kW maximum power
output at 4700 rpm ), a system to control the diesel engine ,
and a performance measurement system of sensors to mea-
sure engine …
… dynamometer test
cell consists of a 2-l diesel engine (Toyota, 4-cylinder, direct injection, 54 kW maximum
power output at 4,700 rpm ), a system to control the diesel engine , and a performance
measurement system of sensors to measure engine conditions …
… and it is calibrate on a 2.2L four
Figure 8 Adaptive observer turbo efficiency estimation - Engine speed 2000 rpm - No sensors fault, , , Figure 7 Threshold … … error combination in different engine experimental points
cylinders Diesel engine available at IFP's …
Design principle of EGR control for modern diesel engine is that the engine
running conditions are defined real time on the basis of sensor signals, which come
from rpm , throttle pedal, and temperature of coolant liquid, and output signals
are controlled on …
… Rice Combine Harvester
A 5 m cutting width semi track New Holland rice combine harvester equipped with 5200 liters grain tank, 6 cylinder DI 168 kW@2100 rpm diesel engine as in Figure 1 … … System (GPS) and associated sensors to fulfill the purpose …
This system registers engine operation regime ( rpm ) and
vehicle speed (km / h) through the following elements:
a) For petrol/ diesel vehicles, a commercial sensor RPM8000 KMT [10] is used.
The sensors were installed in a 4-cylinder 1.9l common rail passenger diesel engine , which was operated in a test cell under all engine RPM and load conditions.