Products/Services for Rpp Plus Dayco
-
Web Tension Indicators - (38 companies)Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well.Controller InputsControl Signal OutputControl Technique -
Audio Analyzers - (46 companies)...most high-performance audio analyzers have a dedicated analog oscillator for total harmonic distortion plus noise (THD+N) testing. Specifications. Audio analyzers carry product specifications for both generator and analyzer performance. Generator... -
Inorganic Chemicals and Compounds - (901 companies)Inorganic chemicals, inorganic salts and inorganic compounds are substances of mineral origin that do not contain carbon in their molecular structure. -
Microplate Readers - (86 companies)Microplate readers are designed to scan, analyze and obtain numerical results from chemical reactions conducted within microplates. -
Autosamplers - (142 companies)Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies. -
Professional Certification Programs - (349 companies)Professional certification programs prepare clients for certification testing, or provide training that ends with certification.
-
Microplates - (90 companies)Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
-
Single Board Computers (SBC) - (346 companies)...and environmental parameters. Common Bus Choices. Common bus choices for single board computers include ISA or EISA, STD bus, PCI, PMC bus, VME bus, VXI or VMI bus, PXI bus, CompactPCI, Multibus (I &II), PCMCIA (PC card), and PC/104 (PC/104-Plus, EBX, ETX). A bus...
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)The rightmost value represents the number of fluorine atoms, to the left is the number of hydrogen atoms plus 1, and two places to the left is the number of carbon atoms less one. (e.g. R-134 represents Tetrafluoroethane CHF2-CHF2). FC refrigerants...
-
Machine Control Software - (261 companies)Machine control software is designed for personal computers (PCs) or stand-alone controllers. It allows personnel to configure, program, and calibrate computerized machinery.
Product News
-
Amphenol Communications Solutions
SurLok Plus™ 1500VDC Today, we're delighted to introduce an upgraded version of our SurLok Plus series, now boasting an impressive voltage capacity of 1500V DC!. What does this mean for you? It's simple - more power, less space! The SurLok Plus connector continues to revolutionize the industry by allowing you to carry higher voltages within the same compact envelope as its 1000V DC predecessor. But that's not all! Our new SurLok Plus connector is ideal for a wide range of applications, including: ?? Energy Storage... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Siglent Technologies NA, Inc.
SDS2000X Plus Super Phosphor Oscilloscopes 100 MHz, 200 MHz, 350 MHz ( upgradable to 500 MHz ) models. Real-time sampling rate up to 2 GSa/s. Record length up to 200 Mpts. Serial bus triggering and decoder, supports I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S and MIL-STD-1553B. Provide 10 bit mode, Vertical and Horizontal Zoom. Capacitive touch screen supports multi-touch gestures. Starting at $999 (read more) -
Busch Vacuum Solutions
Instant Vacuum System With our PLUS Master Control Instant Vacuum System. With our PLUS Master Control. Connect up to six vacuum pumps to one system. In seconds. Plug & Pump. Promised by many, delivered by few. Our PLUS pumps are ready for it. With our PLUS Master Control. Simply activate the functionality, connect up to six PLUS pumps with an Ethernet switch and LAN cables and get started right away. You 'll have an instant vacuum system, and you 'll immediately benefit from the many advantages of a system. One PLUS pump takes the lead. All... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Georg Fischer Piping Systems Ltd
MULTI/JOINT 3000 Plus: Fast Pipe Connections MULTI/JOINT (R) 3000 Plus. The MULTI/JOINT (R) 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside diameters. Using the MULTI/JOINT (R) 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT (R) 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of the pipelines... (read more)Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
Amphenol Communications Solutions
Amphenol Industrial's SurLok Plus™ 2021 Expansion The 3.6mm SurLok Plus right angle connector, in 1500VDC voltage range, is an industry-leading product for 70A application power connections for battery and related control box applications. In order to meet 1000VDC voltage range application requirements, AIO added 5.7 and 8.0mm inline type connectors. These connectors feature a quick connect and locking system design that is ideal for power system connection applications. Used to meet energy storage requirements. SurLok Plus is a single pole... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Amphenol Communications Solutions
Amphenol Industrial's Amphe-PV H4 Plus™ Designed for use in photovoltaic PV modules, inverters and installations, these robustly constructed connectors are reliable, durable and stable over their lifetime. The Amphe-PV H4 Plus offers robust thermal shock performance three times above that of UL requirements; exceeds UL dry heat and damp heat exposure requirements by two times above UL requirements; and surpasses UL humidity and freeze thermal cycling robustness requirements by three times above UL requirements, making them extremely... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Amphenol Communications Solutions
SurLok Plus™ 8.0mm and 10.3mm 1500VDC Featuring a quick connect and locking system design, these robust, cost-effective connectors are ideal for power system connection applications. They are a reliable alternative to common compression lugs. The SURLOK Plus 8.0mm and 10.3mm are field installable. Using industry standard screw and busbar termination options, these connectors do not need special torque tools to install. They feature a quick lock and press-to-release design to accommodate various dimensional constraints... (read more)Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions -
Newport MKS
Newport™ SG Vision IsoStation™ Plus Workstations The MKS Newport TM SG Vision IsoStation TM Plus Pneumatic Isolated Optical Workstations combine Scientific Grade (SG) optical breadboards with integrated pneumatic vibration isolation to provide high-performance vibration control for photonics, laser, life science, imaging, and precision measurement applications. Designed to improve laboratory productivity and experimental stability, the upgraded workstation platform offers enhanced ergonomics, streamlined installation, and expanded accessory... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Newport MKS -
Green Cubes Technology
Lithium SAFEFlex PLUS UL Listing with EE Rating Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion Engine (ICE) power to green Li-ion battery power, is proud to announce the launch of its Lithium SAFEFlex PLUS batteries based on UL recognized modules and the UL listing for their 48V battery family. This innovative product line continues Green Cubes ' legacy of pushing electrification forward, providing cutting-edge... (read more)Browse Batteries Datasheets for Green Cubes Technology
-
Evaluation of Hose in Hose transfer line service life
Ijust looked in a Dayco catalog and they too list EPDM as excellent. RPP -6711, Rev. 2 The rating assigned to the valve body plus trim combinations is always that of the least resistant …
Indicates content that may require registration and/or purchase.