Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dataforth Corporation
Description: The A1000 and A2000 series converter boxes convert RS-232 communication signal levels to the correct electrical signals required by RS-485. The RS-485 communications standard is recommended when many SCM9B modules, or other addressable devices, must be connected to a host computer over
- Operating Temperature: -13 to 158 F
- Transmission Rate: 115.2 kbps
- User Interface: Computer Programmable
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational
- Slew Rate (SR): 3.7 V/µs
- Bandwidth: 7 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This
- Slew Rate (SR): 0.03 V/µs
- Bandwidth: 0.1 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
-
Supplier: Stellar Technology
Description: The Series AP50XX is a reliable, rugged signal conditioner with a variety of acceptable inputs and available outputs. The unit is enclosed in a stainless steel housing and is protected against environmental conditions including vibration. Options include a variety of electical terminations,
- Operating Temperature: -40 to 185 F
- Features: Bridge Conditioner, Current Output, General Lab and Industrial, Instrumentation Amplifier, Isolated Analog Voltage Output, Other, RS232/422/485, Voltage Output
- User Interface: None
-
Supplier: Newark, An Avnet Company
Description: BUFFER AMPLIFIER, SIGNAL, 110MHZ, SOIC8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:110MHz; Slew Rate:1300V/µs; Supply Voltage Range:± 12V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current:220mA; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VIDEO AMPLIFIER, SIGNAL, 120MHZ, SOIC-8, FULL REEL; No. of Amplifiers:1Amplifiers; Gain Bandwidth:120MHz; Slew Rate:450V/µs; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Current:10mA; No. of Pins:8Pins; MSL:-RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT89, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC SGNL BUFFER/REPEAT/SPLTR
- Features: Buffer
-
Supplier: MilesTek Corporation
Description: VGA RS232 IR AUDIO OVER CAT5E/CAT6 EXTENDER SET - Part Number: 90-12120 Delivers HD-quality VGA signal up to 1,000 ft. with control flexibility. Connects any VGA/WUXGA video display to any computer, switch or distribution amplifier. Transmitter module provides pass-thru video
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:180MHz; Slew Rate:2000V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:250mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOSED LOOP BUFFER SIGNAL 1.75GHZ SOT23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:1.75GHz; Slew Rate:4580V/µs; Supply Voltage Range:3V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:75mA RoHS Compliant: Yes
-
Supplier: Kistler Group
Description: Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance
- Analog Input Channels: 1 #
- Maximum Output: 20 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AMPLIFIER UNIT, VISIBLE RED SEMICONDUCTOR LASER, 670 NM, MAXIMUM OUTPUT : 38 W, SETTING DISTANCE: 0 TO 300 MM, MEASURING AREA: 35 MM, RS-232C INTERFACE, 10 KEYS, 24 VDC, 330 MA, 10 TO 55 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mahr Inc.
Description: Product features Highly accurate processing of measured values Zero setting is possible at any point within the measuring range Actual value of a standard can be acquired at the touch of a button 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements Statistical
- Analog Input Channels: 2 #
- Digital I/O Channels: 3 #
- Operating Temperature: 32 to 104 F
- User Interface: Front Panel and Display
-
Supplier: Baumer Ltd.
Description: Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo
- Operating Temperature: 23 to 140 F
- Inputs: Charge
- Signal Converter Type: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: Kistler Group
Description: Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
- Analog Input Channels: 4 #
- Accuracy: 0.05 % FS
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 140 F
-
Supplier: ValueTronics International, Inc.
Description: The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Mahr Inc.
Description: Product features Easy to read 3 color analog display Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible with probes from Mahr, Mahr-Federal, Tesa) Extensive calculation of input signals: ±A, ±B and all
- Analog Input Channels: 2 #
- Maximum Output: 24 volts
- Operating Temperature: 32 to 131 F
- Features: Current Output, DC Current Input, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Other Input, Other Output, Voltage Output
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Newport MKS
Description: device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: ValueTronics International, Inc.
Description: The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 400 MHz to 1000 MHz 30W Power Output Class Linearity
- Frequency Range: 1,000 MHz
-
Supplier: Epsilon Technology Corp.
Description: These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited
- Analog Input Channels: 1 #
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input
-
Supplier: Newport MKS
Description: devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Dataforth Corporation
Description: configuration software are required to program the DSCP81. The DSCP81 can interface to either a current or voltage input and provide a current or voltage output. The input filter characteristics, input and output ranges, input signal linearization, signal inversion, and optional alarm
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 131 F
- Features: Application Software Included, Current Output, General Lab and Industrial, Integral Amplifier, Integral Filter, Isolation Amplifier, Low Pass, Signal Isolator
- User Interface: Computer Programmable
-
Supplier: Hamamatsu Photonics Europe
Description: Digital output function, current-to-voltage conversion amplifier for amplifying very slight photocurrent with low noise C9329-01 is a current-to-voltage conversion amplifier used to amplify very slight photocurrent from a photodiode with very low noise. Three ranges of photocurrent
-
Supplier: Piezosystem Jena, Inc.
Description: device is manufactured as a "stand alone" unit and includes the voltage amplifier and the sensor positioning control. This voltage amplifier makes it possible to control the piezo elements by an analog modulation input, by computer interface (RS 232 line), or by manual operation
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -10 to 150 volts
- Number of Channels: 1
-
Supplier: ValueTronics International, Inc.
Description: The SR510 is a 100 kHz Lock In Amplifier from Stanford Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 0.5 Hz to 100 kHz frequency range Current and
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4.8 kHz carrier frequency, for strain gage transducers, inductive, piezoresistive and potentiometric transducers, - 10-digit alphanumeric LCD display with background lighting ±199.999 - in ergonomic desktop housing with carrying handle/mounting frame - output:±10V/±20mA or 4-20mA - accuracy class:
-
Supplier: Gantner Instruments, Inc.
Description: Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions,
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Sensor Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Features: Aerospace / Military, Environmental, General Lab and Industrial, Isolation Amplifier, Other Input, Vehicular
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. S/N - 60 dB Inputs - 2 RCA & 3.5mm 10 Watts RMS Per Channel Control - Front Panel & RS-232 The 900xl is a high-performance power amplifier for line level stereo audio signals. The unit accepts unbalanced audio signals on either two RCA or 3.5mm
-
Supplier: Visual Sound, Inc.
Description: permit the dynamic range of the amplifier to be exploited to the full potential. In addition to the electronically balanced analogue inputs, digital inputs in AES3(AES/EBU) format are on board. Using the CAN bus, networks of up to 250 power amplifiers can be realized. Additional
-
Supplier: Gefran
Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Output: Analog Voltage, RS232/422/485
- Package: Cantilever
Find Suppliers by Category Top
Featured Products Top
-
into control panels. Featuring a bright 5-digit display with peak/valley detection and status indicator lights, it also offers optional mechanical or solid-state relay outputs. With RS232/RS485 serial communication and analog output for PLC integration, the E725 is engineered for flexible, high (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
Blanking & Gating at AR Modular RF division
Remote blanking is achieved via optional RS232 and/or IEEE488 interface that activates the internal gating lines. Amplifier systems without the optional IEEE-488 interface for RS-232/IEEE488 control usually include a remote control connector, which also provides the ability to activate the blanking
More Information Top
-
Chemiluminescence detectors for liquid chromatography
Current output from the photomultiplier tube is converted to voltage with a transimpedance amplifier (model A1), or in the case of the photon counting approach, converted to an RS232 signal with an amplifier /discriminator and counter-timer module.
-
Emerging Directions in Embedded and Ubiquitous Computing
The amplifier uses the RS232 IC to amplify the signals which come from the frequency generator.
-
An auto-teach/re-teach implementation of industrial robots for bio-product manufacturing automation
3) Electronic circuit board (shown in Fig. 2): It mainly consists of a voltage signal amplifier , a micro controller for voltage sampling and RS232 communication for sending air pressure data to the main controller.
-
Tapered Plastic Optical Fiber Coated With Graphene for Uric Acid Detection
The output result from the lock-in amplifier was connected to a computer through an RS232 port interface and the signal was processed using Delphi software.
-
A modular low frequency ESR spectrometer
The ESR signal from the lock-in amplifier was coupled to the computer over an RS232 line.
-
Practical laboratory project in telemedicine: Supervision of electrocardiograms by mobile telephony
… up each patient terminal are the following (Fig. 3): a hardware level that will be a PC-based system, including a commercial card for digitizing signals , a biopotential amplifier with galvanic isolation, and a serial port connection ( RS232 ) to a mobile telephone.
-
Micro-displacement sensor with multimode fused coupler and concave mirror
The output result from the lock in amplifier is then connected to a computer through a RS232 port interface and the signals are pro cessed using Delphi software.
-
Performance comparison between plastic-based fiber bundle and multimode fused coupler as probes in displacement sensors
The output result from the lock in amplifier is then connected to a computer through a RS232 port interface and the signals are pro cessed using Delphi software.
-
A novel microfluidic flow-injection analysis device with fluorescence detection for cation sensing. Application to potassium
The voltage signal was routed to a lock-in amplifier ( Signal Recovery 7265 DSP) and acquired from the amplifier by a PC computer via a RS232 bus; it was at the millivolt level and far from a signal-to-noise ratio of …
-
Synthesis of Benzofuran, Benzothiophene, and Benzothiazole‐Based Thioamides and their Evaluation as K ATP Channel Openers
After a >100000-fold amplification of the photocurrent with a two-stage amplifier (operational amplifiers OPA111 and OPA121, Texas Instruments, USA) fluorescent signals were digitized and sent ( RS232 , 38400 baud) to a personal computer (Pentium, 1 GHz).
Indicates content that may require registration and/or purchase.