-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Driver 4/0 SOP-16 RS-485/RS-422 ICs ROHS
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
- Package Type: SOP
-
Supplier: Newark, An Avnet Company
Description: RS232, RS422, RS485 DRIVER, FULL REEL; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RS422-RS485 DRIVER, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:MSOP RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RS232-RS485 DRIVER, FULL REEL; Device Type:RS232 / RS485 Transceiver; IC Interface Type:RS232, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RS422/RS485 DRIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Driver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 25,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Quad RS-485 Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: 0 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: SOP-8 RS-485/RS-422 ICS ROHS
- Data Rate: 2,500 kbps
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC Diff Driver And Receiver Pair
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other
-
Supplier: Texas Instruments
Description: Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -55 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: port, or a wireless link.brbr Slew rate limited drivers on the ISL8487 and ISL81483 reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 5Mbps are achievable by using the ISL8485, ISL8490, or ISL8491, which feature higher
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Description: SOP-8 RS-485/RS-422 ICS ROHS
- TJ: 0 to 70 C
- Features: Other
- Technology: RS422, RS485
- Device Type: Receiver, Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: SOP-8 RS-485/RS-422 ICS ROHS
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
- Device Type: Receiver, Sensor Interface
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488,
- Data Rate: 10,000 kbps
- Supply Voltage: 3 V, 3.6V
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: Renesas Electronics Corporation
Description: up to 32 transceivers on the network. Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive. The ISL83488,
- Data Rate: 10,000 kbps
- Supply Voltage: 3 V, 3.6V
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-485 Interface IC Quadruple Differential Line Driver
- TJ: 0 to 70 C
- Supply Voltage: 5 V
- Features: Other
-
Supplier: L-com, Inc.
Description: The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip auto-tunes the
- Features: Other
- Network: RS232/422/485
-
Supplier: Lingto Electronic Limited
Description: RS-485/RS-422 TRANSCVR
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005417-UA9636ACJG Mounting: SMD (SMT) Data Rate: 7 kbps Number of Drivers: 2 Number of Pins: 8 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: CDIP
- Pin Count: 8 #
- Data Rate: 7 kbps
- Package Type: DIP
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes. Existing customers of the PCI version simply need to update to the latest SeaMAC software driver to ensure their
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094748-SN65C3222PWRG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 76.997305 mg Number of Pins: 20 Number of
- TJ: -40 C
- Pin Count: 20 #
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094750-SN65C3232EPWRG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 61.887009 mg Number of Pins: 16 Number of
- TJ: -40 C
- Pin Count: 16 #
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094749-SN65C3223PWRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Drivers: 2 Weight: 76.997305 mg Number of
- TJ: -40 C
- Pin Count: 20 #
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: attempted. Implementation of this watchdog procedure can be accomplished by your application program, by AUTOEXEC.BAT, or by other appropriate software. A type 8254 counter/timer chip is used in the Watchdog circuit. The clock source for this chip is 225 HZ derived from a crystal
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-ULTRA-485-PCI is a single channel PCI bus serial I/O adaptor. It provides one field selectable RS-422/485/530 serial port supporting asynchronous data rates up to 460.8K bps. The OMG-ULTRA-485-PCI utilizes the 16850 UART communications chip which features programmable baud rates, data
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC,
- Data Rate: 2,500 kbps
- TJ: 0 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Sealevel Systems, Inc.
Description: Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470M is an RS-485 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470M-OEM is an RS-485 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Rochester Electronics
Description: SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
- Features: Other, RoHS Compliant
- Technology: RS422, RS485
- Device Type: Receiver
- Package Type: SOIC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Buffers, ReDriver 1 I2C TSSOP-8-3.0mm Signal Buffers, Repeaters, Splitters ROHS
- TJ: -40 to 85 C
- Device Type: Buffer, UART
- Technology: I2C
- Features: Other, RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: LVDS Driver SOT-23-5 LVDS ICs ROHS
- Number of Receivers: 0 #
- Data Rate: 630,000 kbps
- Technology: LVDS
- Features: Other, RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: PB-FREE single RS-485 driver 2x3 TDFN fa
- Device Type: Line / Bus Driver, Receiver, Transceiver, Transmitter
- Features: Other, RoHS Compliant
- Technology: RS485
- Package Type: TDFN
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-570M-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
Si82Ex and Si82Fx families of isolated gate driver solutions for power switching offer precise and matched timing specifications, selectable current output and high noise immunity that enable high-efficiency power converter designs. (read more)
Browse DC-DC Converter Chips Datasheets for Skyworks Solutions, Inc. -
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Our expanded Power-Thru™ gate driver family, now including the new AHV85003/AHV85043, delivers the industry’s first complete portfolio of self-powered, noise-eliminating isolated gate drivers. - No external bias (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Smoothing The Way To Vehicle Autonomy: Essential Hardware Components At Level 3 And Higher In the grand scheme of advanced driver assistance systems (ADAS) and autonomous implementation, replacing a driver requires many hardware and software considerations, not only in sensing (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The Unsung Hero of AI: Why Advanced Fan Drivers are a Data Center's Most Valuable Player The world is being reshaped by Artificial Intelligence. From generative AI creating art to complex algorithms powering autonomous vehicles, the computational demand is exploding. This explosion (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
More Information Top
-
Recent Advances in Computer Science and Information Engineering
RS485 driver chip is SP3491.
-
Automatic Manufacturing Systems II
The EDA9022 type control module has the CPU chip, anti-jamming and high breakdown of RS485 drivers chip .
-
Research on DP/PA Coupler Based on Specific Agreement Chip
SPC3 and the RS485 chip driver circuit constitute DP slave part; SPC4 and SIM1 chips constitute PA slave part.
-
Vehicle detection system using artificial retina chips
One M16C (16-bit microprocessor) is applied as the micro controller, which has roles of controlling the AR chips and RS485 driver using its UART.
-
The method of software-hardware implementation of serial interfaces
Most often the data transfer at a physical level is realized by driver chip of RS485 interface or the specialized driver chip as take place at implementation of CAN networks [1].
-
SIMODRIVE 611D problem - Entries - Siemens Industry Online Support – Siemens AG
Who can tell me what ishappan inside the driver card, RS485 chip , DSP or MCU IC failure?
-
Theoretical performance analysis on transmission reserve table buffer with triage ranking for resource‐limited control networks
Trans- mission characteristics of UART-CSMA/CD control network with one- chip microcontroller and RS485 driver IC.
-
Dynamic physical affordances for shape-changing and deformable user interfaces
Description ATMEGA2560 Toshiba DRIVER DUAL DC MOTOR Crystal HC-49USX 16 MHz Max rs485 corn chip MAX3467 Ethernet connector Power Connector Reset Switch - basic push button DPACK 5v power reg power cap 47 uF general cap 1206 dim 0.1uf or 100nf…
-
A smart thermal environment monitor based on IEEE 1451.2 standard for global networking
Of the EMIT functions required for networking, the line driver , network adapter, IiO interface for RS485 and the related softwares are accommodated into the one- chip microcomputer in the STIM.
-
Electrical Insulating Materials and Electrical Engineering
The MAX485 chip converts the Complementary Metal Oxide Semiconductor (CMOS) level into the RS485 level to interface with the driver .
Indicates content that may require registration and/or purchase.