-
Supplier: Quarktwin Technology Ltd.
Description: Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included DIN Rail
- Data Rate: 85 kbps
- Sensitivity: -110 dBm
- Output Power: 33 dBm
- Operating Frequency: 850 to 1,900 MHz
-
Supplier: Utmel Electronic Limited
Description: RS-485/RS-422 TRANSCEIVER
- Data Rate: 250 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 5 volts
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver 900MHz ISM RS-485 115.2kbps
- Data Rate: 115.2 kbps
- Sensitivity: -113 dBm
- Output Power: 30 dBm
- Operating Frequency: 900 MHz
-
-
Supplier: Utmel Electronic Limited
Description: RS-485 Interface IC High-Output RS-485 Transceiver
- Data Rate: 10,000 kbps
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 5 volts
-
Supplier: ODG (Origin Data Global)
Description: Transceiver 10Mbps SOP-8 RS-485 / RS-422 ICs ROHS
- Features: Transceiver
-
Supplier: NVE Corporation
Description: Galvanically-isolated high-speed RS 485 differential bus transceiver with 2500 Vrms isolation, 2kV Bus ESD, and 20 kV/microsecond transient immunity. The IL 485 has a 35 Mbd data rate and is Profibus recognized. Available in a 0.3"-wide 16-pin SOIC package.
-
Supplier: NVE Corporation
Description: Galvanically-isolated high-speed RS-485 differential bus transceiver with 2500 Vrms isolation, 2 kV Bus ESD, and 20 kV/microsecond transient immunity. The IL 485 has a 35 Mbd data rate and is Profibus recognized. Available in a 0.3"-wide 16-pin SOIC package.
-
Supplier: Utmel Electronic Limited
Description: RS-422/RS-485 Interface IC Differential Bus Transceivers
- Data Rate: 10,000 kbps
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 5 volts
-
Supplier: NVE Corporation
Description: The IL485W performs the same EIA-485 and PROFIBUS functions as the IL485, but has an additional uncommitted isolation channel which is useful for fault detection in bus contention situations.
-
Supplier: Utmel Electronic Limited
Description: 5V RS-485 TRANSCEIVERS WITH 18KV
- Data Rate: 50,000 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 5 volts
-
Supplier: NVE Corporation
Description: The IL3685 is an isolated 40 Mbps RS-485 transceiver that is fully PROFIBUS compliant. 16-pin wide-body (0.3''-wide) SOIC package
-
Supplier: Win Source Electronics
Description: Manufacturer: Insight SIP Win Source Part Number: 875998-ISP130301-BL-RS Features: Transceiver Module Package: Reel - TR Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity
- Features: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Insight SIP Win Source Part Number: 875999-ISP1507-AX-RS Features: Transceiver Module Package: Reel - TR Family Name: ISP1507 Categories: RF/IF and RFID ECCN: 5A002A INS Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity
- Features: Transceiver
-
Supplier: DigiKey
Description: RF Transceiver 902MHz ~ 928MHz FHSS, FSK RS-485 115.2kbps
- Data Rate: 115.2 kbps
- Sensitivity: -99 dBm
- Output Power: 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: DigiKey
Description: Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included DIN Rail
- Sensitivity: -110 dBm
- Output Power: 33 dBm
- Operating Frequency: 850 to 1,900 MHz
- Operating Temperature: -40 to 90 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MOD ISM<1GHZ MMCX CHAS
- Data Rate: 115.2 kbps
- Sensitivity: -100 dBm
- Output Power: 7 dBm
- Operating Frequency: 868 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Insight SIP Win Source Part Number: 922148-ISP130301-BM-RS Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 57-SMD Module Mounting: Surface Mount Family Name:
- Operating Temperature: -40 to 85 C
- Features: Other, Transceiver
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Output Power: 7 dBm
- Operating Frequency: 24,100 to 24,150 MHz
- Supply Voltage: 5 volts
- Supply Current: 85 mA
-
Supplier: Quarktwin Technology Ltd.
Description: 1/1 Transceiver RS422, RS485 12-PDIP
- Supply Voltage: 3 to 5.5 volts
- Features: Other, RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354067-ISP1807-LR-RS Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Insight SIP Package: Tape & Reel Product Status: Active
- Sensitivity: -103.3 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
-
Description: RF TXRX MODULE BT TRACE ANT SMD
- Data Rate: 1,030,000 kbps
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MODULE BT TRC ANT SMD
- TJ: -40 to 85 C
- Sensitivity: -103.3 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: Rochester Electronics
Description: MAX485 - Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multipoint protocol controller to form a complete wireless communication solution capable of replacing wires in almost any RS-232/422/485 application. The module has a Universal
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Description: IC TRANSCEIVER HALF 1/1 8DIP
- Data Rate: 5,000 kbps
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.25 to 4.75 volts
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This
- Data Rate: 1,030,000 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS, 500KBPS, 928MHZ; RF Modulation:OOK, FSK, GFSK; Data Rate Max:500Kbps; Frequency Max:928MHz; Sensitivity dBm:-137dBm; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Transmit Power:-; Module Interface:RS232, Serial,RoHS Compliant: Yes
-
Supplier: Microwave Photonic Systems, Inc.
Description: base station complex interconnected with as much as 50 km of optical cabling. The OFW-2320TRX is compatible with various radio transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system function is
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS, 600/100BPS, 868MHZ; RF Modulation:GFSK, PSK; Data Rate Max:600bps; Frequency Max:868MHz; Sensitivity dBm:-126dBm; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Transmit Power:-; Module Interface:RS232, Serial, RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-AT86RF215IQ-ZU can be used for catalog matching and distributor lookup.
- Data Rate: 2,400 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Radwell International
Description: RS422/RS485 TRANSCEIVER, 250KBPS, NSOIC8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: Radwell International
Description: RS-485 INTERFACE IC, DIFFERENTIAL BUS TRANSCEIVER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Transceiver
-
Supplier: OMEGA Engineering, Inc.
Description: The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data flow and switch
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
Find Suppliers by Category Top
Featured Products Top
-
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer covering 18 to 86 GHz
(read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consum...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consu...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package.
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in...
(read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2 to 20 GHz bandwidth. The amplifier’s low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
Design of test platform for electricity information collection system based on multi-network fusion technology
The test terminal includes the following components, a microprocessor, a PLC communication module, a wireless RF transceiver module, a RS485 communication module, an Ethernet communication module and a power module.
-
Communication with Freeport Transmit / Retreive - Entries - Siemens Industry Online Support – Siemens AG
See "S7-200 and RS232- RS485 /PPI problem with RF transceivers " It's protocol only, if you need help left me know.
-
Design of personnel position system of mine based on the average of RSSI
Its voltage rating is 18V, it consists of RF module, control processor, power management, memorizer, RS485 transceiver , status light and ethernet interface module, etc.
-
ACR 500 series air/ground V/UHF transceivers
Specifications ACR 500 V/UHF transceiver Frequency range: 30-420 MHz Channel spacing: 8.33 kHz, 12 … formats: AM, FM (WB/NB); SSB (USB); CPFSK Data (binary); Pi/4 DQPSK RF output, max: 32.4 … addressable, network function Control: RS485 (MIL-STD-1553B Optional…
-
wireless rs 232 - offers from wireless rs 232 manufacturers, suppliers, exporters & wholesalers
433/868/915MHz Wireless RF Data Transceiver Module, ... .... Wireless RS232/ RS485 conversion/connector; * Point to multi-point wireless network, wireless on-the-spot bus and ...
-
Thales UK
…1,000 Tuning time: <20 msec Modulation modes: ISB, AM, CW, USB, LSB, FSK, MCW, DATA Sensitivity: -113 dBm (SSB), -123 dBm (CW) AGC variation: <3 dB for rf variation of 100 dB … control interfaces: RS232 or RS485 link up to 9 .... TMR5211/TMR5219/TMR5415 transceivers /transmitters Frequency: 1.5 to 30 MHz in 1 Hz steps Stored channels: 1,000…
-
Wireless module hardware design based on CC1100
Which uses low-power single- chip control module AVR ATmega8 microcontroller [1], low-power radio transceiver module of the CC1000, the RF power amplifier using Avago’s ATF-50189, Avago’s ATF- 50189 is a high linearity, medium-power, low noise E- pHEMT FET. .... Communication interface using RS-232 and RS485 interfaces standard.
-
A Field Wireless Network for Control and Data Collection
- the second one is powerful RF transceiver , which is working on free programmable requency between 150 MHz and 180 MHz with power output up to 30W. .... of the units support different type of serial wire connections like RS232 and RS485 , etc. in order…
-
Data Acquisition Field Network in Support of Remote Sensing Investigations
The second component is a powerful RF transceiver , which is working on a free programmable frequency between 150 MHz and 180 MHz with power output up to 30W. .... 4) Both units support different types of serial wire connections like RS232 and RS485 , etc. in order…
-
eHealth solutions in the context of Internet of Things
serial asynchronous channel of the microcontroller into a wired (e.g. RS232/ RS485 or Ethernet) or wireless RF transmission (e.g Bluetooth). .... transmission into the corresponding protocol; for the wired versions, RS-232 or 485 transceiver circuits can be…
Indicates content that may require registration and/or purchase.