-
Supplier: GAO Tek, Inc.
Description: This active RFID reader is used in stand-alone mode or in a multi-drop asynchronous network where the "Node ID" is automatically assigned.
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader Module 13.56MHz
- Frequency: 13,560,000 Hz
- Features: Other
-
Supplier: DigiKey
Description: RFID Reader Module 860MHz ~ 960MHz
- Frequency: 860,000,000 to 960,000,000 Hz
- Interface: RS232, RS485, USB
-
-
Description: 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: UANBEN’s RFID reader is a low-cost solution to read RFID tags. The built-in automatic tuning circuit regulates circuit parameters to cope with different working environments, increasing its anti-interference capability. The RFID reader is designed with an
- Frequency: 13,560,000 Hz
-
Supplier: RFID, Inc.
Description: Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year
- Frequency: 433,920,000 Hz
- Detection Range: 91.43995062242666 to 18,287.99012448533 cm
- Operating Temperature: -40 to 70 C
- Technology: Active
-
Supplier: GAO Tek, Inc.
Description: GAO's UHF EPC Class 1 Gen 2 handheld RFID reader features an industry leading read range of 7 meters in open space and up to 11 meters in an indoor confined area. The ultra-rugged reader has undergone thorough drop testing and withstood 1.5 meter drops on 6 sides. Combined with
-
Description: 1. Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PEPPER C1 MUX RS485 READER BOARD
- Frequency: 13,560,000 Hz
- Features: Other
-
Supplier: MPI Label Systems
Description: The Alien ALR-9800 is the RFID reader for EPC Class 1 Gen 2 compliance. The ALR-9800 sets new standards for RFID readers through its: Enterprise-scalable architecture, highest performance read capability, and superior dense reader management. Enterprise-ready
- Frequency: 902,750,000 to 927,250,000 Hz
- Memory: 512,000,000 to 256,000,000 bits
- Operating Temperature: -20 to 50 C
- Interface: RS232
-
Supplier: RFID, Inc.
Description: The Model 3037E is a field proven versatile robust tool offering Bluetooth, RS232, USB, or long range wireless options. Using a standard 9v battery with sleep mode technology, loss of power in the field is never a concern. A vibration upon read feature is especially useful in noisy harsh
- Operating Temperature: -40 to 55 C
- Technology: Active
- Features: Noncontact, Portable
- Interface: RS232, USB, Wireless
-
Description: RFID READER R/W 134.2KHZ RS232
- Features: Other
-
Supplier: GAO Tek, Inc.
Description: This integrated Gen 2 RFID Reader/Writer is an all-in-one device that operates in the 860 to 960MHz frequency. GAO216002 possesses diverse features including an RF module, digital signal management, built-in antenna and RS-232, USB, Wiegand and RS485 interfaces that make the
-
Supplier: RFID, Inc.
Description: Used by itself as a simple Serial peripheral, this Reader outputs standard RS232 or RS485. With an externally cabled Antenna, the Model 7000E can attain 25% to 50% more read range than our Smart Antennas. Advantage to the Model 7000E Reader versus Smart Antennas is the increased
- Frequency: 125,000 Hz
- Operating Temperature: -40 to 55 C
- Features: Noncontact, Read / Write
- Technology: Passive
-
Supplier: Radwell International
Description: RFIDEAS, WAVE ID SOLO HID RS232 READER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RFID, Inc.
Description: Placing a Tag on your asset or employee allows you to track, locate, identify the last known location or set off an alarm. Our Extend-a-Read product is based on 433.92 MHz ISO Standard active (battery powered) anti-collision (read many simultaneously) Tags Readers are single piece solutions
- Technology: Active
- Features: Noncontact, Other
- Interface: RS232, RS485
-
Supplier: Diagraph, an ITW Company
Description: Wal-Mart-ready, automatically generates serial numbers with PC
- Frequency: 915,000,000 Hz
- Technology: Passive
- Features: Portable
- Interface: RS232
-
Supplier: Pepperl+Fuchs SE
Description: Handheld barcode reader for use in harsh industrial conditions
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader IC 125kHz RS 232, RS 422, RS 485 4.75V ~ 5.25V Module
- Operating Frequency: 0.125 MHz
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Identification Systems permit contact-free identification of pallets, work pieces and parts in a dynamic manufacturing environment. In the simplest form, a CIS System consists of an inductive read or read write head and a data carrier. The heads can interface to a PLC or PC.
- Frequency: 125,000 Hz
- Memory: 256,000 bits
- Detection Range: 4 cm
- Features: Noncontact, Other, Read / Write
-
Supplier: Pepperl+Fuchs SE
Description: Reading head, RS-485 interface, without RS-485 termination resistor
-
Supplier: Radwell International
Description: CARD READER, WAVE ID PLUS, DUAL-FREQUENCY, ICLASS SE; SEOS, RS-232, DESKTOP OR SURFACE MOUNT, BLACK HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Southco
Description: One latch can cover all your security needs. Southco’s H3-EM Modular Swinghandle lets you easily choose and change access control options according to your needs. With options for RFID card readers, and beyond, the H3-EM Modular gives you all the security you need, all in one
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Chilli-RS232-B1 RFID/NFC Reader Board
- Features: RoHS
- Interface Type: Serial Interface
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RFID PASSIVE READER/WRITER, 18-30 VDC, 30 X 40 X 12 MM REMOTE ANTENNA, 1 METER CABLE,13.56 MHZ, RS232/RS485. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aaeon Systems Inc.
Description: a novelty product in these vertical markets. Key proponents of the ACP-5182 are its Multi-Touch Window Design, Anti-scratch 7H Surface, IP-65 Front Bezel and IPx1 Back Chassis. Moreover, the ACP-5182 equips flexible expansions, such as MSR/ RFID/ Scanner/ Smart Card Reader/ Skype Phone
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: memory boosts 2 DDR3 SODIMM, with a maximum of 4 GB. The ACP-5185 has a 2.5" SATA Hard Disk Drive, and a 10/100/1000 Base-TX and two RJ-45 for Ethernet. The ACP-5185 offers a variety of accessories for you to utilize, including a Smart Card Reader, RFID, MSR, Bluetooth, Skype Phone,
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: RS Components, Ltd.
Description: identifier (4B NUID). 64-byte Tx/Rx FIFO buffer. 1KB or 4KB EEPROM. Reduced infrastructure costs due to card and reader compatibility across all generations. Memory access conditions freely programmable. MFRC500 supports: MIFARE Classic, MIFARE 1K and MIFARE 4K protocols. MFRC531 supports:
- Product Type: I/Q Modulator / Demodulator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Teguar Corporation
Description: Widescreen True Flat Touch Screen Intel Celeron J1900 Quad Core 2.0GHz CPU Optional Webcam and RFID Reader Hardware Security TPM Module with LPC 10 Function Keys and 2LED Indicators Antibacterial IP65 Front Rated Enclosure
Find Suppliers by Category Top
Featured Products Top
-
Localization aids in the digitization of industrial production. With accurate localization data from SICK sensors, everything can become fully automated, boosting delivery quality and on-time delivery.
(read more)
Browse RFID Readers Datasheets for SICK -
Germany. From body shop to delivery, all models carry a personal ID with them: an RFID data carrier (“tag”) from SICK. It contains the identification number of the vehicle and allows a contactless data exchange of vehicle data (read more)
Browse RFID Readers Datasheets for SICK -
This white paper describes the value chain in the electronics industry. The value chain encompasses the
(read more)
manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and capacitors, their placement on printed circuit boards, and the mounting of subassemblies and electronic devices.
Browse RFID Readers Datasheets for SICK
More Information Top
-
Computer and Computing Technologies in Agriculture III
RFID reader RS485 PC monitoring interface and background database system Alarming .
-
125khz reader - offers from 125khz reader manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 125KHz RS232 Reader, 13.56MHz RS232 reader, rfid RS485 reader , RS385 reader ] .
-
Sell 125K EM4100 RFID reader with USB Keyboard interface
• Sell Low cost 125K RFID reader with RS232/ RS485 /wiegand .
-
Dialoc ID Technology BV
Scan-It Hand-held RFID scanner/ reader with a multiprotocol interface (RS232, RS485 , Wiegand, CAN and optional ethernet), four inputs and three outputs, a 13.56 MHz frequency and a read/write capability.
-
Access Control Card Reader - Access Control Card Reader Manufacturers, Suppliers
DC 12V RFID Access Control Systems With Fingerprint, IC Card Reader & RS485 Communication .
-
Hybrid RFID System
To test system performance, 6 RFID readers and 5 environmental sensors were connected to our Internet Gate through four RS485 buses and located in the test site presented in Fig. 5.
-
Sell Contact IC card reader
• Name: RFID card reader /writer Model : CRD-RD800M Features: RS232 and RS485 connections The ISO 14443 type A and B cards read/write Application: Parking-meter Door-control Transportation Oil-control Access control identifications Spec...
-
Integration of RFID Technique and E-commerce Logistics
Some RFID system can be connected with outer computers through reader ’s interface of RS232 or RS485 to exchange data.
-
Hid - Hid Manufacturers, Suppliers (Page 7)
Keypad HID RFID Card Reader Backlight keypad Material Metal Operating Voltage 9-16V DC Output WG 26 ( RS485 ,RS232 optional) Card type HID Reading Distance 3-8 cm Communication Distance 100M Idle...
-
Mobile healthcare service system using RFID
Later, the RFID reader will retrieve this information from tags and connect to CAT5 Patch Panel through RJ45 and connect to Traffic Controller via RS485 after.
Indicates content that may require registration and/or purchase.