-
Supplier: Quarktwin Technology Ltd.
Description: TEMPERATURE MONITOR SIO RTD
-
Supplier: ODG (Origin Data Global)
Description: TEMP MONITORING RELAY TC/RTD
- Supply Voltage (Vi): 24 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays Temperature Monitor SIO-RTD
-
-
Supplier: Radwell International
Description: TEMPERATURE MONITOR RELAY, THERMOCOUPLE, 24-240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MOTOR CONTROLLER, RELAY DEVICE, RTD AND CURRENT MONITORING, 8.86" H X 6.19" W X 3.06" D. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qualitrol Company, LLC
Description: and/or fiber optic communications output (RS485) Weatherproof enclosure with or without heater, 19″ rack mount or control cabinet panel mount Oil RTD, ambient RTD, clamp on CT, pressure transducer, oil level transmitter, and other various input modules MODBUS / DNP / ASCII / IEC 61850
-
Supplier: Minco
Description: Minco’s CT424 consists of a 3-channel temperature monitor and alarm system that controls three relay outputs based on user-programmable set points to he lp safeguard expensive machinery. Features: The CT424 offers users a completely programmable monitor and alarm with improved measurement
- Number of Inputs: 3 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dynalco
Description: Our SC2124 scanner/controller is a microprocessor based controller that has 24 channels of Analog input, offers Class A, B or C alarms and shutdowns and 4 relay outputs for controls. CSA approved. The SC-2000 series microprocessor-based scanners continuously samples temperature, pressure, and
-
Supplier: Lake Shore Cryotronics, Inc.
Description: measurement, however, the monitor’s low noise, high resolution, and wide operating range make it ideal for noncryogenic applications as well. Model 218 features Operates down to 1.2 K with appropriate sensor 8 sensor inputs Supports diode and RTD sensors Continuous 8-input display with
-
Supplier: OMEGA Engineering, Inc.
Description: Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage
- Analog Input Channels: 2 #
- Features: Counter / Tachometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, Frequency Input, I/O Module, Input Module, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Minco
Description: Five outputs, relays or logic offers either internal relay trips or flexibility of external control Logic outputs can be used with external SSRs Prevent costly damage to mo tors, generators, transformers, and other equipment Power loss protection 24 independent trip points (2 per
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The CN600 Series are microprocessor-based scanners which accept the same input type signals from up to 12 thermocouples or RTD's. Each zone is sequentially scanned and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet the
- Display Technology: LED
- Display Type: Numeric Display
- Display Colors: Red
- Outputs: Relay, Serial
-
Supplier: OMEGA Engineering, Inc.
Description: The wiSeries wiDR DIN Rail Monitor and Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA’s awardwinning embedded Web Server. It is easily configured and monitored with a Web browser over the
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Type: DC Voltage Input, Serial / Digital Input
- Features: Datalogger, Rate Indication / Control
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Input Impedance: 100 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Laurel Electronics LLC
Description: to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) The Laureate™ 1/8 DIN Digital Panel Meter for RTD'S is factory calibrated for four Resistance Temperature Detector (RTD) types: 100-ohm platinum (Pt100) with DIN alpha of 0.00385, 100-ohm platinum (Pt100)
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® DP2000 Digital Indicator/Controllers bring you a new world of versatility. A universal 1 /8 DIN case houses your choice from thousands of configurations. Choose any combination of Display Type (LED or LCD), Operating Power, Input Type and Range, Analog Output and Digital or Control Outputs.
- Analog Input Channels: 1 #
- Sampling Frequency: 0.0025 kHz
- Operating Temperature: 32 to 140 F
- Features: AC Current Input, AC Voltage Input, Counter / Tachometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, Frequency Input, Input Module, Other, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: Solcon Solutions LLC
Description: Medium Voltage Control supply voltage:110V - 230V - 110-230V AC/DC Separate AUX19-60 VDC The MPS-3000 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs makes it an ideal solution for
- Supply Voltage Range: 110 to 230 volts
- Current Sensitive Relay: Over-current Protection, Undercurrent
- Voltage Sensitive Relay: Over-voltage Protection, Undervoltage
- Power (Phase) Sensing: Phase Failure (Loss), Phase Sequence
-
Supplier: Acromag, Inc.
Description: 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module with one
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
Supplier: Solcon Solutions LLC
Description: Medium Voltage For Protection of Motors and Systems Against Overheating The TPR-6 protects electric motors, transformers, and other systems from overheating. The TPR-6 has up to 14 temperature inputs that can be programmed to measure thermistors (PTC or NTC) and RTDs (Pt100).
- Supply Voltage Range: 100 to 230 volts
- Features: Visual Indicator
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 857 Motor/Feeder Protection Relay, 40...265Vac/dc Supply Voltage, COM Port 1 has RTD glass fiber interface for 857-RAA (857-VCMRTD) has COM Port 2 has Built in RJ45 10-Mbps Ethernet Interface
-
Supplier: Quarktwin Technology Ltd.
Description: GE RETRO RS-232 CIM RTD
- Operating Temperature: -40 to 140 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 857 Motor/Feeder Protection Relay, 40...265Vac/dc Supply Voltage, COM Port 1 has RTD glass fiber interface for 857-RAA (857-VCMRTD) has COM Port 2 has Built in RJ45 10-Mbps Ethernet Interface inc. IEC 61850
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 857 Motor/Feeder Protection Relay, 40...265Vac/dc Supply Voltage, COM Port 1 has RTD glass fiber interface for 857-RAA (857-VCMRTD) has COM Port 2 has RS-485 interface (2-wire, 857-VCM 485-2)
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Features: 10Ω, 100Ω, 120Ω, 2-Wire, 3-Wire, 4-Wire, Application Software Included, B, Cold Junction Compensation, Copper, DC Voltage Input, E, J, K, N, Nickel, Other, Platinum, R, RS232/422/485, S, T, Temperature Signal Conditioners
-
Supplier: Radwell International
Description: MULTI-CHANNEL THERMAL LIMIT MONITOR, STANDARD TLM-8 SERIES, RTD OR THERMOSTATIC SWITCH, GLOBAL ALARM RELAYS AND 8 CHANNEL ALARM RELAYS, PANEL MOUNTING, TEMP TRIP POINT 151°C,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in harsh environments. Dedicated Dual loop PID module Universal inputs accept TC,
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 Pt100 - 8032101012 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 Pt100 - 8032101012 can read signals from PT100 RTDs, and operates on 100-240 V AC/DC and offers 1 relay output.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Description: out. If as a result of an operating fault the response temperature (oil temperature) exceeds the actuating temperature of 125°C, the transmitter stops emitting pulses and the output relay of the evaluating instrument drops out. The output relay can trigger a fault signal or trip the
- Features: RTD
-
Supplier: Red Lion Controls, Inc.
Description: RTD, 0-10V and 0/4-20mA On-Demand Auto-Tuning of PID Settings Relay outputs - Two Form A and one form C DC Analog Output Complete Isolation; Inputs, Outputs, Power, and Communication Hot Swappable with Zero Configuration UL Class 1, Division II Certification Click here to design your
-
Supplier: Isabellenhutte USA
Description: Automotive-qualified. Extensive error-detection/diagnostic features. Option for up to three high-voltage measurement channels Monitor battery stack voltage Monitor Intermediate circuit voltage Monitor Relay functions Customer-configurable parameters: Enable, disable, or trigger sensing
- Sensed Temperature: -40 to 257 F
- Features: RTD, Thermocouple
-
Supplier: Automation24, Inc.
Description: Temperature controller N1030-PR - 8103000002from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1030-PR - 8103000002 can read signals from Thermocouples and RTDs. The N1030-PR - 8103000002 operates on 100 to 240 V AC/DC,
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: ACCES I/O Products, Inc.
Description: Features Designed for long-term standalone data logging (months or more) "Mass Storage Device" interface for configuration and downloading data 2 differential 16-bit analog inputs Form C electromechanical relay switches up to 1A Flexible on-device monitoring and alarm functionality
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: Automation24, Inc.
Description: Temperature controller N1030-PR 24V - 8103000102 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The NN1030-PR 24V - 8103000102 can read signals from Thermocouples and RTDs. The N1030-PR 24V - 8103000102 operates on 24 V
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N1040-PR USB - 8104210000 from NOVUS automation is an accurate and precise way to monitor temperature values from a variety of different sensors. The N1040-PR USB - 8104210000 can read signals from Thermocouples and PT100 RTDs. The N1040-PR USB - 8104210000 operates on
- Control: Limit / Set Point Control, PID Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Littelfuse, Inc.
Description: overcurrent and earth-fault protection Breaker or contactor control - integrated OPEN and CLOSE command keys Large 80-character vacuum-fluorescent display Eight digital inputs, five relay outputs, one analog input and output RTD module can be installed remotely (up to 1,200 m) to
- Supply Voltage Range: 65 to 265 volts
Find Suppliers by Category Top
Featured Products Top
-
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
simultaneously from easily configured inputs: 2 Conductivity/Resistivity/TDS/Salinity; 1 pre-amplified pH/ORP; 1 BNC pH/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0 (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
H/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0-20/4-20 mA; 1 0-5/0-10 VDC; and 1 RS-485 ASCII Serial Output. Touchscreen interface makes configuration (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the relay (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company
More Information Top
-
Dynamic Pulsed-Field-Gradient NMR
Controls included RTD tempera- ture monitoring , high current relay switching, voltage rail monitoring, output voltages for shim power supplies, digital IO lines, SPI, I2C and RS232 interfaces.
-
Direct-contact condensers for open-cycle OTEC applications: Model validation with fresh water experiments for structured packings
Two relay cards allow us to monitor 20 RTD channels.
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
Normally, six RTD 's are installed and the relay is set to monitor the hottest one as determined by test.
-
Plant Equipment and Maintenance Engineering Handbook > ELECTRICAL
The type DT-3 relay or the MPR relay monitors stator temperature by means of one or more RTD 's and is preferred where blocked ventilation or high ambient conditions may exist.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
RTDs can be connected to temperature monitoring devices or to a relay for alarming or tripping.
-
A case study of wound rotor induction motor protection
Bearing RTDs for both motor bearings are also monitored by the motor protection relay , with alarm and trip points set at 120 degrees C and 130 degrees C respectively to protect the bearings.
-
Retrofit of switchgear and protection in HV and LV networks
In addition, these modern relays cazl often accept Resistance Temperature Device,( RTD ), inputsfor monitoring windingand bearing temperatures.
-
Power line carrier systems for electric heat tracing control and monitoring
The ADPLC transmitters utilize 100-0 platinum RTDs (resistancetemperature detectors) to monitor pipe temperature conditions and can include integral relays for heating circuit control.
-
Network-Ready Ethernet version of Temperature Measurement Instrument
…J, K, N, R, S, and T standard thermocouples, constant throughput across all channels at rates up to 10Hz per channel, 4-wire RTD connections to eliminate errors … digital input lines for monitoring and 8 opto-isolated … output lines for driving relays .
-
Operation and design of a protection relay for transformer condition monitoring
Temperature monitoring for example of top oil, bottom oil, cooler inlet/outlet oil, tap changer compartment oil and winding hotspot temperature via the relays ten RTD inputs or four current loop inputs (CLIO - current loop inputs and outputs).
Indicates content that may require registration and/or purchase.