Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gemu Valves
Description: Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber Silica Free
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Connection Description: Bolt Flange
- Features: Diaphragm Valves, Other
-
Supplier: G.I.E. Inc.
Description: GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
-
Supplier: XOMOX (A Crane Co. Company)
Description: As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Cast Iron, Ductile Iron, PTFE - Teflon®, PVDF, Polypropylene (PP), Stainless Steel, Steel
- Features: Diaphragm Valves, Other, Rubber
-
Supplier: XOMOX (A Crane Co. Company)
Description: As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm
- Valve Size: 10 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder
- Primary Material: Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: XOMOX (A Crane Co. Company)
Description: As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm
- Valve Size: 14 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder
- Primary Material: Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: KSB AG
Description: Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications Cleaning systems, condensate and cooling water systems. Overview of technical data Actuator options available ex works Electric actuator to customer' s
- Valve Size: 0.393701 to 7.87402 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: 32 to 212 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free
- Valve Size: 0.5 inch
- Features: Control Valves, Diaphragm Valves, Pressure Relief Valves
- Media: Water
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control.
- Valve Size: 1 to 3 inch
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Rubber
-
Supplier: Radwell International
Description: REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY
- Features: Diaphragm Valves
-
Supplier: Trelleborg Sealing Solutions Americas
Description: All diaphragms are custom designed to suit the requirements of an application and can either be manufactured from fabric-reinforced or thin membrane rubber-only material. Higher pressures can be accommodated, by increasing the burst resistance, with synthetic fabric reinforcement. This
- Maximum Operating Pressure: 7.25184196785985 to 1,450.36839357197 psi
- Operating Temperature: -58 to 617 F
- Features: Other
-
Supplier: Zurn Industries LLC
Description: Automatic urinal flush valve ZER6003AV-WS1-TM consists of Clog-resistant linear bypass diaphragm and Ceramic gear-driven operation withstands over 500,000 cycles. This EZ Gear Exposed Sensor Diaphragm Urinal Flush Valves deliver reliability, precision and efficiency. It
- Gallons Per Flush: 1 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: chrome-plated finish on this automatic flush valve provides long-term durability. This touchless flush valve toilet is equipped with Clog-resistant linear bypass diaphragm and Ceramic gear-driven operation which withstands over 500,000 cycles. Features And Benefits 0.125 gpf HET
- Gallons Per Flush: 0.125 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Sensor Urinal Flush Valve ZER6003AV-EWS-TM - Ez Gear 0.5 GPF comes with polished chrome-plated finish, modern top-mount design, and quiet diaphragm operation are ideal for new and retrofit commercial restroom applications. It has a water- saving 0.5 gpf flush volume. This automatic
- Gallons Per Flush: 0.5 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Madden Manufacturing, Inc.
Description: excellent for pumping dangerous liquids such as acids, caustics and solvents. Standard motors are rugged 1/4 HP 48 frame industrial grade TEFC. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Zurn Industries LLC
Description: Exposed Diaphragm Water Closet Sensor Flush Valve ZER6000AV-ONE-TM has dual action of the ceramic disc cartridge and motor gear-driven operation deliver consistent and optimized results. This Touchless flush valve has a water- saving 1.1 gpf flush volume and the with
- Gallons Per Flush: 1.1 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Azbil Corporation
Description: Specifications of control valves for specific uses vary widely, as reflected in the model numbers. For detailed information, please refer to the specification sheets for individual models. VDD model Diaphragm control valve in which the trim is lined with chloroprene
- Valve Type: Angle Valves, Butterfly Valves, Control Valves
-
Supplier: Spirax-Sarco
Description: The DEP7 is an SG iron direct acting bellows sealed excess pressure valve. The standard version has an EPDM diaphragm limited to 125° C and is suitable for steam and water applications. Also available for oil applications is a Nitrile rubber diaphragm (suffix 'N ' i.e.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Watts
Description: Series BP30 By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a diaphragm-operated type valve that protects equipment by opening at the desired setting to allow
- Valve Size: 0.5 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Spirax-Sarco
Description: The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Steam, Water
-
Supplier: Fluorocarbon Limited
Description: clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded processes as well as the capability to offer insert and over-molding of metallic and polymer components
-
Supplier: Fluorocarbon Limited
Description: clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded processes as well as the capability to offer insert and over-molding of metallic and polymer components
- Material: Nitrile (NBR - Buna-N)
- Shape: Other
-
Supplier: Fluorocarbon Limited
Description: clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded processes as well as the capability to offer insert and over-molding of metallic and polymer components
-
Supplier: Spirax-Sarco
Description: The DRV7 is an SG iron direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV7 is available with a Nitrile rubber diaphragm (suffix ' N ') for oil applications. A
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots •
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Supplier: Alfa Laval Inc.
Description: several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base components, which
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 14 to 284 F
- Media: Air
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control.
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Urethane Innovators, Inc.
Description: harsh sludge environments. The urethane check valve balls are resilient which means less wear on valve seats and adjacent parts while increasing efficiency. Urethane check valve balls can be molded with or without metal cores. When a metal core is required it is precisely
-
Supplier: Rogan Corporation
Description: Rogan Corporation, a full turnkey manufacturer of plastic components and assemblies, specializes in producing injection molded Liquid Silicone Rubber (LSR) components. The Company is also one of a few select manufacturers that also offer Bondable Liquid Silicone Rubber (Bondable LSR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Injection Molding, Liquid Injection Molding (LIM)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Rogers Machinery Company, Inc.
Description: diaphragms and associated components Heavy-duty plunger bushings and actuator pins: Designed to withstand severe applications Diaphragm wear pads: Installed between the diaphragm and outer diaphragm plate, providing a secondary wear surface that extends the life of the
- Maximum Discharge Flow: 0 to 135 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2 inch
-
Supplier: Radwell International
Description: DIAPHRAGM AND DISC ASSEMBLY FOR 3" 7100KH REMOTE CONTROL VALVE, SIZE: 3 INCH, MATERIAL: BUNA-N RUBBER, DELRIN AND BRASS, TEMPERATURE: 125 DEGREES F MAX. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
diaphragms Heat-sealable tubing for wire insulation Electrical wire and cable Aerospace Seals for firewalls Stems and seals for valves Gaskets for manifolds Flexible hoses O (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
incorrect installation or regular usage. This problem can usually be fixed by installing a new O-ring. Using diaphragms as sealing members can also cause external leakage. This happens because pressurized fluid goes through the diaphragm material between the rubber and reinforcing material of the diaphragm
-
A White Paper on Solenoid Valve Leakage - Identifying Root Causes and Methods for Eliminating Leakage
is to correctly install a new O-ring. Solenoid valves that use diaphragms as a sealing member can also experience external leakage via wicking through the diaphragm. Wicking is a process whereby the pressurized fluid journeys through the diaphragm material between the rubber and reinforcing material
More Information Top
-
Technical innovations in the field of anesthesia
The essence of this Dreiwegestfickes is two quite simple rubber membrane valves the presence yon in both legs.
-
FAMOUS BREWERIES. 4. * PARK ROYAL BREWERY
The yeast- blowing mains are of tinned copper with rubber diaphragm valves and flexible rubber connections for connecting one vessel to either "pitching" or surplus yeast lines.
-
Items where Subject is "H Engineering > H141 Fluid Mechanics" - The Lincoln Repository
…cavity Pumping (laser), Krypton arc lamp RIBBED SURFACES, SURFACES Rapid manufacturing Rapid prototyping Real gas flow coefficient Rectangular ducts Reflexion coefficients Remote sensing Reynolds number Rheology Rheology, Distal anastomosis, Blood Room Rotor disks Rounded corners Rubber diaphragm valve SAXS STEAM TURBINES - Blades…
-
Items where Subject is "H Engineering > H100 General Engineering" - The Lincoln Repository
…surfaces Roads and streets Robotics Robots, Aerial robots Robust control Robust control applications Robust linear matrix inequalities Robustness Robustness (control systems) Rolled products Rolling mills Rolling process Rolling schedules Rotating machinery Rotors, Decks (ship) Rounded corners Rubber diaphragm valve SMR STEAM TURBINES - .
-
Items where Year is 1995 - The Lincoln Repository
…Channels Premotor theory Pressure Pressure recovery, Cavitation Prison Protein-Tyrosine-Phosphatase Proteins Protonation reaction Psychophysics Rats Real gas flow coefficient Recombinant Proteins Redox reactions Reference Values Refugees Reperfusion Reperfusion injury Resolving power Respiratory chain Rhabdopleura Rubber diaphragm valve Rubber films SYNCHROTRON RADIATION…
-
CERAMIC ABSTRACTS
Monel piping is used throughout, with rubber diaphragm valves .
-
Aseptic valve technology.
Valve types used for aseptic applications (including food industry use) are listed ( rubber diaphragm valves , valves sealed by condensed steam or a barrier fluid, valves incorporating plastics or stainless steel bellows).
-
Human error - mistakes remembeed - issue 199
The valve in question was a 4-inch glass-lined rubber diaphragm valve .
Indicates content that may require registration and/or purchase.