-
Supplier: ZwickRoell LP
Description: These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with
- Features: Durometer
- Mounting: Handheld or Portable
- Durometer Style: Round or Block Style
- ASTM D2240 Type: Type A, Type B, Type C, Type D
-
Supplier: Haida International Equipment Co., Ltd.
Description: Rubber hardness tester is the reaction to combination property of the rubber, and the shore durometer is one of the precise tester to test the hardness of the rubber . This produce adopt to international organization for standard production and
- Test Load: 0.8257959183673469 to 4.536780045351474 kg
- Features: Durometer
- Mounting: Fixtured or Permanent
- ASTM D2240 Type: Type A, Type D, Type O
-
Supplier: Rex Gauge Company, Inc.
Description: hardness is necessary, and the easiest and most cost-effective way to obtain such a measure is to use a durometer. The Type A durometer as specified by ASTM D-2240 is the gauge used by tire manufacturers to measure hardness of tire rubber. The gauge gives readings
- Features: Durometer
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DD-A Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other
- Scale Range: 0 to 100 Points
- Scale Resolution: 0.5 Points
- Test Load: 1 kg
- Features: Durometer
Find Suppliers by Category Top
Featured Products Top
-
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
ZAGO panel bushing seals: Prevent toggle switches from being damaged by contaminants, i.e., air, saltwater, precipitation, dust, dirt, oil, bacteria, and moisture Meet Mil-DTL-5423 Molded from silicone rubber that has a durometer hardness of 35 to 55 and is malleable (read more)
Browse Washers Datasheets for ZAGO Manufacturing Company, Inc. -
durometer (Shore A) hardnesses to satisfy practically any service condition: Material . General (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
industrial pads, liquid silicone rubber parts are often small, precise, and performance-critical. The challenge is that traditional LSR injection molding equipment is usually expensive, large, and complex. For many silicone part makers, this creates a gap (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Design of a variable-stiffness robotic hand using pneumatic soft rubber actuators
To evaluate stiffness characteristics, the surface stiffness of each finger device is evaluated according to its hardness, as measured using a rubber hardness tester ( Durometer E, WR-107E; WESTOP).
-
The Spatial Distribution of Fungi on Decomposing Woody Litter in a Freshwater Stream, Western Ghats, India
Using a durometer ( rubber hardness tester ), the toughness of surface of wood collected from stream was determined by considering durometer reading from 60–72 to 30–37 as hardwood and softwood, respectively.
-
From Cross‐linking to Plasticization – Characterization of Glycerin/HTPB Blends
The hardness was measured at 253, 279, 298, and 333 K using a Durometer Type OO rubber hardness tester .
-
Durometer
Durometer 211 A scale hardness tester for Rubber , Neoprene, Silicone and Leather.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Standard testing for tensile properties of plastic Standard testing for tensile properties of rubbers Test method for indentation hardness of rubbers—international hardness Test for Durometer hardness of rubbers Indentation hardness by Barcol hardness tester for rigid plastics Creep relaxation of gasket material…
-
Novel technique for crosslinking and reinforcing high‐cis polybutadiene rubber using a silanized silica nanofiller
The samples were then placed in a Shore A durometer hardness tester , and the hardness of the rubbers was determined at 26.58C after a 15-s interval.
-
HCI International 2013 - Posters’ Extended Abstracts
Four rubber boards with the following degrees of hardness were prepared: 20, 40, 60, and 80 degrees (unit: JISA; manufactured by SHOWA RUBBER Co., Ltd, measured using Durometer Hardness Tester GS-719G type A, manufactured by TECLOCK Co., Ltd).
-
Two advanced styrene‐butadiene/polybutadiene rubber blends filled with a silanized silica nanofiller for potential use in passenger car tire tread compound
The hardness of the rubber vulcanizates was meas- ured in a Shore A Durometer hardness tester (The Shore Instrument and MFG, Co., New York) at am- bient temperature (20 C) over a 15-s interval after which a reading was taken.
-
Machinery's Handbook 29 Complete Document
Durometer Tests.— The durometer is a portable hardness tester for measuring hardness of rubber , plastics, and some soft metals.
-
Influence of fly ash cenospheres on performance of coir fiber‐reinforced recycled high‐density polyethylene biocomposites
The shore D hardness values of the individual composites was determined according to ASTM D2240 (standard test method for rubber property, Durometer hardness ) in a Shore D Hard- ness Tester (RR-12).
Indicates content that may require registration and/or purchase.