-
Supplier: RS Components, Ltd.
Description: 35mm Pipe Insulation, 13mm x 2m, Rubber
- Features: Specialty / Other
- Features & Approvals: Thermal Insulation
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Armacell LLC
Description: NH Armaflex is a nonhalogen elastomeric insulation developed for sweat control in environments that require specific protection against smoke containing acid gases. NH Armaflex is used as insulation and protection for piping, tanks, and air ducts, and to prevent stress corrosion with
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
-
Supplier: ASTM International
Description: 1.1 This specification addresses flexible protective jackets, made of a modified asphalt or butyl rubber sealing compound, for use over thermal insulation. The sealing compound is covered with an outer surface material. Typical applications are insulated ducts, pipe, and
-
Supplier: Haida International Equipment Co., Ltd.
Description: Ozone Aging Chamber simulates and enhances ozone conditions in the atmosphere, to study the effect of ozone on outdoor products, especially plastic, rubber products, to quickly identify and evaluate the ozone aging resistance and ozone protection effectiveness of the method, and then take
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: ASTM International
Description: 1.1 This specification addresses the minimum performance for flexible laminate protective jacket and a pressure sensitive adhesive tape for use over thermal insulation on pipes, duct, and equipment operating at both above and below ambient temperatures and installed outdoors, above
-
Gaskets and Gasketing - Gasketing Foams, Silicone, Thermally Conductive Silicone -- ThermaCool TC100Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. Applications: Telecommunication Computers CD-ROM cooling Automotive electronics Electrical insulation
- Thickness: 0.0250000135 to 0.0620079075 inch
- Operating Temperature: -112 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Description: Polyken 222 PREMIUM DUCT TAPE - HIGH QUALITY PERFORMANCE Seal metal duct work & fiberglass insulation, cover thermal insulation, waterproof covering over pipe insulation, seal flex duct connections. Applications Sealing metal duct work and fiberglass installations.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: OMEGA Engineering, Inc.
Description: SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150°F (65°C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in
- Maximum Operating Temperature: 150 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 150 F
- Features: Electric, Other
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.072 to 1.44 kW
- Length: 24 to 120 inch
-
Supplier: OMEGA Engineering, Inc.
Description: SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190°C (375°F) maximum exposure temperature rating allows steam cleaning of process equipment with up to 170
- Maximum Operating Temperature: 420 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 420 F
- Features: Electric, Other
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 230 volts
- kWatts: 1.4 kW
- Length: 240 inch
-
Description: Nashua Tapes Products S0w & Ice Nashua S0w & Ice Premium grade duct tape for use in extreme winter conditions. Applications Sealing metal duct work and fiberglass insulation. Waterproof covering for pipe insulation. Any general purpose application in which resistance to cold
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Polyken 226 NUCLEAR GRADE DUCT TAPE - HIGH PERFORMANCE Nuclear grade cloth duct tape. Applications Multiple uses in power plants and ships. For use with nickel-based alloys and austenitic stainless steels. Holding dosimeters, sealing insulation, color coding, wrapping pipe ends,
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.105 kW
- Length: 84 inch
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
-
Supplier: Haida International Equipment Co., Ltd.
Description: effective anti-aging measures to improve the rubber products the life of reference standards: GB / T7762-2003. GB / T2951.21-2008 Main function Ozone Aging Test Chamber Can be used to test rubber products with static tensile deformation. such as vulcanized rubber. thermoplastic
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior retention of
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: Haida International Equipment Co., Ltd.
Description: Bunsen burner (Bunsen burner)and the specific gas source(methaneor natural gas). The ignition of bedding under the hot combustion duration and the specimen is ignited to assess its combustion. Automatic combustion tester suits for wires, cables, rubber, plastic, sheathing and
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: insulation.The top of the heating systems in the studio.Horizontal circulation ventilation, the temperature in the cabinet is more even, this type of drying box can effectively avoid indoor work existence the gradient of temperature difference and temperature overshoot phenomenon, and can
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
-
Supplier: RYCO Hydraulics, Inc.
Description: high bulk braided glass fibre tubing, coated with silicon rubber. The “danger red” colour of the silicon rubber is due to heavy loading of iron oxide to improve heat resistance. Temperature Range: Continuous exposure: from -54°C to +260°C (-65°F to +500°F) 15 to 20 minutes: from +260°C
Find Suppliers by Category Top
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
Elastomeric Rubber Piping Insulation : Rubatex R-180-FS; ASTM C534, Type I preformed tubes; flame rating: less than 25; smoke density rating: less than 50 for 1/2 in. thickness, ASTM E84, certified by independent testing laboratory; UL listed; temperature rating test (for…
-
An electrodynamic balance (EDB) for extraterrestrial cloud formation studies
Tubing is covered with ultra-flexible foam rubber pipe insulation (M cMaster).................................................................................
-
Stomatal acclimation to vapour pressure deficit doubles transpiration of small tree seedlings with warming
Gauges were installed on the surface of the main stem on 25 May–9 June, firmly secured with laboratory film (Parafilm M, Alcan Packaging, Neeah, WI, USA), and insulated with foam rubber pipe insulation , bubble wrap and foil.
-
Compact PCM-based thermal stores for shifting peak cooling loads
All tubes are insulated by wrapping the tubes in foam rubber pipe insulation having a minimum R-value of 0.5 (SI).
-
A Tapered‐Sleeve Transcortical Pin External Skeletal Fixation Device for Use in Horses: Development, Application, and Experience
The original ESFD used rubber pipe insu- lation that was filled with polyurethane to maintain strength and position.
-
Advances in Unmanned Aerial Vehicles
This sheet is mounted directly to the helicopter’s skids via rubber insulated pipe clamps or to the UGV by rubber insulated aluminum sheets.
-
Design, Implementation and Testing of a Vision System for Small Unmanned Vertical Take off and Landing Vehicles with Strict Payload Limitations
This sheet is mounted directly on the Raptor’s skids via rubber insulated pipe clamps.
-
Federal Register > Friday, April 8, 2011 > [76 FR 19795] Exelon Generation Company, LLC; Oyster Creek Nuclear Generating Station; Exemption
The credited cable is routed in a cable tray with other cables and is routed through the wooden ceiling, which also has some rubber piping insulation on top of the ceiling, thus putting the cable in close proximity to in situ combustibles.
-
CR4 - Thread: Keeping ice off of an exposed aluminum tube
Black foam rubber pipe insulation .
-
CR4 - Thread: Air Compressor Piping Problem
Try using regular compressor hose, but wrap it with some of of that black, foam rubber pipe insulation .
Indicates content that may require registration and/or purchase.