-
Supplier: Trim-Lok, Inc.
Description: Rubber Tubing come in a variety of specially designed rubber tube shapes made from custom formulated EPDM sponge rubber compound.
- Features: Other
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing, Structural / Mechanical Tubing
-
Supplier: Aero Rubber Company, Inc.
Description: as many special or custom configurations, including: Solid/dense materials Rubber tubing Rubber tubing fabricated from open and closed cell sponge materials 1/32″ and up wall thicknesses for rubber tubing Mandrel made rubber tubing and sleeves Mandrel made rubber
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Overall Width / O.D.: 0.5 to 2 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Form / Shape: Extruded Profile, Rod / Round Stock
-
-
Supplier: Aero Rubber Company, Inc.
Description: rubber matting demands, the team at Aero Rubber has you “covered”. We have the resources and capacity to fulfill all of your needs. Aero Rubber Company offers a wide array of standard and custom rubber matting. Matting can be conductive or non-conductive, based on your
- Mat Type: Anti-Fatigue, Anti-Static, Conductive, Food Production / Sanitary Mat, Nonconductive, Runner, Specialty / Other
-
Supplier: Benchmark Thermal Corp.
Description: heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other sheathings are
- Maximum Operating (Sheath) Temperature: 475 F
- AC Voltage Required: 115 volts
- kWatts: 0.1963 to 0.7852 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length.
- Overall Width / O.D.: 0.75 inch
- Overall Length: 48 inch
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: NewAge Performance Products | NAPP
Description: Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils,
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Temperature Range: 400 F
-
Supplier: Total Plastics, Inc.
Description: Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyurethane (PU)
-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Overall Width / O.D.: 2 to 6 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze.
- Overall Width / O.D.: 0.5 to 2 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Form / Shape: Extruded Profile, Rod / Round Stock
-
Supplier: Allied Electronics, Inc.
Description: Grommets, 5⁄8 in. I.D., 1⁄16 in. Thickness Chassis, 1-1⁄8 in. O.D. Grommets are made from black buna-s synthetic rubber(SBR), approximately 60 durometer, or black polyvinyl chloride(PVC) Prevents wire chafing through holes in panels from 0.03125 “ to 1.03125 " as indicated in table. All parts
-
Supplier: Hi-Tech Seals, Inc.
Description: The VK end cap is a rubber-to-metal bonded cap commonly used as a plug or cap on gear boxes. End covers (caps) are designed to fit directly on housing bores for rotary shaft lip seals. VK end caps are primarily stocked in Nitrile; however, fluorocarbon VK end caps are available upon request.
- Fits Diameter: 0.7480319 to 7.87402 inch
- Features: Other
- Shape / Application: Round
-
Supplier: Arizona Sealing Devices, Inc.
Description: A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Cole-Parmer
Description: shelf surfaces resist scratches and chips. Smooth, rounded interior corners clean up easily to retain new appearance. All models have mark-resistant, 4" dia rubber casters (all swivel) that ensure smooth, quiet movement.
- Capacity: 300 lbs
- Length: 40.6 inch
- Width: 20 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Cole-Parmer
Description: shelf surfaces resist scratches and chips. Smooth, rounded interior corners clean up easily to retain new appearance. All models have mark-resistant, 4" dia rubber casters (all swivel) that ensure smooth, quiet movement.
- Capacity: 300 lbs
- Length: 40.6 inch
- Width: 20 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Northwest Screen Systems
Description: Features: Economical This general purpose squeegee is made to work with plastisoland UV inks. Product Description This economical and versatile squeegee blade rubber works well with plastisol and UV inks and is available in squared and beveled edges, in 60, 70, 80 and 90 durometer varieties.
- Type: Cleaner / Cleaning Agent
-
Supplier: Three D Traffic Works
Description: can be configured as a work zone channelizer, for in-street signage, as a pedestrian control device, or for parking lot management. Posts are available in 2.25" round, 3" round, and 3" flat. TD5275 Product Description & Stock Numbers.pdf FHWA Work Zone Approval Letter WZ-253.pdf
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM A240, ASTM A265, ASTM B 463, ASTM B471, ASTM B 472, ASTM B 473, ASTM B475 ALLOY 20 CB-3® ALLOY DESCRIPTION Alloy 20 CB-3® is an austenitic stainless steel possessing excellent resistance to attack by sulfuric acid and many
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
- UNS Number: 8,020
-
Supplier: Three D Traffic Works
Description: Product Description & Stock Numbers.pdf TD5000 Works Economy Portable Delineator product sheet.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details Specifications Base Color: Black Base Dimensions: 1.375" to 2.750" height and 16.00" diameter Base Material: 100%
-
Supplier: Three D Traffic Works
Description: temporary signage where a portable sign is desirable. TD5275 Yield Sign Stand product sheet.pdf TD5275 Product Description & Stock Numbers.pdf FHWA Work Zone Approval Letter WZ-253.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details TD8300 Ringtop Stackable Cone Base,
-
Supplier: DEWALT Industrial Tool Co.
Description: capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft
- Cutting Capacity: 4.75 inch
- Weight: 15 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft
- Cutting Capacity: 4.75 inch
- Weight: 15 lbs
-
Supplier: Allied Electronics, Inc.
Description: Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing) Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet,
-
Supplier: Allied Electronics, Inc.
Description: Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing) Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet,
-
Supplier: Allied Electronics, Inc.
Description: Heavy Duty, 16-Gauge Steel, 19" Table Top Rack Cabinet Panel Rails Are Infinitely Adjustable (Front to Back), Round Hole Punched for 10-32 Clip-Nuts to Full EIA Hole Centers (5⁄8-5⁄8-1⁄2 Inch Spacing) Includes Two Pairs of Rails (for Rear Support of Heavier Equipment), Rubber Feet,
-
Supplier: RWM Casters Company
Description: and factory applications A-frame trucks Heavy-duty food service and industrial equipment Assembly line dollies Tool boxes Maintenance carts Stock carts Mobile storage racks
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 5.25 to 9.5 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Industry best 10 amp motor designed with controlled power to withstand any jobsite application Industry best 5" deep cut capacity for round or rectangular stock Serviceable steel shroud and rubber bumpers allow guards to withstand jobsite abuse without damage
- Cutting Capacity: 5 inch
- Weight: 15 lbs
-
Supplier: Three D Traffic Works
Description: conventional rubber bases. The BOOMERANG base transfers the stress from impacts to the base, giving longer service life to the HDPE tube. BOOMERANG is perfect for parking lots, islands, work zones, concrete barriers, gore zones, and bridges. Self Certification Document TD5200 Boomerang.pdf
-
Supplier: Curtron Products
Description: door automatically closes. Bottom hinges mounts to the floor to ensure firm support for years of quality and trouble-free use. Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10"
- Application: Commercial
- Type: Impact Doors
-
Supplier: Curtron Products
Description: hinges mounts to the floor to ensure firm support for years of quality and trouble-free use. Window: 9" x 14" Clear Acrylic Window Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10"
- Application: Commercial
- Type: Impact Doors
Find Suppliers by Category Top
Featured Products Top
-
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States. They currently stock sizes from 1/8" I.D. to 12" I.D. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States. They currently stock sizes from 1/8" I.D. to 12" I.D. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Rollers & Bumpers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1.50 in to 4.00 in (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
GP-Series Gripper Pads Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
GP-SERIES GRIPPER PADS Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs. From (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC
More Information Top
-
Raw Materials - Grainger Industrial Supply
• Rubber Cord Stock , Round , Material Silicone, Length 10 Ft., Diameter 1/8 In., Tolerance +/-.005 In., Temperature Range (F) -150 to +500 F, Standards ASTM D2000, Resistant To Most Chemicals/Extreme Temps, Color Red/Orange, Tensile Strength 870 psi .
-
Raw Materials - Grainger Industrial Supply
• Rubber Cord Stock , Round , Material Neoprene, Length 100 Ft., Diameter 1/8 In., Tolerance +/-.007 In., Temperature Range (F) -40 to +250 F, Standards ASTM D2000, Resistant To Good General Overall Resistance, Color Black, Tensile Strength 1450 psi .
-
Rubber - Raw Materials - Grainger Industrial Supply
• Rubber Cord Stock , Round , Material EPDM, Length 10 Ft., Diameter 5/8 In., Tolerance +/-.015 In., Temperature Range (F) -65 to +300 F, Standards ASTM D2000, Resistant To Ozone, Weather, Heat, Some Chemicals, Color Black, Tensile Strength 1450 psi .
-
$900-$1000 Raw Materials - Grainger Industrial Supply
• Rubber Cord Stock , Round , Material Viton, Length 100 Ft., Diameter 8.5mm, Tolerance +/-.36mm, Temperature Range (F) 0 to +390 F, Standards ASTM D2000, Resistant To Most Chemicals/High Temperatures, Color Black, Tensile Strength 1600 psi .
-
$600-$700 Raw Materials - Grainger Industrial Supply
• Rubber Cord Stock , Round , Material FDA Buna, Length 100 Ft., Diameter 1/2 In., Tolerance +/-.020 In., Temperature Range (F) -40 to +250 F, Standards ASTM D2000, Resistant To Food Oils & Grease, Color White, Tensile Strength 870 psi .
-
CR4 - Blog Entry: 2013 Acura RDX Short Take
Oak axles = Baseball Bat 4 3" wheels & Rubber tires,3' 3/16 Steel Round stock !
-
Quantitative assessment of relationship between pressure performances and material mechanical properties of medical graduated compression stockings
were found to deliver a more uniform skin pressure over a greater range of leg circumference than did high- modulus stockings .15 The round -knitted GCSs with rub- ber components were shown to possess the best pres- sure performance in the prevention…
-
Effects of medical elastic compression stockings on interface pressure and edema prevention.
All class II and III stockings provided an effective edema preventive effect; the round -knitted stockings have the best performance, due to their rubber components.
-
THE MOSAIC DISEASE OF THE HOP; GRAFTING EXPERIMENTS, I
Thin rubber tape was wound tightly round the stem to maintain close contact between the Gut surfaces of stock and scion and the last turn of the rubber was made secure by means of a trace of rubber solution.
-
Cellular Rubbers
Press- cured sponge rubber slabs often have the top edges rounded , due to heat being transferred into sides of stock from three directions while the center of the stock is only being heated from top and bot- tom.
Indicates content that may require registration and/or purchase.