Products/Services for Rugged ADSL Modem

  •  
    PCMCIA Modems and PCMCIA Fax Modems - (8 companies)
    PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
  • Wireless Modems-Image
    Wireless Modems - (529 companies)
    How to Select Wireless Modems. Image Credit: Banner Engineering Corp. and AvaLAN Wireless Systems, Inc. Wireless modems transmit modulated data using electromagnetic waves. They connect to a wireless network instead of to a telephone line. Unlike...
  • Network Modems-Image
    Network Modems - (448 companies)
    Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted...
  • IC Modems-Image
    IC Modems - (44 companies)
    IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since...
  • Radio Modems-Image
    Radio Modems - (158 companies)
    Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
  •  
    Cellular Modems - (52 companies)
    Cellular modems are special types of modem used to modulate analog signals, such as telephone signals, to be transmitted using cellular networks. The modulated signal is used for phone or data communication with smart phones and similar device...
  •  
    Ruggedized Computers - (308 companies)
    Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments. How to Select Ruggedized Computers. Ruggedized desktop. Fanless box PC. Mobile computing terminal. Image...
  •  
    Analog Modem-to-Cellular Converters - (8 companies)
    Analog modem-to-cellular converters allow legacy equipment with built-in analog modems to connect to the cellular data networks by emulating the traditional dial-up PSTN network. Analog modem-to-cellular converters allow legacy equipment...
  •  
    Cellular Modem Chips - (23 companies)
    Cellular modem chips include a variety of emerging protocols and technologies, including UMTS chips and EDGE chips. The global standard, IMT-2000, was developed by the International Telecommunication Union (ITU) and aims to codify technical...
  •  
    Ethernet Cables - (396 companies)
    Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • 3M Releases Improved Dynatel Modular Test Platform
    The "All-in-One" modem module provides VDSL2, ADSL2+, ADSL2, ADSL , and Ethernet connectivity in a single rugged module.
  • ADSL, ADSL2, ADSL 2+, RE-ADSL Tester Launched By GAO
    … functions needed in the field, including upstream or downstream rate measurement, error count, MODEM simulation, PING and … GAO's ADSL , ADSL2, ADSL 2+, RE-ADSL tester is one of our finest tools for use by ADSL/ADSL 2+ technicians due to easy-to-use interface, rugged and handheld design.
  • Full-Featured And Multi-Functional ADSL 2+ Tester
    … upstream and downstream rate measurements, error counts, digital multi meter (DMM) test functions, modem simulation, and ping … Its compact size, rugged design, simple operation and powerful functions make the tester an ideal solution for ADSL technicians and engineers.
  • Multi-Functional ADSL 2+ Tester Ideal For ADSL Technicians And Engineers
    This powerful tester's functions include upstream and downstream rate measurement, error count, modem simulation, and ping and … Its compact size, rugged design, simple operation and powerful function make the tester an invaluable tool for ADSL technicians and engineers for field use.
  • Developments and prospects for cable modems
    … its total capacity may be no greater than 40 Mbit/s when using current rugged PSK modulation techniques … These advanced modulation techniques have already enabled the development of ADSL systems of greatly increased data rates … Outlook for Cable Modems .
  • Electronic museum guide ensures more synthetic benefit
    … the project modules of the CD-laboratory, three targets are followed: 9 Entwicklu ~ g schnetler Similarly-Digitally-converters fª the use in h5chstintegrierten circuits 9 compensation of non-linear distortions in the final stages of ADSL modems 9 The exemption of … … Non-Linear signal processing and ª brings the results of modern mathematics (Ron of the robust statistics .
  • First international bachelor-title in Austria
    … the project modules of the CD-laboratory, three targets are followed: 9 Entwicklu ~ g schnetler Similarly-Digitally-converters fª the use in h5chstintegrierten circuits 9 compensation of non-linear distortions in the final stages of ADSL modems 9 The exemption of … … Non-Linear signal processing and ª brings the results of modern mathematics (Ron of the robust statistics .
  • The further Christian-Doppler-laboratory authorizes
    … the project modules of the CD-laboratory, three targets are followed: 9 Entwicklu ~ g schnetler Similarly-Digitally-converters fª the use in h5chstintegrierten circuits 9 compensation of non-linear distortions in the final stages of ADSL modems 9 The exemption of … … Non-Linear signal processing and ª brings the results of modern mathematics (Ron of the robust statistics .
  • Time Switches Directory - EC21.com
    Wifi Wireless ADSL Modem ... 5" 3G MIL-STD-810G Rugged ...
  • Please help troubleshooting DSL splitter?
    So I installed a Siecor-Corning ADSL splitter. … Voice and Data lines (ran a new DSL data line to my DSL modem with Cat5e cable). The DSL splitter seems like a simple passive filter array -- should be pretty rugged , no IC's or …