Products/Services for Runway Radar Reflectors

  • Reflectors-Image
    Reflectors - (56 companies)
    Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...
    Reflector Shape
    Mirror Assembly
  • Radar Systems and Products-Image
    Radar Systems and Products - (183 companies)
    Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces or sub-surface structures. Radar systems and radar products have synchronized transmitters...
  •  
    Radar Absorbing Materials - (33 companies)
    Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
  •  
    Weather Radar Systems - (7 companies)
    Weather radar systems, also called weather surveillance radar and Doppler weather radar, is a type of radar used to locate precipitation, determine precipitation type, and calculate its motion. Weather radar systems locate precipitation, determine...
  • Beams, Joists, and Wall Studs-Image
    Beams, Joists, and Wall Studs - (190 companies)
    Rafters, beams, and joists are structural profiles that are used to frame buildings.
  •  
    Tires - (68 companies)
    A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports.
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
  •  
    Projection Lamps - (49 companies)
    Projection lamps use a built-in reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others...
  •  
    Visibility Sensors - (11 companies)
    ...use visibility sensors to remotely monitor the visibility range. They may be deployed in remote weather stations while the most common application for visibility sensors is for aviation when assessing visibility at runways. Standards. ICAO 9837...
  •  
    Altimeters - (21 companies)
    Altimeters are instruments that determine altitude above ground or sea level by interpreting measurements of atmospheric pressure, radar, or GPS signals. Altimeters measure altitude above a reference point, which makes it an essential navigational...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
ORAFOL Fresnel Optics GmbH
CeNing Optics Co., Ltd.