Products/Services for Rupture Disc Supplier

  • Rupture Discs and Burst Discs-Image
    Rupture Discs and Burst Discs - (73 companies)
    Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated. A rupture disc...
  • Check Valves-Image
    Check Valves - (1955 companies)
    ...of Check Valves. Check valves use a variety of technologies to allow and stop the flow of liquids and gases. A single-disc swing check valve is designed with the closure element attached to the top of the cap. A double-disc or wafer check valve consists...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1009 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
  •  
    Boiler and Pressure Vessel (BPV) Services - (133 companies)
    ...pressure vessels (U2) / high pressure vessels (U3). UD - pressure vessel rupture discs. UM - miniature pressure vessels. V/NV/UV/UV3 - safety valves for nuclear (NV), pressure vessels (UV), high pressure vessels (UV3), etc. Until 2013, ASME issued...
  • Abrasive Discs-Image
    Abrasive Discs - (509 companies)
    Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc. Abrasive discs consist of abrasive grains adhered onto a backing...
  •  
    Industrial Valves - (3059 companies)
    ...could be a disc, slat or flexible material, like a diaphragm. The closure device can be used to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow...
  •  
    Silica, Quartz, and Silicate Materials - (180 companies)
    Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
  •  
    Mechanical Testing Services - (91 companies)
    ...required to rupture a bond formed by an adhesive between two metal blocks. Adhesion is the state in which two surfaces are held together by interfacial forces, which may consist of valence forces, interlocking action, or both. Adhesion is one...
  •  
    Rotating Biological Contactors - (23 companies)
    Rotating biological contactors are large discs on rotating shafts that are mounted in wastewater tanks, but only partly submerged. As the discs turn, the microorganisms on them repeatedly contact both air and the organic substances in the water...
  •  
    Solid Phase Extraction Cartridges and Disks - (48 companies)
    Solid phase extraction (SPE) cartridges and disks are used to clean up a sample before using a chromatographic or other analytical method to quantify the amount of analyte(s) in the sample.

Product News

Conduct Research

New Rupture Disk Operates at Lower Pressures Continental Disc's SANITRX LP Rupture Disc, designed for the sanitary processing industries, offers the same features as the original SANITRX but operates at much lower pressures. Offering millisecond response time, the SANITRX LP is a scored, reverse...

...industries. For pressure relief, Fike provides certified rupture discs to meet all applications for process industries. Look to Fike for high-performance products designed for sanitary applications. The new Sievers 500 RL On-Line TOC Analyzer delivers science-based risk-management capability...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire