Products/Services for Rutherford Cable Superconductors

  •  
    Superconductors and Superconducting Materials - (21 companies)
    ...and MRI applications, as discussed below, as well as microscopy and NMR/EPR spectroscopy. Wire and cable are used in superconductive power transmission and scientific research in ultra-high magnetic fields. Superconductor manufacturers may...
  • Cable Assemblies-Image
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  • Cable Ties-Image
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  • Coaxial Cables and Triaxial Cables-Image
    Coaxial Cables and Triaxial Cables - (866 companies)
    Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
  • Cable Trays-Image
    Cable Trays - (259 companies)
    Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
  •  
    Cable Carriers - (141 companies)
    Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used...
  •  
    Flat Cables - (369 companies)
    Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
  •  
    Ethernet Cables - (396 companies)
    How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
  •  
    Cable Transits - (65 companies)
    Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
  •  
    Video Cables - (488 companies)
    Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. How to Select Video Cables. Video cables are used for the transmission of video signals, including monochrome, composite...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire