-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce 210 GPU - High speed 1024MB DDR3 - Low profile with VGA/DVI/HDMI edition - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 10.1 support
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce 8400GS GPU - High speed 1024MB DDR3 - Low profile with VGA/DVI/HDMI edition - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 10.1 support
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT430 GPU - 1024MB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: - NVIDIA GeForce GT610 GPU - 1GB SDDR3, 64bit - HDMI with 1080p output support - PCI Express 2.0 x16 bus interface - Support NVIDIA PuroVideo HD Technology - Complete DirectX 11 support - Support NVIDIA PhyX and CUDA Technology
-
Supplier: SFCable.com
Description: DVD TV Card to S-Video, Recorder and Digital still Camera Cables. 6" DVD TV Card to S-VideoRecorder and Digital Still Camera Cable.
- Cable Length: 0.5 ft
- Features: Cable Assembly
- Application: Video
-
Supplier: Advantech
Description: Intel® 11th Gen CPU-based UHD Video Accelerator Card Multi-channel UHD VP9, HEVC, AVC & AV1 transcoding HDR, up to 4:4:4 sampling, 12-bit color w/ preprocessing Dual 11th Generation Intel® Core™ processor U-series Supports Intel® AI/DL VNNI and CV/AI applications Linux and Windows SDK
-
Supplier: Titan Tool Supply, Inc.
Description: 4. Battery: Rechargeable Li-Polymer Battery (3.7V) 5. Video Out Format: NTSC 6. Recording Medium: SD card 1G Supplied (capacity can be up to 32G) 7. Compression Format: MPEG4 8. Still Image Storage Format: JPEG (720 X 625) 9. 5X Digital Zoom 10. Video Recording Format: AVI (720
- Tube or Sheath Diameter: 5.7 mm
- Working Length: 1 to 3 m
- Field of View: 100 degrees
- Operating Temperature: 23 to 150 F
-
Supplier: Titan Tool Supply, Inc.
Description: still images and video on the supplied SD card. This makes an invaluable tool for your remote inspection needs. Ideal for aviation maintenance, casting inspection, cavity inspection, diesel engine repair, gasoline engine repair, locomotive maintenance, ship maintenance or any where you
- Tube or Sheath Diameter: 4.5 to 6 mm
- Working Length: 1.5 to 3 m
- Field of View: 60 to 80 degrees
- Operating Temperature: 40 to 122 F
-
Supplier: Advantech
Description: SMPTE-2022-6 Encapsulation PCIe Card SMPTE 2022-6 Video over IP bridge that converts 3G-SDI x3 to 10G Ethernet Forward Error Correction (FEC) supported according to SMPTE 2022-5 Send or Receive raw video through PCIe interface to host computer Single configurable module allows
-
Supplier: Thinklogical
Description: Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable
- Video Inputs: 160
- Video Outputs: 160
- Type: 115 VAC, 230 VAC
- Features: Computer Interface
-
Supplier: TapeOnline.com
Description: Verbatim 8GB SDHC Card Class 6 96318Verbatim 8GB SDHC cards feature the high-speed, Class 6 performance your video camcorder requires for optimal video capture and playback.Verbatim Class 6 cards offer read speeds of 9MB/s and write speeds of 20MB/s. Verbatim's
-
Supplier: AXIS Communications, Inc.
Description: 16-channel solution AXIS M7010 Video Encoder is an easy-to-use 16-channel video encoder with good video performance. It can simplify migration to network video without upgrading existing camera systems. Affordable, yet powerful AXIS M7010 provides edge storage through
-
Supplier: Instrument Technology, Inc.
Description: Compact video recording with images stored on SD card Available image processing and measurement software 5.6" TFT color LCD - luminance: 350 cd/m2 (350 NITS)
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 2 to 7.6 m
- Field of View: 40 to 120 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: TapeOnline.com
Description: Verbatim 16GB SDHC Card Class 6 96808Verbatim SDHC Cards have a fast Class 6 rating for speedy data transfers from your SDHC enabled device to your computer. Class 6 read and write speeds also ensure video playback and capture is a seamless process without error.Verbatim's SDHC
-
Supplier: TapeOnline.com
Description: Verbatim 32GB SDHC Card Class 6 96871Verbatim 32GB SDHC cards provide the high-speed, Class 6 performance your digital still camera or video camcorder requires for optimal image capture and transfer.Verbatim Class 6 cards offer read speeds of 9MB/s and write speeds of
-
Supplier: Fiberscope.net by MEDIT
Description: high-resolution display which is 43% larger compared to other video scopes. You can store up to 32,000 images or 500 hours of video right on the SDHC card and add information right on the image by means of integrated text generator. DVRx is an extremely portable and light
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: TapeOnline.com
Description: Maxell SDHC Card 8GB Class 6 - 501202Class 6 SDHC Cards from Maxell provide added bandwidth capabilities required for professional level devices like AVCHD camcorders and DSLR cameras.This particular SDHC card offers 8GB of storage capacity capable of saving hours of
-
Supplier: SFCable.com
Description: DVI-D cables - Direct digital connections between video cards and LCD monitors. Length: 2 Meter (6.5ft). Connectors: 1x DVI-D Male Dual Link, 1x DVI-D Female Dual Link. Hot-Pluggable: Yes. Conductivity with no data loss. Contacts: Gold-Plated Copper. Resolution: up to 2048 x 1536,
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Supplier: Win Source Electronics
Description: Category: Graphics Win Source Part Number: 1408083-HP 616078-001 - HP Nvidia Quadro 6000 6GB Graphics Card Manufacturer: HP
-
Supplier: REED-Direct
Description: card Rechargeable lithium-ion battery Includes video borescope, imager head, magnet, hook and mirror attachments, 3.7V lithium battery, DC power supply, USB cable, video output cable, user manual and hard carrying case SPECIFICATIONS: Viewing Distance: 15 to 25 cm (5.9 to 9.8")
- Tube or Sheath Diameter: 17.000000000000004 mm
- Working Length: 1 m
- Flexibility: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display. Camera - LED CCD Camera, 1.1 in
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
-
Supplier: Computer Network Accessories, Inc.
Description: Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR
- Connector Type: Audio / Video Connector
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety inspection,
- Working Length: 5 m
- Features: Integral Video Capability
- Flexibility: Rigid
-
Supplier: Heilind Electronics, Inc.
Description: HFW6R-2STE1H1LF-FFC/FPC CONN
-
Supplier: RS Components, Ltd.
Description: Siemens 6ES7652-0XX04-1XE0 Graphics Card
-
Supplier: Fiberscope.net by MEDIT
Description: USB cable. SD memory card is inserted into an "open" slot that does not require opening to closing cap, saving operators a great deal of time. A video output jack can transfer live images to a larger TV monitor to discuss repairs and troubleshooting with colleagues or customers.
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 3 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Indocomp Systems, Inc.
Description: jumper selectable. The IND-C815DL on-board CompactFlash socket that uses supports Type I/II cards up to 512MByte and 8Mbit Flash Disk device on BIOS socket provided. The Award BIOS with 2MB Flash in Firmware Hub support PnP, APM, Multi boot, DMI, and ACPI, meet various requirements of the
-
Supplier: Tripp Lite by Eaton
Description: and DVI cable instead of buying a new DisplayPort monitor. Ideal for displaying video on a large monitor or digital sign, this active converter supports DVI dual-link video resolutions up to 2560 x 1600 and DVI single-link video resolutions up to 1920 x 1080 (1080p). Because
- Connector Type: Audio / Video Connector, USB Connector
- Features: DVI, DisplayPort, USB Type A
- Gender: Female / Jack, Male / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: recorder card. Transmit or Receive real-time color or Blck and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC Transmit PTZ data signal up to 1,000' (300m) in pairs No power required Built-in TVS
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC The rackmountable 8x1 single link/dual link DVI Switcher allows the sharing of a single single link/dual link DVI display with up to 8 computers in a studio or lab environment. The DVI monitor is connected to the switcher's output. Up to eight DVI-SL/DL sources connect to the switcher's
-
Supplier: Tripp Lite by Eaton
Description: monitor/TV through a single USB 3.0 port Use up to six adapters simultaneously, adding up to six additional monitors/TVs to a single computer View large spreadsheets across multiple screens by extending video amongst all monitors Play video on one monitor while working on another Do
-
Supplier: Visual Sound, Inc.
Description: devices are demanding ever-increasing storage capabilities, and Panasonic has the right SDHC card to meet any video or imaging need. An SDHC memory card (4GB and larger capacity) can only be used with SDHC compatible equipment. Please confirm that your device is compatible with
-
Supplier: Visual Sound, Inc.
Description: devices are demanding ever-increasing storage capabilities, and Panasonic has the right SDHC card to meet any video or imaging need. An SDHC memory card (4GB and larger capacity) can only be used with SDHC compatible equipment. Please confirm that your device is compatible with
Find Suppliers by Category Top
Featured Products Top
-
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Video resolution / format 640 x 480 pixels / MPEG(with sound) Drop test 1 m / 3.3 ft fall Power supply Li - on battery Interface USB Memory (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover® (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries
More Information Top
-
Graphics / Video Adapter Request Board - Page 28 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ATI RXL 8m PCI Video Card (Windows Vista) [PCI / ISA]. .... DRIVER NEEDED: ATI rv6dl (Windows ME) .
Indicates content that may require registration and/or purchase.