-
Supplier: Accuris
Description: Polypropylene, 30% Glass Fiber, Short Glass Fiber
-
Supplier: Accuris
Description: Polypropylene, 30% Glass Fiber, Long Glass Fiber
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber optic - diffuse
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s nonwoven glass mats are tailored to meet your needs. We start by selecting the JM fiber glass that best suits your end-use application. With our large family of glass chemistries, we are able to blend in polymer fibers or glass microfibers
- Applications: Architectural / Construction, Battery / Fuel Cell, Industrial OEM
- Features: Glass / Fiberglass, Nonwoven Product, Other, Wet-laid / Air-laid Nonwoven
-
Supplier: Accuris
Description: Batting, Insulation, Glass Fibers
-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and polarization
- Operating Temperature: -45 to 500 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Glass
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Diffuse (Bifurcated Cable), Standard Bundle 2.3mm (0.090 in) (Transmitted Beam) or 3.2mm (0.125 in) (Bifurcated), Stainless Steel, 3.2 mm (0.125 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Accuris
Description: S/MA - Heat Resistant, 16% Glass Fiber Reinforced Copolymer
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 200 GENERIC: NY6/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.21 WATER ABSORPTION: D-570 24hrs % 1.4 MOLD SHRINK FLOW: D-955 in/in 0.004
- Thermal Conductivity: 4.326837 W/m-K
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 650 ksi
- Elongation: 3.5 %
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: POF 400 GENERIC: NY6/20%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.28 WATER ABSORPTION: D-570 24hrs % 1.3 MOLD SHRINK FLOW: D-955 in/in 0.003
- Thermal Conductivity: 4.67298396 W/m-K
- Tensile Strength (Break): 18,500 psi
- Tensile Modulus: 850 ksi
- Elongation: 3.5 %
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKF 600 GENERIC: ABS/30%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.28 WATER ABSORPTION: D-570 24hrs % 0.14 MOLD SHRINK FLOW: D-955 in/in .002
- Tensile Strength (Break): 14,500 psi
- Tensile Modulus: 1,100 ksi
- Elongation: 3.5 %
- Water Absorption: 0.14 %
-
Supplier: ASTM International
Description: This specification covers the requirements for continuous fiber and staple fiber glass strands, including single, plied and multiple wound. It also covers textured glass fiber yarns. It is one of a series to provide a substitute for Military Specifications:
-
Supplier: ASME Standards and Certification
Description: ASME NM.2 provides requirements for the design, materials, manufacturing, fabrication, installation, inspection, examination and testing of glass-fiber-reinforced thermosetting-resin (FRP) piping systems. The standard addresses both pipe and piping components that are produced as
-
Supplier: ASME
Description: ASME NM.2 provides requirements for the design, materials, manufacturing, fabrication, installation, inspection, examination and testing of glass-fiber-reinforced thermosetting-resin (FRP) piping systems. The standard addresses both pipe and piping components that are produced as
-
Supplier: Heilind Electronics, Inc.
Description: 1/2" IMPREGNATED FIBER- GLASS SLEEVING-NATURAL
-
Supplier: Lydall Performance Materials
Description: glass fibers. • Withstand humidity and continuous operating temperature up to 1200°F without shrinkage • Achieves UL's highest rating (94V-0) for non-flammability • Highly uniform white surface and excellent thickness control make this product perfect for applying coatings, PSA's and
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Description: COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas permeation and
- Function: Corrosion, Secondary Containment
- Features: Other
- Liner Materials: Specialty Cement
- Form: Spray-on / Spray-Cast
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the rate at which glass fiber is chopped when casting glass-fiber reinforced concrete (GFRC) by the spray-up process in a manufacturing plant. 1.2 The values stated in inch-pound units are to be regarded as standard. The values
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the fiber content in an uncured, glass fiber reinforced concrete (GFRC) sample panel. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only. 1.3
-
Supplier: Johns Manville Corp.
Description: Microlite® XG™ Formaldehyde-free™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free™ insulation is available in a variety of
- Overall Thickness: 1.5 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Type: Blanket / Batt
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex e, Ex ia and Ex tb certified 16 enclosure size options Customizable configuration of terminals, cable entries and cable gland types as per specification Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Wide range of accessories
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Up to 4 operators per enclosure Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in Zone 1,
-
Supplier: Newark, An Avnet Company
Description: Opposed Mode Individual Glass Fiber Adaptor, Patch Cable Assembly; .2 m Long PVC over Monocoil Jacket; 1.5 mm dia. Bundle For use with Plastic Fiber Sensors to interface large Bundle Glass Fiber Assemblies. These are sold in pai
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass fibers.
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Newport MKS
Description: The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output
- Length: 914.3995062242667 mm
- Diameter: 4.5 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Newark, An Avnet Company
Description: REFLECTIVE TYPE 1.6/ 2.9 M6 GLASS FIBER 2M G
-
Supplier: Newark, An Avnet Company
Description: REFLECTIVE TYPE 1.6/ 2.9 M3 GLASS FIBER 2M G
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex de, Ex ib and Ex tb certified Up to 35 operators per control station 6 enclosure size options Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and
-
Supplier: diaago
Description: CELLTREAT's Glass Fiber Filter Disks are an ideal pre-filter to prevent clogging when filtering viscous or particulate-laden solutions when used alongside with CELLTREAT Scientific Products vacuum Filter Systems and Bottle Top Filters. Features Increase filtration speed by removing
- Filter Shape: Disc (Circular)
- Filter Medium Material: Glass Fiber
- Filter Type: Pre-Filter
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Glass Fiber Filter Disks are an ideal pre-filter to prevent clogging when filtering viscous or particulate-laden solutions when used alongside with CELLTREAT Scientific Products vacuum Filter Systems and Bottle Top Filters. Features Increase filtration speed by removing
- Filter Shape: Disc (Circular)
- Filter Medium Material: Glass Fiber
- Filter Type: Pre-Filter
- Features: Sterile
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The Anritsu Microwave Site Master S820E is a premier handheld cable and antenna analyzer tailored for field professionals working with microwave communication systems. This advanced device boasts a frequency range from 1 MHz to 40 GHz, delivering precise and reliable measurements critical for (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
USB2.0 to Fiber Optic Media Converter S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/msa.2011.26080
Three cumulative damage models are examined for the case of cyclic loading of AISI 6150 steel, S2 glass fibre /epoxy and E glass fibre/epoxy composites.
-
Mechanics of Composite and Multi-functional Materials, Volume 7
From these micrographs, severe fiber/resin interface debonding, glass-fiber weakness and epoxy resin phase cracking were observed in the E-glass and S2 glass fiber -reinforced EP-1/7781E and EP-1/6781S composite laminate specimens after the hot-wet exposure even though the…
-
Surface characterization of glass fibers made from silicate waste: Zeta-potential and contact angle measurements
Figure 2 (a) ζ-Potential, pH and conductivity of test glass fibers as function of time in 1 mM KCl supporting electrolyte solution: (a) test glass S and (b) S2 glass fibers .
-
Dynamic Failure of Materials and Structures
Keywords S2 glass fiber reinforced composites Shock-induced compression Combined pressure and shear loading Dynamic spall strength Shock Hugoniot Hugoniot elastic limit .
-
Americam Society of Composites: 29th Technical Conference
Figure 3. a) Cross section of Glare®1A, b) top view of S2 glass fibers in epoxy matrix, c) side cross section of fibers in the longitude direction.
-
ICAF 2009, Bridging the Gap between Theory and Operational Practice
In three panels aluminum doublers were reinforced by means of two or three layers of unidirectional S2 glass fiber prepreg lying between the strap and the skin as sketched in Figure 1(b).
-
Sizing related kinetic and flow considerations in the resin infusion of composites
In this investigation four different sizings applied to S2 glass fibres are shown to significantly affect two aspects of RTM processing — resin infusion, and cure.
-
Multiscale Methods in Computational Mechanics
As a start, the failure response of a uniaxially- loaded sample composed of a single S2 glass fibre embedded in a FM94 epoxy matrix is studied, which are the typical components of the prepreg layers used in GLARE [18].
-
http://etd.auburn.edu/bitstream/handle/10415/849/YANG_HONGYUN_44.pdf?sequence=1
Morphologies of S2 glass fiber entrapped ZnO/SiO2...........................
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7300/1/Blast%20analysis%20of%20composite%20v-shaped%20hulls.%20S.%20Follett%20EngD.pdf
TABLE 7-1 DIFFERENCES BETWEEN THE MECHANICAL PROPERTIES OF E AND S2 GLASS FIBRES (FECKO, 2006 .
Indicates content that may require registration and/or purchase.