-
Supplier: Accuris
Description: STEEL 1.45Cr (0.95-1.10C) (SAE 52100)
-
Supplier: Accuris
Description: STEEL TUBING - SEEMLESS (MECHANICAL) 1.45Cr (0.95-1.10C)(SAE 52100)
-
Supplier: Accuris
Description: STEEL TUBING, MECHANICAL 1.45Cr (0.98 - 1.10C) (SAE 52100) Bearing Quality
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: STEEL TUBING, MECHANICAL 1.45Cr (0.98 - 1.10C) (SAE 52100) For Bearing Applications
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers a bearing-quality, low-alloy steel in the form of mechanical tubing.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: National Precision Bearing, Inc.
Description: Material: Standard SAE 52100 Stainless Steel available upon request
- Bore Size: 0.1575 to 0.3543 inch
- Outside Diameter: 0.6299 to 1.0236 inch
- Dynamic Radial Load: 330 to 780 lbs
- Bore: 0.1575 to 0.3543 inch
-
Supplier: EZO SPB-USA, LLC
Description: Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 27 rpm
-
Supplier: Radwell International
Description: BALL BEARING, INNER DIAMETER: 5/8" OUTER DIAMETER: 1-3/4" WIDTH: 1/2", MATERIAL: CHROME STEEL SAE-52100. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LMF FLANGED LINEAR BALL BUSHING, MATERIAL: CHROME STEEL SAE-52100, INNER DIAMETER: 30MM, OUTER DIAMETER: 45MM, FULL LENGTH: 64MM, CLOSURE TYPE: RUBBER SEALED. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
-
Supplier: National Precision Bearing, Inc.
Description: These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available.
- Application: Airframe / Aircraft Control
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Inch, None (Open Bearing), Single Shield
- Material / Plating: Stainless Steel
-
Supplier: Union Process, Inc.
Description: Chrome Steel Grinding Balls (SAE 52100) Specific Gravity: 7.8 Hardness: ROCKWELL C 62 - 66 Relative Cost: Low to Moderate Sizes Available: 1mm, 1.59mm, 2mm 1/8", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8", 1/2", 2mm, 2.38mm, 3.2mm
- Applications: Grinding / Ball Milling
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.6875 inch
- Overall Width: 0.297 to 0.75 inch
- Dynamic Radial Load: 705 to 9,320 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.3125 to 0.5 inch
- Outside Diameter: 1.4 to 1.625 inch
- Overall Width: 0.625 to 0.745 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.25 to 0.5 inch
- Outside Diameter: 0.625 to 1.4375 inch
- Overall Width: 0.562 to 1.5 inch
- Dynamic Radial Load: 960 to 7,610 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.5 to 2.25 inch
- Overall Width: 0.237 to 0.5 inch
- Dynamic Radial Load: 813 to 740 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5, & 7 precisions
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 102 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5 & 7 precisions
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Dynamic Radial Load: 231 lbs
-
Supplier: ASTM International
Description: 4 4 B2 A SAE Specification CA521 conforms to the requirements of UNS No. C52100. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact
-
Supplier: Timken Company (The)
Description: materials for optimum bearing performance. Factory lubrication from a stock of several hundred lubricants. Tolerance levels to exact application requirements Ring and ball selection choices include AISI 440C stainless steel, SAE 52100 chrome steel, beryllium copper and ceramics.
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
Find Suppliers by Category Top
More Information Top
-
Materials Evaluation by Flat Washer Testing
Measurements of the life of commercial bearing quality SAE 52100 steel has established the baseline against which the relative perfor- mance of different steels or developments in heat treatment and bearing manufacturing can be judged.
-
Advantages and Shortcomings of Retained Austenite in Bearing Steels: a Review
bearing steel, 100Cr6, SAE 52100 , retained austenite, dimensional stability, .
-
Rolling wear of tin coatings induced by non-uniform hertzian stress distribution
coated SAE 52100 steel running against steel rollers was dominated by microcracking, transfer of material, and fatigue; that of TiN against TiN (both on M2 tool steel substrates) was principally adhesive failure, which occurred at the near surface carbides in the steel.
-
Oxygen Content, Oxidic Microinclusions, and Fatigue Properties of Rolling Bearing Steels
Figure 2 shows the total oxygen content of two groups of heats of Society of Automotive Engineers ( SAE ) 52100 steel with different aluminum-contents versus time in the ladle furnace.
-
Progress in Through-Hardening Bearing Steels: User's Experience
Efforts to improve steel cleanliness led to the development of a more reliable through- hardening steel ( SAE 52100 ).
-
Enhanced Performance of Rolling Bearings by Improving the Resistance of Rolling Elements to Surface Degradation
The rod specimens were made in through-hardened and tempered SAE 52100 bearing steel.
-
sae 52100 - offers from sae 52100 manufacturers, suppliers, exporters & wholesalers
sae 52100 .
-
The Effect of Microstructure on Debris Dented Rolling Element Bearing Performance
TEST PROCEDURE SAE 52100 (1% C, 1.5% Cr) test slugs were divided into seven groups and austenitized at a given test temperature for 25 minutes at heat.
-
Elastic limit and microplastic response of hardened steels
… martensite-retained austenite microstructures were produced by direct quenching a series of 41XX medium carbon steels, direct quenching and reheating a series of five 0.8C-Cr- Ni-Mo steels and intercritically austenitizing at various temperatures, and quenching a SAE 52100 steel.
-
Relationship between repeatedly quenching and fisheye cracks around TiN and Al2O3 inclusions in high carbon bearing steel
Martensitic high carbon high strength SAE 52100 bearing steel is one of the main alloys used for rolling contact applications where high wear resistance is required.
Indicates content that may require registration and/or purchase.