-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test equipment -
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction: 60L Programmable salt spray test chamber can assess the ability of some products to resist salt spray corrosion by comparing the capability of salt spray corrosion of material and its protective layer and the technological quality of
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Klimaire Products, Inc.
Description: ARAM3642H2P Klimaire ARAM High efficiency multi-speed, multi-position air handling units operate quietly, and deliver a consistent air flow; multiple configurations with up-flow, down-flow, and horizontal positions; durable insulated cabinet; optional electric heater. The reliable ARAM
-
-
Supplier: TSI Incorporated
Description: test aerosol generation Tracer particle generation (seed particles) HEPA/ULPA filter integrity testing Cleanroom and safety cabinet validation according to ISO 14644-3 In-use acceptance testing of low- and high flow filters Smoke detector testing Features & Benefits Highly portable
- Valve Dispensing Technology: Spray Valve
-
Supplier: Munters DH
Description: marine propulsion systems and auxiliary equipment and for the provision of clean air for ventilation in marine and offshore environments. Harmful salts from the ambient air (solid particles as well as salt dissolved in water) are removed before entering the propulsion
-
Supplier: TMP Pro Distribution
Description: humidity, salt spray and dust; IEC 60529 IP-X3 splash rating Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards Connectors: Ceramic block or 4-pin Euro terminals in fire protective
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
AND BENEFITS ? 90 bar (1,305 psi) maximum rated pressure ? 99% efficient at removing 3 micron sized particles ? 500-hour salt spray per ASTM B117 ? UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
% molecular sieve solid core for maximum water adsorption 10-micron outlet filter padSolid copper fittings for easy brazing 500-hour salt spray per ASTM B117 UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
housing and impeller of the 125D-A are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and RoHS compliant. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and vibration. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Floating Powerplant Offshore to Support Submerged Operations
Highly efficient inlet air fil- tering elements insure that salt - spray does not unduly reduce the reliability or operat- ing life of the engine.
-
Advanced Turbine Systems Program. Topical report
Design, procure, and test idet air filter (s1to capture incoming alkali and salt sprays to minimize -'hot corrosion.
-
Ship-based radiometer to measure the aerosol optical depth, sky radiance, and ocean reflection
Salt spray will be kept off the sensor optics by blowing filtered air through the system viewing port.
-
On understanding the land–ocean CO2 contrast over the Bay of Bengal: A case study during 2009 summer monsoon
The intake was protected from sea spray and sea salt by using filter head at the inlet and uncontaminated air representative of the ship’s position was obtained at all times when the ship was underway or station- ary.
-
Nontraditional settlement patterns and typhoon hazard on contemporary Majuro atoll, Republic of the Marshall Islands
The recreation of a natural salt spray filter benefits the house owners as it cuts down on salt levels in the air , thereby prolonging the life of electrical appliances, especially the outside mounted air conditioners.
-
Landolt-Börnstein
in spray mist in tube evaporator salt crystal hopper, alternately in crystals, solution and air in the Oliver filter in the Oliver filter behind filter in spray mist and the air under centrifuge on surface of liquid in the container aerates in …
-
Sea‐Salt Corrosion and Strength of a Sintered α‐Silicon Carbide
Plasma- sprayed mullite coatings on SiC have been shown to offer corrosion protection.15 Depending on the appli- cation, the problem might also be addressed by using inlet- air filtration to remove salt from the combustion air and achieve required ceramic component …
Indicates content that may require registration and/or purchase.