-
Supplier: OMEGA Engineering, Inc.
Description: PPLICATIONS Primarily for use in salt baths. Available in other sheath materials and watt densities for most liquids and viscous materials. Conctact sales for further information FEATURES Vapor resistant cast iron terminal box for dependable service. Optional features include special voltage
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 7.5 kW
- Watt Density: 20 W/in²
- Heating Capacity: 3 to 7.5 kW
-
Supplier: OMEGA Engineering, Inc.
Description: Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Over-the-side immersion heaters are for applications where installing a heater through the side wall of a vessel is not convenient. These immersion heaters are easy to install and can be moved from one tank to another without the need to drain the tank.
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: 5. Clear cover allows viewing of test conditions. 6. Peaked cover prevents dripping of condensation onto samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog. 9. Automatic DI
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Process Technology
Description: Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: cover prevents dripping of condensation onto samples. 8). Water seal and water level protection system. 9). Heated humidifying tower with air relief valve, adjustable tower tip to orient salt fog. 10). Automatic DI water fill to humidifying tower. 11). Digital temperature
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: WATTCO
Description: lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Haida International Equipment Co., Ltd.
Description: Salt Spray Test Chamber for Corrosion Resistance is ideal for testing the resistance to salt spray corrosion of some products by measuring and comparing similar materials, their usability quality.Salt spray chamber is applicable to test salt spray corrosion resistance of
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: with air relief valve, adjustable tower tip to orient salt fog. Automatic DI water fills to humidifying tower. Digital temperature control. Integral over-protection on heaters. Low water cut-off protection on humidifying tower.
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Process Technology
Description: Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt
- AC Voltage Required: 100 to 240 volts
- kWatts: 1 to 1.7 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 18 inch
-
Supplier: Acrolab Ltd.
Description: contributes to its resistance to scaling and corrosion. Used in air heating and immersion heating of potable water and other liquids that are not corrosive to an Incoloy 800 sheath. Sheath temperatures to 1600°F (871°C). Low Carbon Steel - Applications include fluid heat transfer
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Heater Type: Circulation Heater
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
STANDARD SOLUTIONS & BUFFERS Myron L Company Standard Solutions are made under strictly controlled conditions using reagent grade salts. These salts are mixed with deionized water having a resistivity of at least 5 megohms-cm purity. Myron L Company Standard (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
) before use. Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Features Include: FAST - one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature SIMPLE - user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Readings You Can Count On No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that require fast heat up time (read more)
Browse Immersion Heaters Datasheets for WATTCO -
White paper: Immersion heaters for water purification Water purification is important for both residential and industrial processes Medical, pharmacological, chemical and other industrial applications all require clean, potable water (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Food Packager Turns to Immersion Heater for Maintaining Liquid Temperature Innovative food packaging company known for sustainable processing and packaging of solid and liquid products relies on Tempco's flanged immersion heater for large volume water processing applications. Learn more at (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
. An immersion heater can help produce the steam needed to clean these filters. Screw plug immersion heaters for water vessels are ideal for this steam cleaning and can help keep microbial contamination in labs to a minimum. As an added side benefit, they can reduce the need to replace (read more)
Browse Immersion Heaters Datasheets for WATTCO
More Information Top
-
Evidence for covalent binding between phosphopeptides and terminal deoxynucleotides in highly purified calf thymus DNA
maintained near 0° C, by applying stirring to the DNA in a heater immersed in a stirred salt -ice- water mixture.
-
A photobioreactor system for computer controlled cultivation of microalgae
…UV; 10 = Fluorescence probe; 11 = Probe for optical density; 12 = CO2-valve; 13 = Mass flow controller; 14 = Sterile filter; 15 = Pump; 16 = Reservoir with fresh medium; 17 = Waste; 18 = Immersion heater ; 19 = Probe for temperature … 21 = Exhaust air. and salt water medium.
-
Crude Oil Emulsions (1987 PEH Chapter 19)
An indirect fired heater is one in which the fluid passes through pipe coils or tubes immersed in a bath of water , oil, salt , or other heat-transfer .
-
Modern Electroplating 5th Edition
Inorganic contaminants arise from numerous sources, including nickel salts of technical grade, hard water , carry-over from acid dip tanks, airborne dust, bipolar attack of metallic immersion heaters , corrosion of the tank material through cracks in the lining, corrosion of anode bars…
-
Integrated demonstration of molten salt oxidation with salt recycle for mixed waste treatment
The salt dissolution step will be controlled at 30–40°C by an immersion heater and a temperature controller to minimize the amount of water required.
-
CERAMIC ABSTRACTS
…making a substantially nonbrittle catalyst sufficiently strong for use in heaters to facilitate the combustion … with a solution of water glass of a density … a tem- perature >100°C., immersing it in a dilute … silicic acid with a salt , washing the fabric to…
Indicates content that may require registration and/or purchase.