-
Supplier: General Pipe Cleaners
Description: The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away. In fact, the JM-3055 has the
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: ProVent LLC
Description: Standard Features 500 CFM to 30,000 CFM Integral High Efficiency Fan Assemblies Stainless Steel Scrub Components Direct Connected C-Face Motor Assemblies Non-plugging Scrub Design Optional Features NFPA Combustible Metals Standard 484 Compliance Electronic Water Level Control Stainless Steel
- Airflow: 500 to 30,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Description: , Drilling, Powder Coating , Custom Gasket molding , Grinding, Gun Drilling , Sand or Bead blasting , Polishing, Plating or Non-stick Coating...From material selection and design through final production and inspection, choosing Kwalyti for all of your custom parts needs ensures that your
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
-
Supplier: Mar Cor Purification
Description: The Biolab TAFMZ 1” Series Sediment Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 5 micron from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 8 to 20 GPM
- Maximum Pressure: 20 to 100 psi
- Maximum Temperature: 35 to 100 F
Find Suppliers by Category Top
Featured Products Top
-
the production. Sludge Dewatering System - Filter Press: Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production. Control System: (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
detrimental to its operation. Circuit boards, relays, moving parts and equipment with air intakes, filters and fluid reservoirs can all be adversely affected when exposed to blowing dust. So, Sand and Dust testing plays a vital role in ensuring the reliability, quality, compliance, and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
dirt and debris to adhere to surfaces, and then air blasts the contaminants away using ultra-efficient blower driven air. With Paxton’s patented design, you’re able to increase performance while reducing maintenance, all while eliminating the need for water all together. To learn (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
application. Product Applications: Water Treatment: To remove sediments, sand, and other particulates from water. Food and Beverage: For filtering oils, syrups (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
parts and a single-piece design, the FPI Mag's multi-electrode sensor contains nothing to wear or break, and it is generally immune to clogging by sand, grit or other debris. The FPI Mag also supportsliquid flow measurement requirements in municipal water and effluent wastewater treatment (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
+/-0.1mm Surface Quality 20/10-60/40 Clear Aperture 90% Environment Testing Extreme cold-heat cycle, sand blasting, salt water, adhesive (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
is mixed with a micro-dose of polymer solution before entering the main dewatering unit. High-Pressure Dewatering - A high-pressure belt press using felt-type filter technology reduces sludge water content to 30-60%. Disposal or (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Testing Extreme cold-heat cycle, Sand blasting, Salt water, Adhesive test Specification Testing (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
industrial filter bag ( Page 13 ) - offers from industrial filter bag manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : automatic water filter , Industrial Bag Filter ] Q69 CE Certification Good Quality H Beam Belt Sander/ Sand Blaster ...
-
First Application of Novel Microemulsion Technology for Sand Control Remediation Operations - A Successful Case History from the Rosa Field, a Deepwater Develo...
… the severe productivity impairment on these wells was related to either screen plugging by mud particles while running the screens to bottom in the NAOBM and/or the plugging induced by a mixture of formation sand , mud, and filter cake when draw-down … … company to design a treatment fluid for removing NAOBM filter cake material for water injection wells, a … … remediation was performed using a Coiled Tubing (CT) equipped with a rotating jet blaster to spot the …
-
Decommissioning of the Special Metallurgical Building at Mound Laboratory
The remainder of the SM filter bank area was left in operation after cleaning to provide a … Because a dry method, such as sand blasting, could produce dust which could potentially be released to the environment, the high pressure water blaster shown in Figure 15 was used to remove the paint from the interior services.
-
States > California > State > Air Districts > South Coast > Regulation II - Permits > [sc AQMD 219] Rule 219 - Equipment Not Requiring a Written Permit Pursuan...
… is 1.5 cubic meters (53 cubic feet) or less, and any dust filter exclusively venting such … 5) Portable sand / water blaster equipment and associated internal combustion engine provided the water in the mixture is 66 percent or more by volume is maintained during operation of such equipment.
-
Sandblaster
They water separator that comes with their sand blaster is also a cheapie! … poor is a good description at best since the headgear doesn't contain a filter but only a …
-
States > California > State > Air Districts > Antelope Valley > Regulation II - Permits > [av AQMD 219] Rule 219 - Equipment Not Requiring a Permit
… 5 cubic meters (fifty-three (53) cubic feet) or less, and any dust filter exclusively venting such … (e) Portable sand / water blaster equipment and associated piston type internal combustion engine, provided the water content in the mixture is maintained at or above sixty-six (66) percent by volume during operation of such equipment.
-
Recycling of cadmium and selenium from photovoltaic modules and manufacturing wastes
These deposits may have to be scrapped off the walls of the deposition chambers or apparatus, they may include sand (from a bead blaster ), and Additional wastes could be cleaning rags coated with acids and dust collected on particle filters . Liquids including water and alcohols containing Cd and Se compounds.
-
Lawrence Livermore National Laboratory low-level waste systems performance assessment
• Hydro Finish W_tmr Blaster l O_erations - A slurry composed of water anti fmc sand is sprayed on Contaminated items at a high velocity.. The exhausts are two-stage HEPA filtered .
-
index.sense (finlayson-gwc2014.zip)
… 02:: 26403824 1 0 blairsden%1:31:06:: 26401018 1 0 blairstown%1:00:01:: 26806198 1 0 blairstown_township%1:56:13:: 29351299 1 0 blairsville%1:95:14:: 26357188 1 0 blairsville_armory%1:98:01:: 46129867 1 0 blaisdell_slow_ sand _ filter _washing_machine%1:22:11:: 43837323 … … 0 blastematic%3:37:05:: 03127358 1 0 blastemic%3:37:15:: 03127358 1 0 blaster %1:78:11 … … blazonry%1:94:14:: 04089378 1 0 blea_tarn%1:45:13:: 28680969 1 0 blea_ water %1:04:14 …
-
Acoustic Emission Monitoring of Heterogeneous Rock Hydraulic Fracturing
… and ACS4 tests, and in test NSh2 the hydraulic fracture was created by water injection with the … A single longitudinal scribe of about 6 mm deep was created in these blocks along the slot using a sand blaster in the South direction to facilitate the initiation of the hydraulic fracture towards the discontinuity. Signals were amplified by 49 dB using Vallen AEP3 preamplifiers with high pass filtering of 50 kHz …
Indicates content that may require registration and/or purchase.