-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Sand filled, nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, color: black
- Voltage Rating: 30 volts
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Sand filled, nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, color: black
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Sand filled, nominal current: 10 A, width: 8.2 mm, fuse type: G / 5 x 20, color: black
- Voltage Rating: 30 volts
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Sand filled, nominal current: 10 A, width: 8.2 mm, fuse type: G / 5 x 20, color: black
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Raymond Machinery Co., Ltd.
Description: box, filled with dry sand around it. Finally, the cast is put into the baking furnace through high temperature roasting (such as the use of high-strength shell, you can do not need to shape and the mold after the release of the shell directly roasting), the cast or the shell after
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: SCHURTER Inc
Description: Description Available on request H = High Breaking Capacity UL Standard Fuse
- Voltage Rating: 250 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
Find Suppliers by Category Top
Featured Products Top
-
Optimized arc control using sand-filled fuse body design Electrical Ratings Voltage (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Semiconductor protection for diodes, thyristors, GTOs, and IGBTs Silver element with sand-filled arc quenching design (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Time/current characteristics and breaking capacity of experimental vacuum fuses
In this fuse short circuit currents are switched off by a slightly modified conventional sand filled fuse part, while the low overcurrents are interrupted by a simple designed vacu- um fuse part.
-
Estimation of the burn-back rate in high breaking capacity fuses using fast
imagery
Symp. on Switching Arc Phenomena pp 158–64 [10] Onuphrienko Yu I 1977 On researches of the arcing process in fuses with filler ( sand filled fuses ) Proc. 3rd Int.
-
Design and verification of a simulation model for fuses with high-breaking capacity
Y.I. Onuphrienko, “On researches of the arcing process in fuses with filler ( sand filled fuses )”, 3rd Int.
-
Contents
R.E. Brown Time correlated techniques to investigate arcing dynamics about the peak voltage instant during current interruption in sand filled fuses using an optical spectrum analyser .
-
IEEE Guide for the Operation, Classification, Application, and Coordination of Current-Limiting Fuses with Rated Voltages 1-38kV
Sand filled fuse tube holding supported elements .
-
Pressure evolution during HBC fuse operation
[19] Onuphrienko Yu I 1977 On researches of the arcing process in fuses with filler ( Sand filled fuses ) Proc. 3rd Int.
-
A comparative review of NEC versus IEC concepts and practices
… Powder ,Filling This type of protection is not listed in NEC Section 500- 2(a); however the concept is found in 501-6(b)(3) where it is used to recognize that non-expulsion type sand filled fuses are acceptable in Division …
-
Study on 12 kV outdoor vacuum switch with replaceable HRC element drop out fuse
A solidfied sand - filled fuse -element is shown in .
-
Estimation of the plasma’s particle densities during the arcing period of a high-voltage fuse
The evolution of temperature and electron density (and hence the particle densities of the arc species) give useful information about the arc dynamics in high voltage sand - filled fuses .
-
Switchmode Power Supply Handbook, Third Edition > FUSE SELECTION
The more expensive quartz sand - filled fuses will provide much longer life, since the heat generated by the thin element is conducted away under normal conditions.
Indicates content that may require registration and/or purchase.