-
Supplier: Durovac Industrial Vacuums
Description: Powered by electricity and portable by forklift, the PowerLift® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed to provide facilities with a high-performance cleaning solution.
- Ultimate Operating Vacuum: 379 to 353.6 torr
- Pumping Speed: 400 to 1,550 CFM
- Motor Power: 75 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Sulzer Ltd.
Description: pressure unit charge Atmospheric or Vacuum Bottoms High temperature Oil Sands processing with abrasive resistant coatings Boiler Feed booster Seawater booster for critical services High-temperature vacuum bottoms Low pressure unit charge Light Vacuum Gas Oil (LVGO) and
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: FLSmidth
Description: efficiency and wear life. Treat the cause of slurry pump inefficiency with our gravelMAX pump Many slurry pump applications in hard rock mining, coal, dredging and other industries require the ability to pump large solids. Traditionally, operations used open impellers or
-
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
Find Suppliers by Category Top
More Information Top
-
Acoustic Experiments In Producing Reservoirs
To completely saturate the sand with oil and to drive out any air in the sand , a vacuum pump was connected to the sand reservoir.
-
Hot Air Treatment Improved the Chilling Resistance of Loquat Fruit under Cold Storage
Insoluble material was recovered by vacuum filtration with core sand funnel and vacuum pump (SHZ-D, Shanghai Zhixing Scientific Instrument Co., Ltd., Shanghai, China), and then washed thoroughly with hot water (90C) until acid-free before drying at 105C overnight.
-
Materials Processing Technology II
Sandblasting machine consists of sand tank, vacuum pump , control system, dust filtration system, two nozzles, blasting tubes and sand back to the tube, as shown in Figure 4.
-
Assessment of the impacts of spent fuel disassembly alternatives on the Nuclear Waste Isolation System. [Preparing and packaging spent fuel assemblies for geol...
…not required i n the hot cell will be located i n non-radioactive processing areas contiguous t o the hot cells; this includes such major equipment systems as the glass melting furnace, the vacuum pumps , the sand drying and introduction system…
-
TREATABILITY TEST REPORT FOR THE REMOVAL OF CHROMIUM FROM GROUNDWATER AT 100-D AREA USING ELECTROCOAGULATION
In the morning, the water and some ofthe sand was pumped / vacuumed out of the sand filter at the recommendation ofthe vendor.
-
Gravity-destabilized nonwetting phase invasion in macro-heterogeneous porous media: Experimental observations of invasion dynamics and scale analysis
vacuum pump until the sand in the chamber was dry.
-
Flotation ore-dressing plant for quartz sands
Moreover, for additional requirements (damping down of foam in the channels, servicing the sand pumps , the vacuum pumps, air blowers, gas blowers, the cyclone washers, etc.) up to 3.6 m3 of additional water per ton of sand is consumed.
-
Preparation of Polymer Silicate Phosphate Ferrous Sulfate Used in High-Viscosity Oil Petrification Wastewater Treatment
The major equipments include: 752 spectrophotometer, magnetic heating blender, pHS-2 type of acidity, electronic analytical balance, vacuum pumps , glass sand heart funnel, vacuum filter bottles, color tubes, volumetric flask, burette, and so on.
-
A Case Study of Vacuum Consolidation of Soft Clay Deposit
Sand Fill A- Vacuum Pump .
-
EARTHQUAKE-INDUCED TILT OF RETAINING
WALL WITH SATURATED BACKFILL
The sand is evacuated by vacuum pump No. 1.
Indicates content that may require registration and/or purchase.