-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Specs •Lightweight plastic hopper •60 lbs. hopper capacity •Approximately 100 minutes of blast time per 60 lbs. •60 -
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Shoulder Strap •Added mobility for extra convenience Specs •Lightweight plastic hopper •30 lbs. hopper capacity
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64"
-
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Wheeled Cart Frame •Added mobility for extra convenience Specs •Steel hopper •90 lbs. hopper capacity •Approximately
-
Supplier: Composition Materials Co., Inc.
Description: Provides workers with a clean, safe, well-lighted, dust-free environment Protects workers in adjacent areas from dust and fumes Sizes vary from 8x8x8 to 14x10x25, providing the right solution for every job
- Features: Abrasive Blast Machine / Sandblaster, Dust Collection / Filtration System, Hopper / Tank, Media Separator / Reclaimer
- Machine Mounting: Blast Room / Cutting Booth, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost reliability
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Total Plastics, Inc.
Description: pads Chute & hopper liners Gaskets Rollers Sandblast curtains Available Sizes SHEET Sheet Sizes: 12" x 12" 12" x 24" 24" x 24" 24" x 48" 48" x 48" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" ROD Lengths: 12", 24", 36", 48"
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyurethane (PU)
Find Suppliers by Category Top
Conduct Research Top
-
Abrasion test results/Lab Report
hours of recirculation through the closed system consisting of : (A). striking the urethane sample, (B) falling into the collection hopper, (C) transport up the sandblast gun feed tube,. then back to step (A). The compressed air which draws the crushed shell up the feed tube and blows the shell
More Information Top
-
Other General Industrial Equipment Selling Leads, Other General Industrial Equipment Manufacturers, Other General Industrial Equipment Exporters & Suppliers
Sell Abrasive Sandblasting Hoppers Sandblast Equipment Blasting Machine .
-
abrasive - offers from abrasive manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Portable Sandblasting Machine, Portable Abrasive Blaster, Sandblasting Hoppers , Sandblasting Equipment ] .
-
industry equipment - offers from industry equipment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Sandblasting Pot, Sandblasting hopper , Sandblast Pot, Portable Blasting Pot ] .
-
CR4 - Thread: What Paints, Coatings, or Materials are Best for Salt Hoppers?
We just got a salt hopper back from sandblasting .. this unit had been left sitting in the grass and weeds for some length of time..
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
32) Cleaning, screening, and feeding sand to hopper or pot of sandblasting machine.
-
States > New Mexico > State > Regulations > Title 11 - Labor and Workers' Compensation > Chapter 1 - Labor General Provisions > [NMAC 11.1.2] 002 - Public Work...
25) Potman: Cleans, screens and feeds sand to hopper or pot of sandblasting machine.
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… out material which is to be discarded; ground cleanup of roof removal work; roof removal work for demolitions; clearing and grubbing; flagging; operating chippers and/or stump grinders; cleaning, screening and feeding sand to hopper or pot of sandblasting machines; cleaning and preparing …
-
States > New Mexico > State > Register > 2012 > [2012 NM Register 315] 03/15/2012
25) Potman: Cleans, screens and feeds sand to hopper or pot of sandblasting machine.
-
2004 SITE ENVIRONMENTAL REPORT
The disposal system included a hop- per with bag filters to collect sandblast grit and small particles that were emitted during the me- chanical cleaning process.
-
[Sanitary monitoring of the procedure of cleaning hopper cars after carriage of mineral fertilizers: ecological and hygienic aspects].
The tests were carried out step by steps: washings from the inner surface of the hopper wagon after carriage of mineral fertilizers in order to identify chemical substances and 12 hours after its abrasive sandblasting ; washings from the inner surface, air sampling …
Indicates content that may require registration and/or purchase.