Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WATTCO
Description: heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium fins. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -25°C. • Hot sanitary water
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Chromalox
Description: Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construction Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow Maintenance - Greasy Waste Piping - Diesel Fuel Piping - Freezer Frost Heave Prevention - Floor
- Maximum Operating Temperature: 320 to 392 F
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 320 to 392 F
- Features: Electric, Other
-
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source water heat exchanger
- Heating Capacity: 68.3 to 718.8 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium .ns. •
- Heating Capacity: 7 to 43 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: Chromalox
Description: Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow
- Maximum Operating Temperature: 150 to 185 F
- AC Voltage Required: 120 to 277 volts
- Maximum Operating (Sheath) Temperature: 150 to 185 F
- Features: Electric, Other
-
Description: assembly, the separate assemblies are to be used together, and the requirements are based on the use of matched assemblies. Supplementary electric heaters, or a provision for their separate installation, are within the scope of this standard, but only heaters which are designed
-
Supplier: Thermocold Costruzioni Srl
Description: externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection
-
Description: Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not more than 250 V for single phase and 600 V for all other appliances. The referenced
-
Supplier: Mar Cor Purification
Description: frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Mar Cor Purification
Description: Tri-clamp connections aid in sanitary design Automatically adjusts product flow and reject flow based on feed water quality for water conservation. Two Pump VFD design for energy conservation Built in electric heater and low noise air compressor (40 dB) to minimize utility
- Maximum Liquid Flow: 3 to 15 GPM
- Housing Material: Steel - Stainless
- Configuration: System
- Features: Water
-
Supplier: CSA Group
Description: The addition of requirements for pressure vessels, dehumidifiers, flammable refrigerants, transcritical CO2, contactor reliability, partial units, all-pole-disconnected electric heaters, nichrome wire, and polymeric materials. This harmonized standard is based on IEC Publication
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their maximum rated
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps , including sanitary hot water heat pumps , air conditioners , and dehumidifiers incorporating motor-compressors and hydronic fan coils units , their maximum rated
-
Supplier: CSA Group
Description: NEW! IEC 60335-2-40:2018 is available as IEC 60335-2-40:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60335-2-40:2018 deals with the safety of electric heat pumps, including
Find Suppliers by Category Top
Featured Products Top
-
A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic (read more)
Browse Immersion Heaters Datasheets for WATTCO
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
National Ignition Facility subsystem design requirements optics assembly building (OAB) SSDR 1.2.2.3
Plumbing systems shall be provided as necessary to semice the electric water heaters , sanitary fixtures, appliances and floor drains in the OAB, and to service drainage of stormwater from roof areas, foundations, and area drains.
-
Newproducts
It contains over 150 full color pages of state-of-the art products separated into 7 sections: Automation, Sanitary , Temperature, Electric Heaters , Wireless/Data Acquisition, Pressure/Strain/ Force, and Flow/Level/ Environmental.
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361204127R.pdf
Sanitary hot water is produced in six electric heaters each of 6 kW installed capacity.
-
Sell Thermostatic Control Device
The products mainly are used for cooling apparatus of wind motor, diesel engine, engineering machines, constant temperature and constant pressure control of sanitary installation, solar energy water heater and electric water heater; temperature control and adjust of heating ventilation air conditioner, heat …
Indicates content that may require registration and/or purchase.