Products/Services for Sanitary Hatch Covers
-
Roof Hatches and Floor Hatches - (70 companies)...standards from the U.S. Occupational Safety and Health Administration (OSHA). Roof hatches provide access to a building’s roof so that personnel can maintain or replace equipment. A roof hatch consists of a heavy-duty cover, locking...TypeDoor TypeMaterial
-
Manholes and Manhole Covers - (175 companies)Manholes allow access to underground pipes, cables, meters and facilities. Manhole covers are used cover manholes. Manholes allow access to underground piping, meters, and facilities. Manholes perform a variety of functions. They allow access... -
Sanitary Fittings - (113 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Gaskets and Gasketing - (1426 companies)...and gasketing include sheet or die-cut, gasket strip, sanitary gasket, spiral wound, spring finger, tape, window gasket, cured-in-place (CIP), and formed-in-place (FIP). In a sheet or die cut gasket the gasket material is a flat sheet that can be cut prior... -
Sanitary Pumps - (192 companies)Sanitary pumps are used to transport and meter solutions, slurries, and colloids of food and agricultural materials in operations such as food processing that require cleanliness. There are four basic types of sanitary pumps: centrifugal, positive... -
Sanitary Valves - (212 companies)Sanitary valves are designed for applications requiring clean or sterile processing. Sanitary valves are designed for use in applications requiring clean or sterile processing. Sanitary valves are commonly used in dairy, food, pharmaceutical...
-
Footwear and Footwear Covers - (149 companies)Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Fascia Covers - (20 companies)Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
Product News
-
Cygnus Instruments Limited
Ultrasonic Testing for Hatch Cover Inspection One of the major concerns in the shipping industry is the damage sea water can cause to cargo, which not only threatens vessel safety but also leads to expensive insurance claims. To prevent this, hatch covers must be regularly inspected and maintained to detect leaks and ensure the integrity of the cargo hold. Several inspection methods have been used over time. The simplest is a visual inspection using a torch, checking for rust, damage, or residue. Whilst quick and easy, it 's limited... (read more)Browse Leak Testing Equipment Datasheets for Cygnus Instruments Limited -
Rockford Ball Screw
We supply actuation for all hatch lifts for all hatch lifts, one of the areas our product automates is the hatch lift for the engine. This raises and holds the motor cover, generating a spacious area for the boat owner to safely maintain the boat motor systems. Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times. TRIM TABS. Another... (read more)Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Charles Ross & Son Company
What to look for in a sanitary ribbon blender Technology Brief. Subtle differences in ribbon blender design and construction can significantly impact mixing performance and reliability. Especially in sanitary applications, certain blender features must not be overlooked in the specification process. Ribbon blenders in the process industries. The batch ribbon blender is a standard workhorse mainly used for solid-solid mixing. Its simplicity, functionality and affordability contribute to its widespread use in many industries including... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Precision Polymer Engineering Ltd.
Hygienic Seals and Sanitary Gaskets PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards:-. BS 4825-3 HyClamp TM gaskets (inch sizes). ISO 2825 HyClamp TM gaskets (metric sizes). DIN 32676 HyClamp TM gaskets + mini clamps (metric and inch). ASME BPE HyClamp TM gaskets + mini clamps (inch sizes). DIN 11864 O-rings (Series A, B & C). RJT O-rings (BS4825-5). IDF seals... (read more)Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
Hydro-Thermal Corporation
Infuze Sanitary Cooking Skid A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system, the Infuze skid provides simpler control, less product variation changeover and a smaller footprint. Near instantaneous temperature control spanning both batch and continuous cooking methods, the Infuze... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
Caplugs
Hundreds of Covers For Flange Protection Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers formulated with a greater level of elasticity allowing them to fit a range of flange sizes and styles. Our flange covers... (read more)Browse Flange Protectors Datasheets for Caplugs -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
-
States > Michigan > State > Regulations > Environmental Quality > Chapter 325 > Resource Management Division > [MAC R 325d1551] Campgrounds
(c) A foot-operated hatch is installed to cover the sanitary station sewer riser when not in use.
-
States > Texas > State > Register > 1998 > [TexReg 1998-1113is] 11/13/1998
…plan for collecting routine bacteriological samples; At the Lake Utility Company System: 30 TAC §290.41(c)(1)(F) by failing to secure a sanitary control ease- ment covering that portion of the … failing to provide roof hatches and an inspection ladder…
Indicates content that may require registration and/or purchase.