-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial,four conductor,Santoprene jacket,black,general purpose
- Application: Industrial / Instrumentation and Control
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, VARAN (100 Mbps), 6-position, SANTOPRENE halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 15 m
- Cable Length: 49.212625 ft
- Cable Shielding: Braid
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, VARAN (100 Mbps), 6-position, SANTOPRENE halogen-free, black RAL 9005, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 10 m
- Cable Length: 32.808416666666666 ft
- Cable Shielding: Braid
- Standards / Certifications: RoHS
-
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, VARAN (100 Mbps), 6-position, SANTOPRENE halogen-free, black RAL 9005, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m
- Cable Length: 32.808416666666666 ft
- Cable Shielding: Braid
- Standards / Certifications: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Bus system cable, VARAN (100 Mbps), 6-position, SANTOPRENE halogen-free, black RAL 9005, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m
- Cable Length: 16.404208333333333 ft
- Cable Shielding: Braid
- Standards / Certifications: RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1309137-SPN-4 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Black, Silver Features: Santoprene Protective Coating Standard Package: 500 Material: Steel Width: 0.650" (16.51mm) Type Attributes:
-
Supplier: Allied Electronics, Inc.
Description: Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
-
Supplier: Allied Electronics, Inc.
Description: Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
-
Supplier: Allied Electronics, Inc.
Description: Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
-
Supplier: Allied Electronics, Inc.
Description: Clip and Clamp, Material Black Santoprone Covered Steel Material: Cold-Rolled Steel (CRS) Finish: Zinc Electroplated Color: Silver with Black Santoprene Cushion
-
Supplier: TelephoneStuff.com
Description: Strips 6-14 AWG solid and 8-16 AWG stranded wire. Features: - Non-slip Santoprene textured grips - New ergonomic design for maximum control
- Tool Type: Stripper
-
Supplier: Ideal Industries, Inc.
Description: PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE MATERIAL SOLID/STRANDED WIRE TYPE KINETIC SUPER[R] BRAND
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Santoprene grips cushion your hand to reduce stress in wrist while wicking away perspiration - Hardened steel, sheer-type blades - Spring-loaded automatic opening - Convenient pliers nose for extra gripping strength
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Santoprene grips cushion your hand to reduce stress in wrist while wicking away perspiration - Color coded for quick reference (solid wire - yellow, stranded wire - red) - Narrow plier nose is perfect for holding and twisting wires in hard to reach places
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Santoprene grips cushion your hand to reduce stress in wrist while wicking away perspiration - Color coded for quick reference (solid wire - yellow, stranded wire - red) - Narrow plier nose is perfect for holding and twisting wires in hard to reach places
- Tool Type: Stripper
-
Supplier: Waytek, Inc.
Description: santoprene cover (rated UL 94V-0) for protection from accidental shorts Current-carrying studs: Zinc-plated brass Mounting Hole Stud: M6 Gasket: Black santoprene Gasket rated UL 94V-0
- Current Rating: 200 amps
- Features: Other
-
Supplier: DRUM-MATES Inc.
Description: and suitable for transferring any water based or flammable liquids compatible with aluminum and your selected internals: Buna-N, Neoprene, EPDM, Teflon, Santoprene or Viton. The pump can be made explosion proof with the DM-166GWK grounding cable kit. This pump is also available in 316
- Pump Type: Double Diaphragm Pumps
-
Supplier: U.S. Plastic Corporation
Description: 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: polycarbonate. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton.
-
Supplier: Mile-X Equipment, Inc.
Description: 3000 SAE = 100 - 3000 JIS by JIS number Operating Temperature 32 F - 120 F (0 C - 49 C) Measured Temperature -20 to 200 F 1.0% +/- 5 (-28.8 to 93.3 C) DC Voltage 0 - 60 V, 0.05% +/- .03 VDC Test Leads 4 ft cable with HD dual conductor Kelvin clamps Display 128 x 64 pixel graphic, backlit
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
When designing a custom cable solution for a medical device, what considerations are needed? There are many cable component and material choices to make. Which ones are the right ones for your medical device end-use application? Northwire cable design engineers (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
Selecting the Best Cable Materials for Extreme Temperatures Discover the best cable material and component selections for demanding applications in extreme temperature conditions (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
looking for tig info.
I paid 140 for the whole package. even comes with 1/0 santoprene cable .
-
looking for tig info.
I paid 140 for the whole package. even comes with 1/0 santoprene cable .
-
http://www.thescipub.com/pdf/10.3844/ajassp.2008.1769.1772
The black outer jacket of the cable is Santoprene rubber.
-
Lessons Learned from Shell's History of Casing Conveyed Fiber Optic Deployment
Bare Cable AFL Coated MPH 340G Santoprene Steel Wrapped .
-
CR4 - Thread: Electric Submersible Cable for pumps
Hello, I would like to know if somebody can help me about wich test I need to make to an electric submersible cable for submersible pumps ( PVC and Santoprene insulation cover .
-
Tank 41 Movable Pump System Material Compatibility Report
Santoprene ® is used as insulation on motor cables .
-
Optical data buses for automotive applications
Fig. 12 shows bending test results for cable samples with an ETFE buffer and different jackets materials (polyamide, polyurethan, santoprene , and no jacket) from sev- eral suppliers.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Elastomeric Materials and Processes
Santoprene automotive applications include air ducts, body seals, boots (covers), bumper components, cable /wire covering, weatherstripping, underhood and other automotive hose/tubing, and gaskets.
-
:: New Materials Zone ::
For electrical applications, low lead Santoprene TPV grades will be highlighted, as will a new PE resin for medium voltage wire and cable insulation and a new PE resin for wire and cable applications that ExxonMobil Chemical introduced earlier this year.
-
Single Pole Plugs and Receptacles - Grainger Industrial Supply
Single Pole Cam Adapter Cable , Voltage Rating 600, Amps AC 400, Conductor Material Solid Brass, Material of Construction Santoprene TPV, NEMA Rating 3R and Standards UL & CSA; Varies by Type, Color and Fits .
Indicates content that may require registration and/or purchase.