-
Description: level, plus tells how they work. The units are antennas, low-noise amplifiers, frequency converters, filters, high-power amplifiers, and units particular to processing payloads Sufficiently describes what the on-orbit environment does to payload electronics over the satellite's
-
Supplier: Qorvo
Description: Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF
- Input Frequency Range: 14,000 to 20,000 MHz
- Output Frequency Range: 28,000 to 40,000 MHz
- Conversion Gain: -15 dB
- Form Factor: IC Chip
-
Supplier: Qorvo
Description: frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the
- Input Frequency Range: 37,000 to 40,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and
- Input Frequency Range: 24,000 to 30,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and
- Input Frequency Range: 37,000 to 43,500 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Micross Components, Inc.
Description: converters for low to moderate radiation environments total ionizing dose 25-30krad; Single Event Effect (SEE) rating with LET of 37-60 MeV*cm2/mg Radiation Hardened converters for harsh environments total ionizing dose is 100k-1Mrad; SEE rating with LET of > 83 MeV•cm2/mg. HiRel
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features 500V Startup Cell, 65kHz fixed switching
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZXF90-2-153-K+ is an ultra-wideband frequency doubler, converting input frequencies from 4.5 to 7.5 GHz into output frequencies from 9 to 15 GHz. Its wide output range makes this model ideal for a wide range of broadband systems including satellite up and down
- Input Frequency Range: 4,500 to 7,500 MHz
- Input Power: 22 dBm
- Multiplying Factor: 2X
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters
- Input Frequency Range: 50 to 100 MHz
- Conversion: 26 dB
- Multiplying Factor: 5X
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers, local oscillators, satellite up and down
- Input Frequency Range: 900 to 1,100 MHz
- Multiplying Factor: 4X
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RMK-3-33+ frequency multiplier provides a multiplication factor of 3 converting input frequencies from 700 to 1000 MHz into output frequencies from 2100 to 3000 MHz, supporting applications including synthesizers, local oscillators, transceiver chains, satellite up and
- Input Frequency Range: 700 to 1,000 MHz
- Input Power: 17 dBm
- Multiplying Factor: 3X
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®SMW200A generated signals to mmWave frequencies Flat frequency response independent of set level and frequency Fully characterized in factory; no need for external frequency response correction prior to measurements High spectral purity paired with high dynamic range
- Input Frequency Range: 1,944 to 2,160 MHz
- Output Frequency Range: 58,320 to 64,800 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Richardson RFPD
Description: The HMC7056 is a fully integrated Ka-Band Block Upconverter with HPA. The unit is designed for single carrier use in satellite communications. It covers both Commercial and Military bands and is designed to meet military environmental conditions.
- Input Frequency Range: 1,000 to 2,000 MHz
- Output Frequency Range: 29,000 to 31,000 MHz
- Conversion Gain: 65 dB
- Converter Type: Upconverter
-
Description: It defines the characteristics of equipment used in the headends of terrestrial broadcast and satellite receiving systems (without satellite outdoor units and without those broadband amplifiers in the headend as described in IEC 60728-3). The satellite outdoor units for FSS are
-
Supplier: Renesas Electronics Corporation
Description: competitive price.brbr The frequency to be generated is selected from two frequency control words. A single control pin selects which word is used to determine the output frequency. Switching from one frequency to another occurs in one clock cycle, with a 6 clock pipeline
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: State-of-the-art Quasi Resonance current mode flyback PWM power control IC with startup cell for power ranges up to 300 W. With innovative protection features for superior safety and reliability in operation. Of special note are its frequency modulation, its ultra low standby power
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: functions for ease of supply rail sequencing and integrated UV/OV/OC/OT protections in a space conscious 5mmx5mm QFN package. Switching frequency can be set between 200kHz and 1200kHz using a resistor. The ISL9444 can be synchronized to another ISL9444 to reduce any beat frequency. The
- Output Voltage (Volt): 0.7 to 26 volts
- Input Voltage (VIN): 4.5 to 26 volts
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: to 20 dB Design flexibility Solderable surface mount Wide attenuation and TCA shifts available Benefits 100% flight test data High volume solution Small footprint Ease of installation Lower cost of ownership Applications Satellite communications Power amplifiers Up and down converters
- Frequency Range: 18 GHz
- Attenuation: 0 to 20 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: Transmit/Receive Modules Up/Down Converters Instrumentation Satellite Communications Radar 5G
- Frequency Range: 50 GHz
- Attenuation: 1 to 20 dB
- Input VSWR: 1.2 to 1.25 :1
- Attenuator Type: Fixed
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: Only 1 external SMD component necessary 2kV HBM ESD protection (including AI-pin) Pb-free (RoHS compliant) package Potential Applications Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others. Applications 48 V to 12 V DC-DC converter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Development and Analysis Solutions for Designers, Installers, and Service Personnel in Telecomm, Data Comm, Computer, and Semiconductor Power Electronics Environments For: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters
-
Supplier: ValueTronics International, Inc.
Description: comm, computer, and semiconductor power electronics environments for: Power supplies (switching and linear) Semiconductor devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power inverters/converters Electronic ballasts Industrial/consumer electronics Mobile communications (phone, satellite,
- Bandwidth: 100 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: equipment to generate wide-bandwidth and fast-changing signals that are increasingly seen in many wireless applications such as radar, UWB, and others. The AWG7000 Series enables the direct generation of RF signals and their output through the D/A converter for signals up to a carrier
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Integrated Microwave Assemblies Crane designs and manufactures integrated microwave assemblies including beamformers, complex oscillator assemblies, frequency converter assemblies, and switch (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Crane designs and manufactuers high-performance RF and IF components and millimeter-wave systems and subsystems for defense, space and commercial end-use customers. With over 60 years of experience, we’re proven on major military communication, electronic warfare, radar and satellite (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
The UIYWTCWR90A82T125SF waveguide-to-coaxial converter offers efficient solutions for high-frequency signal transmission with its outstanding performance and reliability, making it an ideal choice for microwave system design. For more information about other related products or custom requirements of Waveguide to Coaxial Adapter, please feel free to contact us. (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Bm, covering frequencies up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions
More Information Top
-
2004 IEEE MTT-S Exhibition guide
Eatontown, NJ 7: Couse, R. Gulli,C Brund Ka-band satellite frequency converters . com- mercial and space qualified.
-
A Reliable Ka-band Sub-harmonic Mixer for Satellite Converters
Mixers used in satellite frequency converters , as shown in fig. 1, operates typically in the C- and Ku - bands (RF/IF = 6/4 GHz and 14/12 GHz).
-
1979-1980 Conference Index
…end for 18 GHz consisting of 4.5-GHz bipolar transistor oscillator stabilized by dielectric resonator, varactor frequency doubler, and subharmonically pumped mixer; Tatsuguchi, I.; ICC 79 Vol 2 Paper 26.2 millimeter-wave frequency converters for satellite communication; Okean, H. C…
-
2007 IEEE MTT-S IMS Exhibition Guide
Low cost signal generators, carrier/noise generators, frequency converters and satellite link emulators.
-
Equivalent Low-Pass Representations for Bandpass Volterra Systems
Examples of such systems includereceiver mixers, or frequency converters and satellite communication channels which use a TWT amplifier.
-
Digitalization of the Greenlandic satellite network
- frequency converters - satellite modems - baseband equipment - monitor & control interfaces - monitor and control softwaredrivers .
-
African distance learning via satellite
- frequency converters - satellite modems - baseband equipment - monitor & control interfaces - monitor and control software drivers .
-
Advantech Wireless Awarded DVB-S2 Contracts In French Digital Television Broadcast Infrastructure
Products include: VSAT / DVB-RCS Hub & Terminals, SSPA's, Block-up Converters, Frequency Converters , Satellite Modems, Antenna Controllers and Terrestrial Microwave Radios.
-
Component Refinements Advance Defense Systems | Defense content from Microwaves & RF
Applications include satellite communications (satcom) frequency converters , test and measurement equipment, point-to-point microwave radios, and military communications systems.
-
Multiple pulse laser-induced damage of antireflection coated lithium triborate
One of such important application is satellite lasers with frequency converters for weather monitoring18 .
Indicates content that may require registration and/or purchase.