Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: Bostik Vitel® 2200B Clear is a one component, thermoplastic, linear saturated polyester resin. Exhibits good dielectric properties and good retention of physical properties after ultraciolet light exposure. Features high tensile strength, low elongation, and superior clarity,
- Viscosity: 290,000 cP
- Tensile Strength (Break): 9,600 psi
- Elongation: 7 %
- Dielectric Strength: 4,000.0000000000005 to 6,500 kV/in
-
Supplier: Ellsworth Adhesives
Description: Bostik Vitel® 2700B Clear is a one component, high molecular weight, linear saturated copolyester resin. Exhibits high tensile strength, low elongation, and superior scuff resistance. Compatible with other Vitel® resins and can be cross-linked with an isocyanate system for
- Viscosity: 279,000 cP
- Tensile Strength (Break): 6,500 psi
- Elongation: 3 %
- Chemical System: Polyester (PET)
-
Supplier: Polyplastics USA, Inc.
Description: PBT is a linear thermoplastic saturated polyester containing ester bonds in its main chain. PBT stands for polybutylene terephthalate. The polymer belongs to the same family as PET resin. PBT possesses a high melting point and high crystallinity, while low water absorption and
- Deflection Temperature (@ 264 psi, 1.8 MPa): 176 F
- Coeff. of Thermal Expansion (CTE): 55.55555555555556 µin/in-F
- Tensile Strength (Break): 7,251.84196785985 psi
- Elongation: 10 %
-
-
Supplier: AENOR
Description: PLASTICS. POLYESTER NON SATURATED RESINS. DETERMINATION OF THE MAXIMUM TEMPERATURE AND THE VELOCITY OF INCREASE OF TEMPERATURE IN THE MASS POLYMERIZATION.
-
Supplier: National Coating Corporation
Description: laminating applications. Non-woven specialties treated with applicable resins for air, hydraulic, and oil filters. Woven glass and cloth saturated or coated to your specifications in applications such as textile equipment and printed circuit boards. Glass mat saturated or coated
- Industry: Automotive, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin
- Materials: Glass
- Features: North America, Northeast US Only, Other, Specialty / Other, United States Only
-
Supplier: National Coating Corporation
Description: laminating applications. Non-woven specialties treated with applicable resins for air, hydraulic, and oil filters. Woven glass and cloth saturated or coated to your specifications in applications such as textile equipment and printed circuit boards. Glass mat saturated or coated
- Materials: Glass, Paper, Textile
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: National Coating Corporation
Description: laminating applications. Non-woven specialties treated with applicable resins for air, hydraulic, and oil filters. Woven glass and cloth saturated or coated to your specifications in applications such as textile equipment and printed circuit boards. Glass mat saturated or coated
- Coating Capabilities: Adhesive / PSA, Sealing / Impregnation, Web Coating
- Industry Served: Architectural / Construction, Automotive, Commercial / Professional, Electronics, Energy / Utilities, Marine, OEM / Industrial
- Materials: Glass
- Services: Inspection / Monitoring, Research & Development
-
Supplier: Georgia-Pacific Corporation
Description: resins are styrene-free and are thermally cured without the need for external catalysts. GP laminating resins are suitable for use in honeycomb, prepregs and laminates. Our resins for honeycomb are used to reinforce Nomex®, carbon fabric and paper honeycomb and often used for
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: CSA Group
Description: plates, and FRP bars externally bonded as structural strengthening materials for structures (concrete, steel, wood, and masonry). 1.2 This Standard covers FRPs comprised of a) glass, carbon, or aramid fibres; and b) isophthalic polyester, vinylester, or epoxy resins. This Standard only
Find Suppliers by Category Top
Featured Products Top
-
, saturated polyesters, epoxies and phenolic resins. All varnishes are offered in different organic solvents as well as waterbased systems, depending on technical demand and safety as well as environmental requirement. We are providing certified solutions for the use as binders and cross (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Chemical Powders De-Lumped with Bulk Bag Conditioner
DSM Coating Resins Spain S.L. is the world's largest producer of polyester resins and one of the largest producers of specialty emulsions. To produce saturated polyester resin powders used in protective coatings for bridges, ships and automobiles, DSM receives large volumes of dicarboxylic acid
More Information Top
-
Handbook of Polymer Reaction Engineering, Two Volumes
…855 Chemistry 856 The Alkyd Constant 858 Autoxidative Drying 858 Production 859 Properties and Applications 861 Short Oil Alkyds 861 Long Oil Alkyds 861 Medium Oil Alkyds 861 Alkyd Emulsions 861 The Inversion Process 862 Saturated Polyester Resins 862 Introduction 862 Chemistry…
-
Oxo Chemicals
Liquid coatings based on saturated polyester resins are mainly high-solids polyesters cured mostly with melamine-formaldehyde resins in baking ovens.
-
Polyester Resins, Unsaturated
Saturated polyester resins (with terminal hydroxyl groups) for paints and coatings can also be made.
-
Neopentyl/Polyhydric Alcohols
Liquid coatings based on saturated polyester resins are high-solids polyesters that are usually cured with melamine-formaldehyde resins in baking ovens.
-
saturated carboxylated polyester resin, China Suppliers and Manufacturers
• saturated polyester resin .
-
Synthesis and characterization of saturated polyester and nanocomposites derived from glycolyzed PET waste with varied compositions
Saturated polyester resin , derived from the glycolysis of polyethyleneterephthalate (PET) was examined as an effective way for PET recycling.
-
Kanerva's Occupational Dermatology
Saturated polyester resins are generally not considered to be sensitizing.
-
Radical crosslinking in saturated polyesters
Figure 1 Variation of % transmission for 1,068and 1,061cm-' IR bands during curing of a phthalic-based saturated polyester resin .
-
Reinforced Plastics
acrylonitrile-butadiene polymers) in the glass-reinforced epoxy and unsaturated polyester resins (64910); dispensing crystalline poly- amide in unsaturated polyester resins (64778); blending polyethylene, chlorinated polyethylene, sulfochlorinated polyethylene or ethylene- methacrylic acid copolymer in saturated polyester resins (64779); and grafting unsaturated polyesters…
-
PHTHALIC ANHYDRIDE
CAS N°: 85-44-9
In 2 alkyd and/or saturated polyester resin plants (cf Chapter 3.1.4), time-weighted average concentrations of phthalic anhydride dust were 2.8 and 4.9 mg/m3 during manual loading of reactors from paper bags, 6.1 and 13 mg/m3 during…
Indicates content that may require registration and/or purchase.