Products/Services for Sc C 179495
-
Fiber Optic Connectors - (515 companies)...but the rest of the network will have ST or SC connectors. LCs, also known as Lucent Connectors, Little Connectors, or Local Connectors, have precision PC polished zirconia ceramic ferrules. They have an RJ45 push-pull style housing and latching. They are half... -
Incandescent Lamps - (383 companies)...incandescent bulbs also requires an analysis of filaments, most of which are made of tungsten. Filaments that begin with the letter "C" indicate that the wire was coiled once. Filaments that start with "CC" indicate that the wire was coiled twice. The letters... -
Thermocouple Connectors - (44 companies)Thermocouple connectors are used to transmit temperature readings from a thermocouple (T/C). These specialized connectors are designed to extend the thermocouple wire and must be rated for a particular T/C. Lettered choices for thermocouple types...
-
RF and Microwave Connectors - (521 companies)Subminiature C (SMC) connectors accept flexible cables with diameters as large as 3.17 mm or 0.125". Smaller than SMA connectors. 7 to 10 GHz. 50 O or 75 O devices. Base stations, telecom, GPS, radios, WLAN, automotive. SMB. Subminiature-N (SMB) connectors... -
LCR Meters - (137 companies)LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic... -
Coaxial Connectors - (611 companies)...length of cable. Types of Coaxial Connectors. There are many different types of coaxial connectors. Many products use lettered or numbered designations. Lettered connectors include BMA, BMMA, BNC, BNC, DVI, FME, MCX, MMCX, MHV, RCA, SC, SMA, SSMA SMB...
-
Micrometers - (258 companies)Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available. Mechanical micrometers are instruments for precision...
-
Fiber Optic Ferrules - (29 companies)...equipment. There are many different types of fiber optic connectors. Examples include biconic, D4, ESCON, FC, FDDI, LC, loopback, MTP, MT-RJ, MU, SC, SMA and ST. Straight tip (ST) connectors, the most popular connector type for multi-mode networks...
-
Hand Clamps - (417 companies)...to construct enclosures, jigs, and machine frames. A vise grip consists of a screw or level mechanism which has two or more jaws that close and hold the work piece. A type of vise grip is a fast grip locking C-clamp which is easier to open. It uses...
-
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
Product News
-
ORAFOL Fresnel Optics GmbH
SC series Fresnel lenses Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added. SC series Fresnel lenses are characterized by very low tip rounding resulting in a high quality image. The lenses are made of PMMA or Polycarbonate. On request, the lenses can be combined with other microstructured optics... (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Ellsworth Adhesives
CoolTherm® SC-320 Silicone Encapsulant CoolTherm (R) SC-320 silicone encapsulant is a two component system designed to provide excellent thermal conductivity for electrical/electronic encapsulating applications while retaining desirable properties associated with silicones. (read more)Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Radiant Vision Systems
ProMetric I-SC: Imaging Colorimeter & Spectrometer Two Measurement Systems in One. The ProMetric I-SC Solution provides a single platform for measuring spectral data, luminance (cd/m2), and chromaticity (CIE xy and u 'v ') to evaluate the appearance of light-emitting devices such as displays, illuminated components, and light sources. The ProMetric I-SC Solution uses a polarization-insensitive mirror to combine the functions of an enhanced tristimulus imaging colorimeter (ProMetric I-series from Radiant) with a high-end spectroradiometer (CAS... (read more) -
Daitron Co., Ltd.
Work Inspection Camera RICOH SC-20 The RICOH SC-20 is a work inspection camera that detects mistakes during the assembly process. It can conduct real-time quality checks during a job, something exterior inspection cameras are not capable of. It can perform automatic checks of assembly status such as similar parts, missing parts, and work order, and perform batch inspections after a job is completed. Because the system is easy to set up without the need for a computer, it is easy to begin digital inspections. Digital image... (read more)Browse Digital Cameras Datasheets for Daitron Co., Ltd. -
Inductotherm Group
Producing Rare-Earth Magnets in VIM-SC Furnaces Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements ' new facility in Durham, North Carolina, this advanced furnace system is part of a collaborative effort to strengthen the U.S. rare earth supply chain. The Strip Casting process begins with the creation of a precise... (read more)Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Shenzhen Dechengwang Technology Co., Ltd
-200°C to 260°C PFA Fluoropolymer Parts PFA fluoropolymer parts combine the chemical inertness of PTFE with improved mechanical strength and processing flexibility. Designed for aggressive chemical and high-temperature environments, these components ensure long-term stability and performance. Outstanding Chemical Resistance. Inert to most industrial chemicals and solvents. Ideal for corrosive media handling. Suitable for high-purity and semiconductor systems. Wide Temperature Capability. Operating range: -200 C to 260 C. High melt... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Savage Engineering, Inc.
Custom C-Frame Press Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming. Bending. Drawing. Trimming. Component assembly. Punching. Crimping. Staking. Riveting. Straightening. Based on your application, the following components are tailored to your requirements: Bed size. Stroke. Daylight opening. Speeds. Tonnage... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Vortec
HazLoc Vortex A/C BENEFITS. Easy to install, takes about 5 minutes. No wiring required to install. UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F &G and Class III. Thermostatically controlled to maintain enclosure temperatures within ideal range. Highly reliable, with full 10 year warranty. No ambient, dirty or humid air enters the cabinet. Can be used on all cabinets, even in tight spaces. Operates in environments up to 175 deg F. Significantly lower cost, compared to explosion... (read more)Browse Enclosure Air Conditioners Datasheets for Vortec -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Blade C-Seal Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously designed to address these challenges, offering... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PIC Wire & Cable
NEW USB-C Assemblies sealed and ruggedized component. Once encapsulated, it provides increased durability, strain relief and helps resist shock and vibration. During our overmolding process, we incorporate a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled technicians prepare the assembly, aligning the locking screws... (read more)
-
Bibliography of Work on the Heterogeneous Photocatalytic Removal of Hazardous Compounds from Water
129: 179495 CA. Dr. Shulong Li Milliken Research Corp. 920 Milliken Rd., M-405 Spartanburg, SC 29304 Dr. David Ollis Distinguished Professor N. C . State University Dept. of Chemical Engineering Raleigh, NC 27695-7905 .
-
Economic part and club messages
586 516 243 813 179495 176662 Dic Liverpool C o t t o n A s s o c i a t i … Sc. l'resri " voin 17.!8.
Indicates content that may require registration and/or purchase.