-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:P.I.P. Plastic Irrigation Pipe:IPS x PIP
- English Size: 12 inch
- Features: English
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE, SCHEDULES 40, 80, AND 120
-
Supplier: Accuris
Description: Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe, Schedules 40, 80, and 120
-
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Cap:Slip
- English Size: 12 inch
- Features: English
- Connection Type: Weld
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE, SCHEDULES 40, 80, AND 120 - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) plastic pipe, schedules 40, 80, and 120 for use with the distribution of pressurized liquids only. This specification also includes classification criteria, nomenclature system, test methods, requirements, workmanship,
-
Supplier: Accuris
Description: Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe, Schedules 40, 80, and 120 (E1-1996)
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Coupling:Slip x Slip
- English Size: 12 inch
- Fitting Type: Coupling
- Features: English
- Connection Type: Weld
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:45 Ell:Slip x Slip
- English Size: 12 inch
- Fitting Type: Elbow
- Features: English
- Connection Type: Weld
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water,
- English Size: 4 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water,
- English Size: 2 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water,
- English Size: 8 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water,
- English Size: 3 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: GF Piping Systems
Description: Schedule 120 PVC Pipe: Schedule 120 has the thickest walls of all PVC pipe, with the smallest inside diameter in comparable sized pipes. Schedule 120 can withstand heat up to 140°F. While it is suitable for domestic hot water systems, it
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Schedule: 120, 40, 80, SDR 13.5, SDR 21, SDR 26, SDR 41
- Material: PVC
-
Supplier: Petersen Products Co.
Description: (313.4mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 14" (355.6mm) Pipe Schedule
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 4" (101.6mm) Pipe Schedule 120 Plug OD 3.5" (88.9mm) Press., Max Test, PSI 10,000 psi (689 bar) Sage Subcategory Number W147
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: (436.6mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 18" (457.2mm) Pipe Schedule
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: (257.2mm) Material, Body Zinc-Plated Steel Material, Hardware Hex Nut (1)and Jam Nut (1) are Black Oil Finish Material, Seal Urethane Seal with Secondary Neoprene Seal Nominal Pipe 5" (127mm) Pipe Schedule 120 Plug OD 4.42" (112.3mm) Press., Max Test, PSI 8,000 psi (552
- Features: Other
- Material: Steel - Stainless
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 40, 80, 120, 160
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Total Plastics, Inc.
Description: PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average I.D. 1/8" 0.405 0.261 1/4" 0.540 0.354 3/8" 0.675 0.483 1/2" 0.840 0.608 3/4" 1.050 0.810 1" 1.315
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Caplugs
Description: The PCAS series pipe caps are designed to fit ASTM-A 120 standard schedule 40 pipe. The caps protect the longer thread form associated with piping used in water wells and irrigation. An interrupted bead assures the cap is locked in place. ASTM-A 120 Standard
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Mango Copper Industries
Description: experience – and a team that has the know-how to deliver. Bus Pipes From 1" (25.4 mm) up to 4" (101.6 mm) nominal diameter Schedule: 40, 80, 120, 160 & XX Strong Tubes Minimum 1" (25.4 mm) inside diameter to 4.5" (114.3 mm) outside diameter Wall thickness from a minimum of
- Type: Metal Tubing
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: inches Schedule: 5/5S, 10/10S, 20/20S, 40/40S, 80/80S, 120/120S and 160/160S, according to ANSI B36.19/36.10 Outer diameter: 0.405 to 10 inches Width: 0.049 to 1.125 inches Delivery conditions: annealed and pickled Applications: for fluid and gas transport, structural and
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 10, 10S, 120, 160, 20, 40, 40S, 5S, 80, 80S
- Features: Other
- Shape: Rectangular
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Coupling (SxS) Schedule 40 PVC
- Fitting Type: Coupling
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Van Stone Flange (SPG) Schedule 80 Harvel® PVC
- English Size: 18.95 inch
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Cap (S) Schedule 40 PVC
- Material: PVC/CPVC
-
Supplier: Win Source Electronics
Description: Luminous Intensity: 2.8 cd Forward Current: 50 mA Reverse Voltage: 12 V Viewing Angle: 120 ° Number of Pins: 2 Luminous Flux: 7.56 lm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference):
- Peak Wavelength: 617 nm
- Forward Voltage: 2.4 volts
- Forward Current: 50 milliamps
- Luminous Intensity: 2,800 milliCandela
-
Supplier: Win Source Electronics
Description: Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8541402000 REACH SVHC: Unknown Test Current: 350 mA
- Peak Wavelength: 645 nm
- Forward Voltage: 2.9 volts
- Forward Current: 699.9999999999999 milliamps
- Viewing Angle: 125 degrees
-
Supplier: Win Source Electronics
Description: 2.24 cd Forward Current: 50 mA Viewing Angle: 120 ° Number of Pins: 4 Luminous Flux: 5.05 lm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colored, Diffused Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum
- Forward Voltage: 3.8 volts
- Forward Current: 50 milliamps
- Luminous Intensity: 2,240 milliCandela
- Viewing Angle: 120 degrees
-
Supplier: Win Source Electronics
Description: Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8541402000
- Luminous Intensity: 11.3 milliCandela
- Viewing Angle: 120 degrees
-
Supplier: Daemar Inc.
Description: These caps are designed to fit ASTM-A 120 standard schedule 40 pipe. These caps will protect the longer threads associated with piping used in water wells for irrigation. An interrupted bead assures the cap is locked in place. Material: Low-Density Polyethylene Colour: Orange
-
Supplier: Oil-Rite Corp.
Description: seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: seals are used (Viton and EPDM seals are also available). A Viton o-ring creates a seal between the reservoir and fitting. There is a 1/4” female NPT outlet on the aluminum valve body. The 1/8” female NPT bottom outlet has a plated steel pipe plug installed and 5/8”-18 mounting thread. Some
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
Find Suppliers by Category Top
Featured Products Top
-
the tool is already made and you’re scheduling another delivery of parts, then the molded components will be much faster. To give you an idea of tool creation timelines, the fastest, simplest tools made out of rigid foam may take about 40 to 120 hours to create (from design to first pour (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Evaluations of Structural Failure Probabilities and Candidate Inservice Inspection Programs
Schedule 120 Pipe .....................................................................
-
Stability of cracked pipe under inertial stresses. Subtask 1.1 final report
The specimem were either an AI06 GradeB or TP304 stainless steel, 6-inch nominaldiameter, Schedule 120pipe .
-
The effects of cyclic and dynamic loading on the fracture resistance of nuclear piping steels. Technical report, October 1992--April 1996
In the IPIRG-1program, twelve displacement-controlled cyclic-load TWC pipe tests were conducted on both stainless steel (TP304) and carbon steel (A106 Grade B) 6-inch nominal diameter Schedule 120 pipes .
-
MINIMARS conceptual design: Final report
6' SCHEDULE 120 PIPE .
-
Successful Inhibition of Deep, Hot, Sour-Gas Wells
As calculated by this code, a wall loss of 65% could theoretically be tolerated because the maximum allowable work- ing pressure is 1.712 psi for the Schedule 120 pipe .
-
Retrofit experiences with a 32‐year‐old ammonia plant
300NB Schedule 120 piping exit of the ammonia converters to allow metallography and destructive tests to be completed.
-
Production Case History, Jay Field, Florida
In order to avoid stress relieving the O.43S-in. wall thickness Schedule 120 pipe , the steel was limited to a carbon equivalent of 0.45 percent or less (C+ Mg/4).
-
Fatigue and Fracture Analysis of Type 316L Thin-Walled Piping for Heavy Water Reactors: Crack Growth Prediction Over 60 Years (With and Without Stratification)...
The pipe loads used to develop Fig. 10 were calculated for a 305-mm (12-in.) diameter Schedule 120 pipe .
-
MILITARY NUCLEAR POWER PLANTS
It consists of two legs of 10-inch schedule 120 pipe (0.843-inch wall).
-
Light water reactor lower head failure analysis
Schedule 120 pipe and tested in the as-received condition.
Indicates content that may require registration and/or purchase.