Products/Services for Schedule 40 Bi Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...for optimization of pipe selection. Sizes. Size choices include standard nominal English sizes, metric sizes, wall thickness, and pipe schedule if applicable. English sizes are approximations of the pipe size; smaller size industrial pipe carries...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe Schedule. 5s. 5. 10s. 10. 20. 30. 40s & Std.*. 40. 60. 80s & E.H.*. 80. 100. 120. 140. 160. Dbl. E.H.*. Wall Thickness (Inches). 1/8. .405. .035. .049. .049. .068. .068. .095. .095. 1/4. .540. .049. .065. .065. .088. .088. .119. .119. 3/8...
  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    ...standards. It is usually specified by two non-dimensional numbers, nominal pipe size (NPS) and schedule (SCH). Nominal bore size is the inner diameter of the flange connector. When manufacturing and ordering any type of pipe connector, it is important...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Sanitary Fittings - (112 companies)
    ...the actual dimensions (inner diameter, wall thickness) may vary from based on standard pipe sizes and pipe schedules from ANSI / ASME and API, where: ANSI - American National Standards Institute. ASME - American Society of Mechanical Engineers. API...
  •  
    Hydraulic Fittings - (303 companies)
    ...these are used for low pressure applications or when hydraulic tubes are not available. They can be connected by welds or threaded connections. Because of the larger diameters the pipe can usually be inspected internally after welding. Hydraulic hose...
  •  
    Gas Fittings - (97 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  •  
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Plastic Pipe - (212 companies)
    ...which plastic materials are suitable for use in hazardous environments and fire protection systems. The American National Standards Institute (ANSI) assigns pipe schedule numbers to classify wall thicknesses at different pressures. Applications...
  •  
    Scheduling Software - (80 companies)
    Scheduling Software is Software used to program and schedule processes and tasks. Scheduling software is used to program and schedule processes and tasks. These programs help in relieving the daily pressures of creating shifts, coverage for absences...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Petersen Products Co.
High Performance Alloys, Inc.
McWane Plant and Industrial
Eagle Stainless Tube & Fabrication, Inc.