-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty cam followers
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American Components Heavy Duty hard chromed hydraulic cylinders 1 Year Warranty
- Capacity: 450 to 1,600 lbs
- Length: 24 to 36 inch
- Width: 36 to 88 inch
- Mechanism: Scissor Lift
-
Supplier: Air Caster Corporation
Description: Ergonomic part handling and positioning with pneumatic scissor lifts, lift and rotates, and lift and tilts Air Caster Corporation provides a variety of equipment to position parts ergonomically for operator access. These include pneumatic scissor lifts, lift and rotates, and lift and
-
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Heavy Duty hard chromed hydraulic cylinders Heavy Duty Cam Followers North American Components 1 Year Warranty
- Length: 42 to 48 inch
- Width: 48 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Delrin rollers North American Components
- Length: 44 to 48 inch
- Width: 48 inch
- Mechanism: Scissor Lift
-
Supplier: Air Caster Corporation
Description: Cart positioning lifts and wheeled dollies for ergonomic operator loading and unloading. Air Caster Corporation offers a series of cart pneumatic scissor lifts designed specifically for lifting carts and dollies. These cart scissor lifts work especially well with line side delivery
-
Supplier: Optimal Handling Solutions
Description: Capacity: 450-4,500 lbs. Platform Sizes: -32" wide x 48" long to 56" wide x 72" long Travel: 24" Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air Features: -Quick disconnect valve -Bleed off valve -Air pressure gauge Maintenance: -Hinged table top provides easy access to
-
Supplier: Lift Products, Inc.
Description: lowered. HD Scissor Arms Heavy duty 1.5" x 8" solid scissor arms provide exceptional strength and load stability for safe handling. Standard Features 1.5" x 8" solid scissor arm Internal 3 HP intermittent duty TENV super torque motor 115V operating control voltage NEMA constant
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: In applications where loads are very long a double long scissor design is required. Extreme overhang on a single scissor table can damage the table and create an unsafe condition. Edge, side and maximum load capacities are increased by adding an additional set of scissor arms to
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Stainless Steel Pins Steel-It Epoxy Cylinders IP55 Electrical Connections Remote Power Unit (RPU) Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Check Valve
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 21" wide jack Remote Power 1 HP motor and pump combination is a highly efficient
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Capacity 1,000/2,000/4,000/6,000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 36 inch
-
Supplier: Econo Lift Limited
Description: valve) Covered Foot Control (optional) Maintenance Hinged table top provides easy access to air bag Self lubricated bronze bushings on all wear points Options Oversized platforms Corner gussets Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Advance Lifts, Inc.
Description: devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed with phosphoric acid, fully
- Capacity: 4,000 lbs
- Stroke: 31 inch
- Length: 48 to 60 inch
- Width: 36 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: absolute filtration and an oil cooler, these power units are built to last with a minimum amount of maintenance. Besides the usual hydraulic valving you would find in a high cycle power unit, there is also a PLC controlled proportional valve which is used in part to eliminate shock at the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Weber UK, Ltd.
Description: Extremely low minimum height of only 55mm. 2 Lifting heights (scissors 55-455mm, cylinder 410-730mm) Scissor capacity: 4 Tonnes, Cylinder capacity: 5 Tonnes. Ideal for service trucks as it is foldable. Precise and safe control by lowering with built in safety overload valve.
- Lift Capacity: 4 tons
- Minimum Height: 2.1653555 to 16.141741 inch
- Maximum Height: 17.9133955 to 28.740173 inch
- Features: Other
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by EPC and Apollo
- Tubing / Pipe Diameter: 0.375 to 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Description: capability • Numerous motors up to three HP • Overload protection with externally adjustable relief valves • Design and Flexibility • Seven available pump sizes • D03 pad or standard P and T ports • Externally adjustable relief valve • Vertical and horizontal mounting • Variety of
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 7-Ton Forklift Jack This AFF forklift jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. The scissor jack point on the AFF 3917 is low enough to efficiently access and lift a variety of popular forklift models. Features: Scissors lift
-
Supplier: HydraForce, Inc.
Description: What can you control with the new ECDR valve drivers from HydraForce? Anything that your imagination can dream up. These new drivers are our most versatile products yet to join the ExDR family. With a moderate amount of I/O, these devices are right-sized for transmission control, drive and
-
Supplier: Cole-Parmer
Description: pressure transmitters, transducers, relief valves, or similar instrumentation. The rugged and reliable design of these pumps and the fine adjustment controls added to their design provides a low cost way to verify the performance of pressure instrumentation. Pumps can be purchased
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: function on 100% air for dependability and longevity. Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action design and full shop air operation (200 PSI)
-
Supplier: Cole-Parmer
Description: pressure transmitters, transducers, relief valves, or similar instrumentation. The rugged and reliable design of these pumps and the fine adjustment controls added to their design provides a low cost way to verify the performance of pressure instrumentation. Pumps can be purchased
- Features: Other
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain water,
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
Featured Products Top
-
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Intensity-Modulated Radiation Therapy
The flow monitors and scissors valves are interfaced to a personal computer which can select a period of breath-hold of varying length, at different flow directions and different lung volumes or different functional residual capacity.
-
Flow-volume curves as measurement of respiratory mechanics during ventilatory support: the effect of the exhalation valve
In this study, the Siemens Servo 900 C and 300 ventilators, both equipped with scissor valves , were compared.
-
Stereotactic Body Radiation Therapy
The ABC apparatus comprises two respiratory flow monitors paired with scissor valves to control inspiratory and expiratory paths in the patient.
-
Pediatric Critical Care Study Guide
Older technology using mushroom or scissor valves imposed significant expiratory resis- tance.
-
Severe hyperventilation and respiratory alkalosis during pressure‐support ventilation: report of a hazard
discovereda gasleak caused by twistingof the siliconetubing in the expiratory scissors valve .
-
The use of active breathing control (ABC) to reduce margin for breathing motion.
An ABC apparatus is constructed consisting of 2 pairs of flow monitor and scissor valve , 1 each to control the inspiration and expiration paths to the patient.
-
Respiratory system mechanics in the early phase of acute respiratory failure due to severe kyphoscoliosis
All corrections for the occlusion time of the Servo 900c scissor valves were made according to Kochi et al. [10].
-
Flow resistance of exhalation valves and positive end-expiratory pressure devices used in mechanical ventilation.
By comparison, the servo-actuated scissor valve we tested presented less resistance during the passive deflation experiment but impeded the early phase of active exhalation.
-
Attenuation correction of PET images with interpolated average CT for thoracic tumors
This non-invasive device integrates a spirometer with a personal computer to control the flow meters and scissor valves .
-
Deep inspiration breath hold to reduce irradiated heart volume in breast cancer patients
The computer also controls a scissor valve which, when enabled, restricts air flow through the system, resulting in a simple digital spirometer.
Indicates content that may require registration and/or purchase.