Products/Services for Scraped Surface Crystallizers

  • Crystallizers-Image
    Crystallizers - (44 companies)
    Crystallizers are machines used to convert wastewater into solid crystals and clean water. Crystallization is a solid-liquid separation technique in which solid crystals are formed from a liquid solution. Crystallizers can eliminate liquid wastes...
  •  
    Pneumatic Fittings - (223 companies)
    ...socket. These fittings typically require crimping tools or machines to make the connections. End Fittings. End fittings provide specific surfaces for connecting vessels in pneumatic systems. Clamp ends are fittings which allow hoses or tubes...
  •  
    Sanitary Fittings - (113 companies)
    ...or ferrule. Crimp fittings - Involve placing a vessel over a tubular end and crimping against it with a sleeve or crimp socket. These fittings typically require crimping tools to make the connections. End fittings - Provide specific end surfaces for making...
  •  
    Hydraulic Fittings - (303 companies)
    ...to make the connections. Image Credit: Digital Dezines | Parker Hannifin. End Fittings. End fittings provide specific surfaces for connecting vessels in hydraulic systems. Clamp ends are fittings which allow hoses or tubes to be clamped over the part...
  •  
    Gas Fittings - (98 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
  •  
    Ultrasonic Horns and Boosters - (41 companies)
    ...crystallization, cutting, defoaming, die bonding, fluid processing, homogenization, joining, mixing, packaging sealing, plastic welding, riveting, sealing, seaming, spot welding, surface treatment, wire bonding, non-destructive testing, and more...
  •  
    Evaporators - (302 companies)
    ...are also known as crystallizers. Plate evaporators: Plate evaporators are of compact design. Instead of tube bundles, framed plates are used as the heating surface. These plate assemblies are similar to plate heat exchangers, but are equipped with large...
  •  
    Surface Plates - (59 companies)
    Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used...
  •  
    Surface Profilometers - (202 companies)
    Surface profilometers are contact or non-contact instruments used to measures surface profiles, roughness, waviness and other finish parameters. Surface profilometers are used to measure surface profiles, roughness, waviness, and other finish...
  •  
    Surface Engineering Services - (136 companies)
    Surface engineering service providers analyze and modify a surface or near subsurface region to improve service performance against chemical, thermal, mechanical or environmental conditions. Surface engineering services analyze and modify a surface...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire