Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
-
Supplier: Fabory North America
Description: Non metrical heavy model screw eyes.
-
-
Supplier: Fabory North America
Description: Non metrical long model screw eyes.
-
-
Supplier: Accuris
Description: Insulator, Screw Eye
-
Supplier: Hardware House, LLC
Description: 50-7285 #2 LRG SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #2 - 3-1/4"Qty/Card: 2Large Eye
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 50-6170 #212 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #212 - 1"Qty/Card: 10Small Eye
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 50-7319 #4 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #4 - 2-1/4"Qty/Card: 3Large Eye
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: HardwareSource, Inc.
Description: Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components. When
-
Supplier: Hardware House, LLC
Description: 50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Accuris
Description: Screw, Eye
-
Supplier: Accuris
Description: SCREW, EYE, STEEL OR BRASS
-
Supplier: Minerallac Company
Description: PARTIALLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3-3/4 INCH OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 1/2 INCH EYE DIAMETER SHANK LENGTH 2-3/4 INCH
- Eye Section Diameter: 0.5 inch
- Special Eyebolt Type: Screw Eyes
- Material: Steel
- Finish: Zinc Plated
-
Supplier: SAE International
Description: No scope available.
-
Supplier: NBS Corp.
Description: Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Features: Other
- Special Eyebolt Type: Screw Eyes
- Material: Steel
- Finish: Zinc Plated
-
Supplier: HardwareSource, Inc.
Description: This hinge is made up of two parts: a "pintle" side and an "eye". Made from malleable iron. Hinge can be installed in masonry by using a masonry anchor. SKU 504860 measures 8.5" tip-to-tip as shown in the photo to the left. The eye size and pintle diameter is 1/2". The screw is
-
Supplier: L.H. Dottie Company
Description: FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/16 INCH OVERALL LENGTH 1 INCH THREAD LENGTH 0.225 INCH WIRE DIAMETER 5/8 INCH EYE DIAMETER SHANK LENGTH 1-1/8 INCH POINT TYPE GIMLET POINT SE MODEL
- Length: 2.1875 inch
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring an enclosed circular loop, NBS’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Features: Other
- Special Eyebolt Type: Screw Eyes
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Lag Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Peco Fasteners, Inc.
Description: PARTIALLY THREADED TYPE 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 FINISH/COATING ZINC PLATED LENGTH 6 INCH LENGTH - DECIMAL 6 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 6 NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 5/16"
- Special Eyebolt Type: Screw Eyes
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Lag Screw
-
Supplier: Newark, An Avnet Company
Description: Padlock eyes, angled (Metal mounting screws included) RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: Padlock eyes, straight (Wood mounting screws included) RoHS Compliant: NA
-
Supplier: Snap-on Industrial Brands
Description: APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-3/16 INCH EYE OUTER DIAMETER 3/4 INCH EYE INNER DIAMETER 1-3/16 EYE OUTER DIAMETER - FRACTIONAL 1.1875 EYE OUTER DIAMETER - DECIMAL .75 EYE INNER DIAMETER -
- Maximum Load Capacity: 0.22 tons
- Threaded Length: 1 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: HardwareSource, Inc.
Description: Padlock eyes are a simple way to add padlock security to a gate or door. Sold by the pair (two padlock eyes). Simply attach one eye to the gate post and one eye to the edge of the gate. Accepts all sizes of padlocks. Each eye measures 2-1/8" by 1-7/8". The oval
-
Supplier: HardwareSource, Inc.
Description: eye measures 2-1/8" by approximately 7/8". The oval padlock eye is approximately 5/8" by 3/4". 1/2 inch long machine screws and nuts are included. May be attached using wood screws but wood screws are not included. If using wood screws we recommend using #12
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
- Material: Titanium
-
Supplier: Taper Line, Inc.
Description: Material-Cold Drawn 1018 Steel through RE0500, larger from plate burnouts Class 3B Threads Locking Screws included Available on CAD Library
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type F4S, Glass Fiberoptics with set screws
- Operating Distance: 3.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Flexbar Machine Corporation
Description: DOUBLE LENS LOUPE Optical Arrangement. 2 Convex Glass Lenses. Design - Two Black Moldings Screwed Together. Model No. 16079, Eye Loupe, Double Lens. Magnification: 10 x
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular Optical Block: Type F4S, Glass Fiberoptics, with set screws Adapter
- Operating Distance: 3.5 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Radwell International
Description: EYE BOLT, SHOULDER THREADED, MACHINERY, 7/8 INCH DIAMETER, 9 THREAD SIZE, 2-1/4 INCH SHANK LENGTH, 2-1/4 INCH THREAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Minerallac Company
Description: ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE
- Length: 2 inch
- Inch: 1/4"
- Screw Type: Lag Screw
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred to as pig nose head, have two holes located on the head (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
assemblies breaks the constraints of traditional signaling substrate and hardware offerings, resulting in a cost-effective, high-performance and heat efficient solution to the challenges of today’s applications. Samtec’s high-speed cable assemblies use Samtec’s Eye (read more)
Browse Cable Assemblies Datasheets for DigiKey -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
steel screws and are designed to meet IP65. Gaskets and watertight hardware can be purchased separately to upgrade a standard enclosure. Most sizes are also available with a flanged lid or a flanged base, so the enclosure can be easily mounted to a wall, desktop, or even a pedal board (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
passing through or working. It can effectively prevent dust, sparks from flying around, UV radiation, damage to human eyes during welding, and prevent sparks from flying onto other objects and causing combustion. produce these sheet metal parts by (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Screwdriving Machine Helps Arrow Maker Hit Bull's-Eye
Loading the blades presented a special challenge. Careful handling was required to ensure the safety of the assembler while preserving sharpness of the edges. Initially, NAP developed a manual fixture that shuttled each blade and spring clip into the slot and registered them to the tapped screw
-
Kerk Lead Screws Help Diamong Analyzer Achieve Dazzling Accuracy (.pdf)
separate a superior diamond from a diamond of inferior appearance. What makes a diamond beautiful and eye catching is the way it plays with light, otherwise referred to as Light Performance. GemEx Systems, Inc., a company committed to applying the latest in digital optics technology to the worldwide
-
Minimizing harmful particles in the clean room
During the assembly process while fastening screws, the contamination of tiny particles has. become a rising concern. When a circuit board is being assembled, should a microscopic piece of. steel, invisible to the naked eye break away, a disaster is inevitable. If the tiny chip accidentally
-
Case Study: Algonquin College, Ottawa, Canada
to store items. Mike recalls, 'We knew we were trying to store a 5 lb bag of apples in a 2 lb bag and they hit the bull's eye. Not once did they push any product that was not 100% needed, ' Mike appreciates the versatility, functionality and high quality of Rousseau products, especially thesmooth
More Information Top
-
CR4 - Thread: Hammock Mounts in Masonry Wall
Both anchors have a large screw eye going into a standard expanding masonry anchor, size 3/8" or 1/2".
-
Progressive Weight Mechanism for Baja SAE Traction Events
This near-instantaneous acceleration produces a force so high that the lag screw eyes (shown in figures 11-1 and 11-2) were stripped out of the wood.
Indicates content that may require registration and/or purchase.