Products/Services for Screw Lift Globe Valves
-
Globe Valves - (800 companies)The disk slips over the stem Nut design: The disk is screwed into the stem Design Tip: Take care to not screw the valve shaft too far because there is a possibility it could damage the seating surface. For quick-acting globe stop valves...ConnectionActuationMaterial of Construction -
Check Valves - (1955 companies)...valves. Lift-check valves feature a guided disc. Spring-loaded devices can be mounted vertically or horizontally. Silent or center guide valves are similar to lift check valves, with a center guide extending from inlet to outlet ports. The valve... -
Control Valves - (1648 companies)Linear Motion. Linear motion valves have a disc which moves perpendicular to the flow. Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off... -
Diaphragm Valves - (425 companies)...through the system. For start and stop applications, the handwheel is turned until the compressor either pushes the diaphragm against the bottom of the valve body to stop flow or lifts off the bottom until flow is able to pass through. Video Credit: CTE... -
Water Valves - (607 companies)...the stream. Globe and pinch valves are other types of linear motion devices. Needle valves have a slender, tapered point at the end of a valve stem. Poppet valves open and close ports with a sealing device and spring. Plug or stop-cock valves... -
Industrial Valves - (3059 companies)...changes nonlinearly with stem travel. Little pressure drop. Vibration/cavitation when partially open. Good sealing when closed. Subject to wear. Little/no leakage. Repair work is difficult. Globe valves. Image Credit: Flowserve. Linear motion valves used...
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
-
Lifts - (1632 companies)...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts...
-
Screws - (1401 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
-
Ball Valves - (2119 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valve THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve Reliable Flow Control in Harsh Conditions. The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments. Versatile Sizes and Materials. Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150 -2500LB. Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability. Temperature range: -196 C to +550 C... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Automation Product Overview. Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN80 Pneumatic 3-Way Globe Valve The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high performance and operational flexibility in systems requiring precise fluid management. Feature Highlights: 3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines. DN80 Size, 150LB Rating... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN50 Pneumatic 3-Way Globe Valve The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment --crucial... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Process Control THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated control systems. Key Features. Wide Size Range:Available from 1" to 24" (DN32 -DN600). High Pressure Capability:Supports ASME Class 150 -2500, EN PN16 -PN260, and JIS standards. Broad Temperature Range... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Rockford Ball Screw
Need a Lift? RBS has the ball screw solutions! Need a Lift? RBS has the ball screw solutions!. RBS ball screws eliminate the leaks and maintenance issues of hydraulics. Let us engineer a solution for you!. Follow us on: Facebook. YouTube. LinkedIn. Distributor Locator. Rockford Ball Screw. Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw
Gate Valve ball screw assembly configurations Supplying the Energy Sector with Custom Products for Oil and Gas Industries. Rockford Ball Screw (RBS) is a recognized industry leader in the design and supply of custom ball screw products, particularly for the energy sector, and is the preferred choice for many in the oil and gas industries. We specialize in developing custom solutions that meet the specific needs of our clients, especially in high-pressure applications such as frac gate valves (frac valves) and well completion actuators... (read more) -
Rockford Ball Screw
Custom Ball Screw Solutions terminal gates, etc.). Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.). Heavy Lifting (screw jacks, lifts, etc.). Heat Treat and Glass (door lifts, burner actuation, etc.). Agriculture, Industrial Automation, Material Handling, Military, Automotive, Trailers and many others. Our team of Engineers can rapidly bring custom linear motion solutions to life. We welcome the opportunity to work with your team to develop design concepts and prototypes, performing trial runs... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Advance Lifts, Inc.
Common Questions About Dock Lift Platforms the normal speed or 30 fpm when fully loaded. What about velocity fuses?. Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won 't come down until the line is repaired. Velocity fuses are very good devices for certain equipment. Why aren 't velocity fuses standard on Advance dock lifts?. The problems they create outweigh their safety advantage. They can lock up in cold weather due to thick... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc.
-
Hydraulic resistance of louver-type globe valve plates and valve plates
In the experiment, the plate lift , control- led by screws , was varied from 1.5 to 10 mm (for the louver-type valve component) and from 5 to 17 mm (for the globe plate valve).
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
…gears; gear and pinion assemblies; gear and pinion shafts; gear case covers; glass; glass covers; glass tape; glasscloth; globe valves ; GPS receivers; grab handles … harnesses; hatch covers; hatch lift assemblies; headlight shell assemblies … head pins; hex head screws ; hex reducing nipples; hex…
-
Dubbel
…spring web clutches G 69 -, running equal joints G 67 -, synchronism- ball joints G 67 -, claw … P 38 -, individual ring valve P 39 -, liquid ring compressor P 37 -, stroke piston compressor P 35 … rotary compressor P 37 -, screw compressor P 36 -, dry…
-
Dubbel
…spring web clutch G 62 -, running equal joint G 62 -, synchronism- ball joint G 62 -, claw … P 37 -, individual ring valve P 37 -, liquid ring compressor P 36 -, stroke piston compressor P 33 … rotary compressor P 35 -, screw compressor P 34 -, dry…
-
Manual combustion engine
7.11.7.2 designs and work the function valve rotating devices according to two principles: the rotation occurs at the valve opening stroke : The system consists of a base body that is provided with several in pockets oriented to circumferential direction. .... In every pocket, a steel ball at the upper end of the inclined track is pressed through a tangentially acting coil spring.
-
Manual for Technical product design
…grilling grate, gully, belt buckle, grip, hairpin, hammer, handcuffs, dumbbell, harpoon, staple, stapling purposes, radiators, electricity pylon, stroke car Imbuss, implant, Käsereibe … boiler, candle holders, tone ball , coat hook, climbing skeleton … bit, blades, measuring slide, micrometer caliper , manuring fork, engine block … engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve , bird cage, jacks…
-
Manual for Technical product design
…grilling grate, gully, belt buckle, grip, hairpin, hammer, handcuffs, dumbbell, harpoon, staple, stapling purposes, radiators, electricity pylon, stroke car Imbuss, implant, Käsereibe … boiler, candle holders, tone ball , coat hook, climbing skeleton … bit, blades, measuring slide, micrometer caliper , manuring fork, engine block … engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve , bird cage, jacks…
-
Audel HVAC Pocket Reference
Bolted-bonnet inside screw globe and angle valve . .... Flow characteristics of a swing-check valve and a lift -check valve.
-
Electrochemistry
Lesser balls fall on the inclined plane W and gather on the foot of the elevator , E which brings it again into the tip of the Cylinders A, that they pass through the supply opening X in. .... Those balls which are long to fall through the screening openings of JSf are guided through the larger screw Ul at channels Z72 and fall on an inclined plane of … into the collecting chamber Z through an opening G fitted with valve .
Indicates content that may require registration and/or purchase.