-
Supplier: Branch Environmental Solutions
Description: Sulfur Dioxide or others that react with neutralizing chemicals. The scrubber can handle high temperature gases and variable gas rates by use of an adjustable throat design. The amount of energy used by the scrubber is dependent on the size of the particle to be captured.
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Description: Learn how leak testing is performed according to ANSI and ASME specifications, the ASME Boiler and Pressure Vessel Code and various other standards. Contents: 6 chapters and 2 self-check quizzes covering hydrostatic testing of piping systems and equipment, initial service leak testing
-
Supplier: Universal Wire Works Inc.
Description: of strength, formability and weld ability. Typical uses are in seawater and brackfish water heat exchangers, chemical process heat exchangers, pressure vessels and piping systems, pulp bleaching systems, air pollution control scrubbers and electrochemical and chemical storage
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Shape / Form: Wire / Shaped Wire
-
-
Supplier: Munters DH
Description: droplets. Target applications Evaporators Absorbers Gas scrubbers Desulphurization units Gas coolers Exhaust air treatment plants Chemical plants Natural gas processing plants Benefits Aerodynamically engineered - Profiles divide the gas flow into streams, which pass easily through the mist
-
Supplier: UL Standards & Engagement
Description: including floor polishers, floor scrubbers, floor sanders, rug shampooers, rug and floor washers, and similar machines; d) Appliances covered by this Standard that are marked as being provided with double insulation and that employ double insulation in place of grounding in accordance with
Find Suppliers by Category Top
More Information Top
-
Industrial Chemical Process Design, Second Edition > Process Equipment Cost Determination
Here supplemental equipment includes such items as inlet suction gas filter- scrubber pressure vessels , suction coolers, intercoolers, and aftercoolers.
-
Material Selection for Threaded Instrument Fittings in Topside Offshore Service in the Arabian Gulf
In August 2010 during the installation of a wireless transmitter on a Pressure Indicator connected to a Gas Scrubber pressure vessel a leak test revealed a cracked fitting.
-
Industrial Chemical Process Design > Process Equipment Cost Determination
Here supplemental equipment includes such items as inlet suction gas filter- scrubber pressure vessels , suction coolers, intercoolers, and after-coolers.
-
Baca Geothermal Demonstration Project. Quarterly technical progress report, July 1, 1980-September 30, 1980
The separator and scrubber pressure vessels were ordered from NATCO (a subsidiary of Combustion Engineering).
-
Vitrification of radioactive high-level waste by spray calcination and in-can melting
Spray calciner pressure Noncondensable gas f 1ow rate Quench scrubber Vessel pressure Column outlet pressure Condensate tank pressure .
-
Proceedings of the thirteenth AEC air cleaning conference, San Francisco, California, 12--15 August 1974
1 Compressor 2 Heat Exchanger 3 Phase Separator 4 Scrubber 5 Pressure Vessel .
-
Plas-Tanks Industries, Inc.- Reinforced Thermoset Plastic Storage and Mixing Tanks
Some of the equipment we manufacture for these markets include scrubbers , pressure vessels , and atmospheric vessels.
-
Leak Detection System for Dual-Laminate Vessels
The concept found numerous applications throughout the Chemical Process Industry for tanks, towers, pressure vessels , scrubbers , ducts, etc...
-
Combined liquid‐ and vapor‐phase hydrocracking of heavy oil
The oil scrubber is a pressure vessel , of 2 3/16-in. internal diametcr and 84 inches long, filled with porcelain berl saddles, through which kerosene under operating pressure flows counter- current to the gas stream.
-
ADVANCED RECIPROCATING COMPRESSION TECHNOLOGY (ARCT)
In addition to the compressor, such a system typically includes a driver (often an internal combustion gas engine or electric motor), coolers, separators ( scrubbers ), pressure vessels used for acoustic filtering, piping, and various instrumentation and control hardware.
Indicates content that may require registration and/or purchase.