Products/Services for Sdp Timing Belts
-
Timing Belts (inch) - (236 companies)English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). With English...ANSI PitchBelt MaterialReinforced Belt -
V-Belts and V-Ribbed Belts - (373 companies)Belts, Joined V-Belts And V-Belts Including Wide Section Belts And Hexagonal Belts - Electrical Conductivity Of Antistatic Belts: Characteristics And Methods Of Test. Image credits: SKF/North America | Stock Drive Products/Sterling Instrument - SDP/SI... -
Timing Belts (metric) - (233 companies)Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric... -
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock... -
Timing Pulleys (inch) - (173 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some... -
Timing Pulleys (metric) - (175 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our engineers have extensive experience in assisting with part selection, modifications or custom design. SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
SDP/SI HTD® Belt Drive Components US Manufacturer of Power Transmission and Motion Control Products since 1950. Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD (R) timing belt pulleys are available in aluminum, nylon, and polycarbonate constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD (R) pulley stock manufactured from aluminum or carbon steel... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts and Pulleys Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD (R), GT (R)2, GT (R)3, and T-series (5, T5, T10). As one... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives Stock Drive Products/Sterling Instrument (SDP/SI) is a leading manufacturer of synchronous drive components for small power transmission and motion control applications. Established in 1950, SDP/SI has been supplying the world with timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard timing belts on-the-shelf, but has the capability to cut custom widths... (read more)Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD (R), GT (R)2, GT (R)3, and T-series (5, T5, T10). As one... (read more)Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with technical and engineering support, SDP/SI is the only source you need for all of your applications. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Machined or Molded Timing Belt Pulleys SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you want superior shaft clamping on your custom pulley, be sure to ask about Fairloc (R). We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and minimal vibration. These pulleys are designed to operate with synchronous toothed belts. They transmit power efficiently in small spaces with minimum noise, so they are perfect for numerous everyday applications such as machine tools, mowers, copiers and printers. They are also... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Precision Gears and Gearboxes by SDP/SI an RFQ - we can quote from your 3D model or drawing. For product specifications, applications, and technical design data for gears and timing belt and pulley drive systems request or download our catalogs. SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company. 250 Duffy Avenue, Hicksville, NY USA 11801. Phone: (516) 328-3300; (800) 819-8900. www.sdp-si.com... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Timing Pulleys Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8054/1/Seifabadi_Reza_201305_PhD.pdf
realized using aluminum pulleys and timing belts ( sdp /si.com).
-
New Products and News From SDP/SI
Series of FHT® Timing Belts from SDP are Space Saving for Miniature Applications .
-
Mini Pitch Timing Belts From SDP/SI
Mini-Pitch Timing Belts from SDP .
-
Kevlar® Reinforced Timing Belts From SDP/SI
Kevlar® Reinforced Timing Belts from SDP .
-
Miniature Timing Belts From SDP/SI
Miniature Timing Belts From SDP .
-
New PowerGrip TruMotion Timing Belts From SDP/SI Feature Polymer-Free Nylon Tooth Facing For Clean-Running Performance
New PowerGrip TruMotion Timing Belts From SDP /SI Feature Polymer-Free Nylon Tooth Facing For Clean-Running Performance .
-
Cutting Tool Engineering | December 2013 | Shop Profile | A tale of two shops
For example, SDP can cut timing belt widths to exact specifications from its vast inventory of sleeves.
-
Technical Reference: Double-Sided Twin Power Belt Drives Considerations
From Stock Drive Products/Sterling Instrument - SDP /SI Timing belts are also available in double-sided designs, which offer an infinite number of new design possibilities on computer equipment, business machines, office equipment, textile machines and similar light-duty applications.
-
Timing Belt Clamps From SDP/SI
16 Timing Belt Clamps from SDP .
-
Molded Timing Belt Pulleys From SDP/SI
5 mm Pitch HTD® Series of Molded Timing Belt Pulleys From SDP Feature Fairloc® Hub Fastening System .
Indicates content that may require registration and/or purchase.