-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 2 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Asahi/America, Inc.
Description: Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system offers time saving on each project. Low cost and easy installation makes Poly-Flo® the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 4" carrier
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
Find Suppliers by Category Top
Featured Products Top
-
, velocities, and pressure drops. Just saying 2” PVC doesn’t give you all the information you need. You still need to know if it’s a schedule 40 or schedule 80. Similarly, you need to know if PP-RCT is SDR 9 or SDR 11. In these cases, the wall thickness, adjudicated by either pipe (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
More Information Top
-
Alternative Energy Systems in Building Design > BIOFUEL, BIOGAS, AND THERMAL DEPOLYMERIZATION TECHNOLOGIES
High-density polyethylene ( HDPE SDR 9 ) pipe 4 in in diameter and one-half mile long was installed 4 to 12 ft below the ground, running from the HOD Landfill to the microturbines at the school.
-
Sustainable Energy Systems Engineering: The Complete Green Building Design Resource > BIOFUELS AND BIOGAS TECHNOLOGIES
The gas pipeline to the microturbines located at the school was made of high-density polyethylene ( HDPE SDR 9 ) pipe 4 inches in diameter and a half-mile long.
-
Sustainable Energy Systems in Architectural Design: A Blueprint for Green Building > Alternative Renewable Energy Technologies
Gas Pipeline to the Microturbines Located at the School High-density polyethylene ( HDPE SDR 9 ) pipe 4 inches in diameter and a half-mile long was installed 4 ft to 12 ft below ground, running from the HOD Landfill to the micro…
-
An Introduction to Thermogeology: Ground Source Heating and Cooling
and RU = 0.043 Km W−1 (for SDR 11 pipe – see Box 9.4) and 0.054 Km W−1 (for SDR 9 ) for turbulent flow in HDPE U-tube.
-
TIME DEPENDENT RESPONSE OF PULLED-IN-PLACE HDPE
PIPES
Mwanang’onze et al. (2003) measured the coefficient of thermal expansion in the longitudinal and radial direction for HDPE pipes . .... They reported longitudinal coefficients of thermal expansion of 1.28×10-4 /Co and 1.44×10-4 /Co for pipes with standard dimension ratios ( SDR ) of 9 and 26, respectively.
-
Rapid Crack Propagation in Polyethylene Pipes: The Role of Charpy and Dynamic Fracture Testing
For MDPE-1, a typical resin, the critical pressure for 250-mm-diameter SDR 17.6 pipe is 6.1 bar at 0*C. .... Recently introduced "third-generation" grades based on high-density poly- ethylene ( HDPE ) perform much better, with RCP effectively unobtainable in full-scale tests at … pressure at 0~ These results are reflected by the $4 test [8, 9 ] whose standardization has been…
-
The importance of axial misalignment on the long term strength of polyethylene pipe butt fusion joints
The influence of axial misalignment on the ele- vated temperature, stress rupture lifetimes of 63and 125 mm SDR 11 MDPE and 63 mm SDR 11 HDPE pipe systems isseen inFigs.3a and b. .... failures of stress rupture tested MDPE and HDPE pipes were brittle in nature ( 9 , lo),with only…
-
ASTM D 3350: A Historical and Current Perspective on a Standard Specification for Identification of Polyethylene Plastics Pipe and Fittings Materials
Standard Specification for Polyethylene of Raised Temperature (PE-RT) SDR 9 Tubing F 2648-07. .... to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fit- tings .... Standard Specification for Corrugated High Density Polyethylene ( HDPE ) Grease Interceptor Tanks F 2720-08 .
-
ASTM D 3350: A Historical and Current Perspective on a Standard Specification for Identification of Polyethylene Plastics Pipe and Fittings Materials
Standard Specification for Polyethylene of Raised Temperature (PE-RT) SDR 9 Tubing F 2648-07. .... to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for .... Standard Specification for Corrugated High Density Polyethylene ( HDPE ) Grease Interceptor Tanks F 2720-08 .
-
Experimental investigation of the effect of residual stresses on rapid crack propagation in polyethylene (PE100) pipes
Lamborn [10] annealed 2-inch bimodal high-density polyethylene ( HDPE ) pipes of SDR 11 at 1008C for 4 h and reported an 188C improvement in TcS4, which fell to 2368C. .... Argyrakis [ 9 ] car- ried out S4 initiation tests (without any internal pressure), at four different temperatures and…
Indicates content that may require registration and/or purchase.