-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING, 1 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, STAMPED STEEL 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: National Precision Bearing, Inc.
Description: of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Bearing Type: Plain Bearing
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: FHD Bearings Co., Ltd.
Description: Pillow block ball bearing unit with extended inner ring and set screw locking, cast iron, Japanese standards Pillow (plummer) block ball bearing units consist of an insert bearing mounted in a cast iron housing that can be bolted to a support surface.
- Outside Diameter: 5.0000027 inch
- Overall Width: 1.31102433 inch
- Application: Agriculture
- Features: Other
-
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.4375 inch
- Center to Center Mounting Hole Distance: 4.171875 inch
- Maximum Speed: 6,800 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 3.5 inch
- Center to Center Mounting Hole Distance: 10.25 inch
- Maximum Speed: 4,950 rpm
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.4375 inch
- Center to Center Mounting Hole Distance: 4.171875 inch
- Maximum Speed: 6,800 rpm
-
Supplier: RegalRexnord
Description: 3/4" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1.3125 inch
- Center to Center Mounting Hole Distance: 3.78125 inch
- Maximum Speed: 7,500 rpm
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 2 inch
- Bearing Length: 1.5 inch
- Inside Diameter (Round only): 0.687 inch
- Dynamic Load Capacity: 400 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the
- Bearing Width: 2.75 inch
- Bearing Length: 4.5 inch
- Inside Diameter (Round only): 0.937 inch
- Dynamic Load Capacity: 1,200 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and
- Nominal Shaft / Bore Size: 0.5 to 2 inch
- Base to Bore Center Distance: 1.0625 to 1.4375 inch
- Center to Center Mounting Hole Distance: 3.375 to 7.375 inch
- Bearing Type: Ball Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric
- Nominal Shaft / Bore Size: 1.968505 inch
- Center to Center Mounting Hole Distance: 6.1811057 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or
- Nominal Shaft / Bore Size: 0.25 to 1.25 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Nook Industries, Inc.
Description: MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type
- Bearing Width: 1.75 inch
- Bearing Length: 1.3125 inch
- Inside Diameter (Round only): 0.375 inch
- Dynamic Load Capacity: 68 lbs
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.25 inch
- Center to Center Mounting Hole Distance: 8.125 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Split pillow blocks – SAF series. Pillow block housing with included bearing SAF and SAW split pillow blocks use a two-piece, cast metal housing with inch dimensions. With the included bearings, seals, and related components, they provide a
- Housing Bore / Bearing O.D.: 72 mm
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3 inch
- Base to Bore Center Distance: 3.25 inch
- Center to Center Mounting Hole Distance: 8.125 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: SKF/Global
Description: housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller
- Nominal Shaft / Bore Size: 1.1875 to 10.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/North America
Description: bearing service life. SONL housings can be found in applications ranging from fans and flywheels to paper machines and emergency power generators. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Standard Duty PILLOW BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Solid Base • Dual Seal Type
- Nominal Shaft / Bore Size: 1.9375 inch
- Center to Center Mounting Hole Distance: 6.25 inch
- Housing: Cast Iron
- Bearing Type: Plain Bearing
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each
- Center to Center Mounting Hole Distance: 5 inch
- Housing: Aluminum
- Bearing Type: Cylindrical Roller Bearing
-
Supplier: Radwell International
Description: LABYRINTH, BEARING SEAL, ALUMINUM MATERIAL, 1-15/16 INCH BORE FOR SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KG International FZCO
Description: KG can offer following variants Pillow Blocks - UCP, UCPA type Square Flange - UCF type Flange Cartridge - UCFC type Oval Flange - UCFL type Take-up Units - UCT type AEL types Ball Bearing Units with Plastic and Stainless Steel Housings Ball Bearing units are simple and
- Nominal Shaft / Bore Size: 0.4724412 to 3.543309 inch
- Maximum Load: 2,681.864 to 27,090.648 lbs
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Self-aligning Bearing
-
Supplier: NTN Bearing Corporation
Description: the plummer block against loosening due to vibration and impact. Oil fill plug For relubrication. Seal Excellent sealing performance. Self-aligning rolling bearing Self-aligning ball or roller bearing is built into plummer block. Adapter Simplifies installation of the
- Nominal Shaft / Bore Size: 0.9842525 to 17.716545 inch
- Housing: Cast Iron
- Bearing Type: Cylindrical Roller Bearing, Spherical Roller Bearing, Tapered Roller Bearing
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Split plummer block housings – SNLN 30 series SNLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series and can also accommodate some bearings in the 40 dimension series for mounting on a
- Housing Bore / Bearing O.D.: 180 mm
-
Supplier: NSK Americas
Description: NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller
- Housing: Cast Iron
- Shaft Securing Method: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports
- Nominal Shaft / Bore Size: 0.5 to 1.75 inch
- Center to Center Mounting Hole Distance: 2.125 to 4.125 inch
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: JTEKT North America, Inc.
Description: bearing but also compatibility with peripheral parts is needed. JTEKT provides services of each product in total as a general manufacturer of the bearing, drive shaft and oil seal.
- Nominal Shaft / Bore Size: 0.3149608 to 0.6692917 inch
- Bearing: Bearing Steel (52100)
- Housing: Cast Iron, Pressed Steel, Stainless Steel
- Bearing Type: Plain Bearing
-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING, 1 INCH BORE, FIXED BEARING, STANDARD DUTY, B-TYPE SEALS, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WD Bearing Group
Description: Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the
- Bore Size: 3.149608 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 5.511814 inch
- Dynamic Radial Load: 12,364 lbs
Find Suppliers by Category Top
Featured Products Top
-
materials for long-lasting performance. Wide Inner Ring Design: Provides stability and support, minimizing wear and tear. Heavy-Duty Contact Seals and Anti-Rotation Devices: Guarantee superior protection against contaminants and rotational forces (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
GGB SBC - Fiber Reinforced Composite Bearings - Maintenance-free & Sealed Bearing Cartridge (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
• Sealed design blocks water and contaminants • Food-safe lubrication options reduce relubrication needs (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
- Maintenance-free & Sealed Bearing Cartridge GGB's high-strength bearings for harsh environments Power through demanding applications with (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Applications Seals and Gaskets American Petroleum Institute (API) Gages Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gears and Splines Cutting (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Entergy, Tennessee Valley Authority, National Oilwell Varco, Flowserve, Cameron, Weatherford, Schlumberger, Smith International, Halliburton, Baker Hughes, Arizona Public Service, DTE Energy, Exelon Corporation, and Southern California Edison. Applications Seals and (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. These machines range from the assembly of the bearing caps to the fitting of the cup plus or other means to seal some conducts in the part. Other assembly machines are used to to fit the valve guide and seat in the right position in the cylinder head (read more)
Browse Motor Test Equipment Datasheets for Marposs Corp
More Information Top
-
Mechanized Wheel and Belt Screens for Farm Irrigation Turnouts
The test results indicate two alternatives for this application: (a) UHMW bushings or (b) triple seal pillow block bearings lubricated at least biweekly and preferably weekly.
-
DAYTON Upblast Less Drive Package,14-3/4 In - Upblast Centrifugal Roof Vents Less Drive Pkg - 4YY16|4YY16 - Grainger Industrial Supply
Designed with sealed pillow block bearings .
-
DAYTON Downblast Vent,Belt Drive,14-3/4 In - Downblast Centrifugal Roof Ventilators - 2RB64|2RB64 - Grainger Industrial Supply
Sealed pillow block bearings .
-
CR4 - Thread: water wheel
I would also suggest that you use sealed pillow block bearings because the water will deteriorate the grease pretty quick.
-
DAYTON Downblast Vent,Belt Drive,11 In - Downblast Centrifugal Roof Ventilators - 2RB62|2RB62 - Grainger Industrial Supply
Sealed pillow block bearings .
-
Geothermal Mill Redevelopment Project in Massachusetts
Ground and polished steel fan shafts shall be mounted in permanently lubricated, sealed ball bearing pillow blocks .
-
$1500-$2000 HVAC and Refrigeration - Grainger Industrial Supply
…5520, Fan RPM 1352, Max Ambient Temp 104 F, Max Inlet Temp 104 Deg F, Voltage 115/208-230, 60 Hz, 1 Phase, Full Load Amps 11.0/5.5-5.5, Motor HP 3/4, Bearing Type Sealed Pillow Block , Motor Type Capacitor Start…
-
Grainger.com
104 Degrees F, Motor HP Range 1/4 to 1/2, Bearing Size 3/4 In., Bearing Type Sealed Pillow Block , Number of Blades 6, Blade Material Steel, Shaft Dia.
-
DAYTON Supply Fan,24 In,Volts 115/208-230 - Supply and Intake Fans - 7CC10|7CC10 - Grainger Industrial Supply
• Bearing Type Sealed Pillow Block .
-
DAYTON Exhaust Ventilator,115/208-230 Volts - Belt Drive Hooded Axial Downblast Exhaust Ventilators - 7CF59|7CF59 - Grainger Industrial Supply
• Bearing Type Sealed Pillow Block .
Indicates content that may require registration and/or purchase.