-
Supplier: Accuris
Description: Indicator, Temperature, Thermocouple, Self-Balancing, Potentiometer Type
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE SELF-BALANCING, POTENTIOMETER TYPE
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE, SELF-BALANCING, POTENTIOMETER TYPE
-
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE SELF-BALANCING, POTENTIOMETER TYPE, WHITE LIGHTED
Find Suppliers by Category Top
Potentiometers, Rheostats, and Trimmers
(443 Companies)
Linear Potentiometers
(88 Companies)
Digital Potentiometers
(84 Companies)
String Potentiometers
(40 Companies)
Featured Products Top
-
contaminants, weather, spills, and even certain types of gases. Learn more about our first innovations, the major milestones in our history, and our extensive product line. THE GENESIS OF INNOVATION Our founder, Milton Morse—a self-taught engineer and inventor—started APM Hexseal on (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
-phase, 50/60 Hz EC motors. They run at speeds as high as 2255 RPM and generate a maximum airflow of more than 1000 CFM at free air. Speed control is possible through PWM, 0-10VDC, or a potentiometer. They are CE-approved and meet ErP 2015 efficiency requirements. Standard features include IP54 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service. VB015M actuators are dual voltage. A manual override is standard. Options include programmable positioner, rotary potentiometer and battery (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing. (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Temperature standards, what and where: resources for effective temperature measurements
MS-28007A Indicator Temperature, Thermocouple, Self Balancing Potentiometer Type (ASG) DOD .
-
Automatic temperature programming and recording for a platinum-rhodium furnace
The tem- perature cycle was recorded on a strip chart self balancing potentiometer (by Honeywell-Brown Ltd.) from a second thermocouple.
-
ISA S37.5 - Specifications and Tests for Strain Gage Linear Accelerator Transducers
5.1.3.2 Self balancing potentiometer .
Indicates content that may require registration and/or purchase.