Products/Services for Self Adhesive Metal Strips
-
Metal Strip - (294 companies)How to Select Metal Strip Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...Ferrous / Iron BasedNonferrous MetalsAlloy -
Silicone Adhesives and Sealants - (336 companies)...noncorrosive (for with sensitive metals and equipment). SAE AMS3375 - Adhesive / sealant, fluorosilicone aromatic fuel resistant, one-part room temperature vulcanizing. References. Image Credit: Newark / element14 | Titebond... -
Wear Strips, Wear Plates, and Wear Parts - (281 companies)...plates, strips and parts also include components made of plastics and polymers. Ultra-high molecular weight (UHMW) wear strips are plastic films that can be bonded with an adhesive backing and attached to a variety of mechanical components, including... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Sheet Metal Fabrication Services - (2201 companies)...welding, and hardware and fastener creation. Bending and forming processes are used to shape the sheet metal to its final shape. In the rolling process, a series of roll stands is used to progressively shape or bend a strip of flat-rolled metal... -
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select...
-
Bimetals and Clad Alloys - (58 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
Product News
-
Keystone Electronics Corp.
Easily Installed, Molded Self-Adhesive Bumpers Crack-resistant, molded Polyethylene, self-adhesive bumpers equipped with high-strength adhesive backing to guard against vibration and slippage on equipment, chassis and panels are the latest electronics hardware from Keystone Electronics. Easily installed, these new "stick-on " bumpers firmly adhere to equipment surfaces while protecting internal components and preventing nicks, scratches and scuff marks. Available in black or clear rectangular (flat) or cylindrical (domed) shapes. Sizes from... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
Beijing Grish Hitech Co., Ltd.
Dental Polishing Strip & Disk Unique Design of Polishing Strips. With a blank strip base in the middle, the polishing strips is easy to enter the teeth and fit closely with teeth. Excellent Polishing Disc. It can be divided into hose polishing disc and air eye polishing disc, where both sides of the hose polishing disc are coated with abrasives. It is soft and safe, will not cause damage and coloring of composite resin restorations. Fast and Time Saving. The special formula design can improve the polishing force, thus... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
CHT USA Inc.
Military Grade Silicone Adhesives approved grades. Excellent adhesion to most metals and plastics. Choice of self levelling or paste products. Available in 90ml tubes and 310ml cartridges... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Inductotherm Group
Strip Casting Under Vacuum for High-Quality Alloys Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the advantages of vacuum metallurgy with high-speed casting technology, the system ensures reduced contamination and excellent surface finish, making it ideal for demanding aerospace and defense industries. Designed... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Arnold Magnetic Technologies
ULTRA THIN GAUGE ALLOY STRIP AND FOIL The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow 's batteries, while our thin Titanium strip is both... (read more)Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
MP Metal Products
B-123 Siding Starter Strip for Secure Installs . Nothing is stocked. Production lots are traceable and custom packaging is possible. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up... (read more) -
Kayaku Advanced Materials, Inc.
KMPR® 1000 Thick Film Strippable Photoresist . Greater than 100 mm film thickness in a single coat. Aqueous developer compatible (TMAH & KOH). Wet stripping in conventional strippers. Excellent dry etch resistance. Material Uses: Electroplating. Deep reactive ion etching (DRIE) masking. Permanent structural layer formation. Electroforming and metal mold fabrication. High-aspect-ratio microstructure fabrication... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
GGB
Self-Lubricating Bearings for Renewable Energy manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany, France, Brazil, Slovakia and China. The company serves more than 50,000 customers worldwide in a broad spectrum of applications and industries including automotive, fluid power, agricultural and construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB
Self-Lubricating Engineered Plastic Bushings Brochure. Datasheet. EP TM22. Self-Lubricating Engineered Plastic Bushings. Good bushing performance in dry working conditions. Very good bushing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance ratio. Within injection moulding tool feasibility unlimited dimensions and design features. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Stock Drive Products & Sterling Instrument - SDP/SI
Maintenance-Free Self-Aligning Bearings SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB- ... and S99GSBM... Injection molded from high-performance plastics; these bearings are used in various. applications where lubricated metal bearings are not suitable. They are lightweight,. vibration dampening and provide excellent performance in water, chemicals, and dusty. environments. Applications: Where ease of assembly is required. Small installation space. Harsh... (read more)Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Techniques in Extracorporeal Circulation
Most modern detectors use a metal self - adhesive strip that utilizes the principle of capacitance.
-
SHORT COMMUNICATION: RARE ATTRACTION: EVALUATING MAGNETIC PRIMERS FOR MOUNTING TEXTILES ON RIGID BACKBOARDS WITH RARE EARTH MAGNETS
Strips of self - adhesive metal tape or metal sheet can be applied to a backboard to enable mounting, but strips will limit textile placement and metal sheet can add considerable weight and expense to case construction.
-
Thermal insulation
of buildings
This can be done by weather stripping doors and windows, either with metal strips or with self - adhesive plastic foam.
-
ESAB welding facility 'breaks new ground' | In-depth | The Engineer
One of ESAB’s consumable solutions comes into play here: a self - adhesive ceramic strip that holds the two metal plates to be welded with a relatively large gap in between.
-
Frick / Knöll Baukonstruktionslehre1
… 707, of unterkellerter buildings 709-processing 701, from the outside bonded 723, of bottom surfaces 705 713 seal material 402, 697 697-bitumens thick coating 698 699 698-Kalottengeriffeltes metal strip 698-cold self - adhesive end sealing webs 698-plastic-sealing web …
-
Packaging in bags, satchels and similar packs. II. Materials, bag shapes, forms of closure, etc.
Adhesive closures, header and crowner labels, self - adhesive and gummed tapes, drawstrings, metal prongs, metal strip closures, heat fixing and heat-sealing are all considered as methods of closing the bags and pouches discussed.
-
Drag measurements on planar riblet surfaces at high subsonic speeds
The riblets sheets were supplied with a self - adhesive backing strip of thickness 0.1 mm and the following application procedure was used: After ensuring that the metal test surface was free from dirt, grease and oil, a strip of riblet film …
-
An evaluation of methods for preparing easily damaged cuticular surfaces of plants for scanning electron microscopy
Strips (3x 5 mm) of leaves and petals were attached to metal stubs with a cyanoacrylate adhesive and air dried above self indicating silica gel for 72 h at -293 K before sputter-coating and examination.
-
Laboratory Tests of Water Penetration through Wall-Window Interfaces Based on U.S. Residential Window Installation Practice
… mm ͑2 in.͒ on the sill and 102 mm ͑4 in.͒ on the face of the WRB; 76 mm ͑3 in.͒ wide strips of self - adhered flashing membrane secured the … … exterior tie-in: Two metal brackets at the base …
-
Vie path manual building physics part 1
11 bitumen webs and the metal strips, bitumen webs , are in Bürstenstreich-, Giess-, Giess- and Einwalz-, Flämm-, welding method are cold self - adhesive end bitumen-sealing webs to glue vollflächig together through evacuation of a separating paper or a separating film to …
Indicates content that may require registration and/or purchase.