-
Supplier: Accuris
Description: NUT, SELF-LOCKING, PLATE, TWO LUG, SELF-ALIGNING
-
Supplier: Magnus Mobility Systems, Inc.
Description: Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
- Size: M5
- Thread Direction: Right Hand Thread
- Material: Steel
- Type: Tee Nut
-
Supplier: Magnus Mobility Systems, Inc.
Description: Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
- Size: M5
- Thread Direction: Right Hand Thread
- Material: Steel
- Type: Tee Nut
-
-
Supplier: Accuris
Description: Aerospace Series Nuts, Anchor, Self-Locking, Floating, Self-Aligning, Two Lug, in Heat Resisting Steel, Silver Plated, Classification : 900 MPa (at Ambient Temperature) / 425 Degrees Celsius
-
Supplier: Accuris
Description: Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, one lug, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 \xb0C
-
Supplier: Mark-10 Corporation
Description: This self-aligning compression plate adjusts to the angle of the sample via four adjustable screws and nuts. Ideal for ensuring parallelism and complete sample engagement, particularly for low-deflection springs and other materials with high spring rates. Integrated eye
- Test Fixture Type: Compression Cage
- Application: Compressive
-
Supplier: Jilson Group (The)
Description: threaded plates. Features and Benefits of Various Accessories: Self-aligning roll-in T-slot nut with spring ball Roll-in T-slot nut with spring ball Self-aligning roll-in T-slot nut with spring leaf Threaded Plate/Threaded Plate
-
Supplier: AENOR
Description: Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, one lug, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in March of 2010.)
-
Supplier: AENOR
Description: Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in July of 2006.)
-
Supplier: Mueller Company
Description: TOOL HOLDING METHOD - transmits force evenly through drive pins on tool to drill and tap pipe. Retaining screw holds tool tightly in boring bar socket for precise alignment of tool and boring bar. Convenient knock-out pin allows easy tool removal. FLOP VALVE - seats with pressure ,
Find Suppliers by Category Top
Featured Products Top
-
passageway disperses the load at 4 contact points as opposed to only 2 points in a circular passageway. The newest optimized load plates more than double the travel life of self-aligning bushings designed to carry heavy loads. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
contact to the ball, distributing loads more efficiently and achieving up to triple the normal load capacities. Fully interchangeable with conventional linear bushings, TOPBALL products boast self-aligning capabilities and Isotech's unique floating wiper seal. Enjoy smooth running, low friction (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents. These superbly built variable transformers have high quality, self aligning carbon brushes (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Custom Cap Screws and Small Screws Precision fasteners serve as critical components across a wide range of industrial and manufacturing settings. National Bolt & Nut Corp provides custom made screws that meet (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
environmental compatibility and ensure the sealing solution aligns with system-level IP goals. By integrating sealing directly into the fastener, nut or washer, ZAGO helps engineers close one of the most overlooked pathways for ingress and build enclosures that perform as intended (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
designed for added pump life and reduced repairs. Center to our pumps’ advantages is its patented dual water supply system. This reduces the amount of fresh water your operations require and lowers utility costs. The VaneGard uses a self-aligning (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Structural Composite Materials
A wide variety of nut plate configurations are available for different installa- tions, including self - aligning nut plates .
-
Multi-Hundred Watt Radioisotope Thermoelectric Generator Program, LES 8/9 Program, MJS Program. Bi-monthly progress report, 1 May--30 June 1975
…Management/Handle Tubing - Valve Feedthru Fitting Adapter C-Seal - Gas Management Electrical Straps Rivets Screw - Pressure Dome Screw - Mounting Bracket Screw - End Enclosvire Nut - End Enclosure Degaussing Loop Ass'y C-Seal - Pressure Dome Other Insulation Nut Plate Self - Aligning Bearing Spacer (AI2O3) PRD…
-
A human factors engineering evaluation of the Multi-Function Waste Tank Facility. Final report
Alignment dowels, self - aligning bolts, nut plates , and captive fasteners have been used throughout the design.
-
CR4 - Thread: Wanted: NAS1765-3 Nut Plate
I'm having trouble finding a source for a self - aligning (spherical) nut plate .
Indicates content that may require registration and/or purchase.