-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve bearing performance.
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
-
Supplier: FHD Bearings Co., Ltd.
Description: Sintered bronze straight bushing sintered bronze straight (cylindrical) bushings are suitable for rotating, oscillating and linear movements, and can accommodate radial loads. sintered bronze bushings are self-lubricating and maintenance-free.
- Outside Diameter: 0.1574804 inch
- Overall Width: 0.1574804 inch
- Application: Agriculture, Automotive
- Features: Other
-
Supplier: DME Company
Description: D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: FHD Bearings Co., Ltd.
Description: Solid bronze flanged bushing solid bronze flanged bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads as well as axial loads in one direction. They are designed for a wide variety of operating conditions and applications
- Outside Diameter: 0.393701 inch
- Overall Width: 0.2362206 inch
- Features: Other
-
Supplier: Daemar Inc.
Description: Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze,
- Inside Diameter: 7 inch
- Outside Diameter: 7.1875 inch
- Length: 2 inch
- Operating Temperature: -319 to 536 F
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing
- Bore: 0.687 inch
- Outside Diameter: 1.187 inch
- Thickness: 1.187 inch
- Design Units: Inch
-
Supplier: Accurate Bushing Company, Inc.
Description: Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
- Outside Diameter: 3 inch
- Outer Ring Width: 1.75 inch
- Bore Diameter (yoke type): 1 inch
- Type: Yoke
-
Supplier: RBC Bearings
Description: The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.6255 inch
- Length: 1.25 inch
- Operating Temperature: 300 F
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Radwell International
Description: GUIDE PIN BUSHING,SELF LUBRICATING BUSHING, 80X100X100MM,BRONZE/GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Bronze - Sintered, Graphite / Metal Alloy
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.125 to 5 inch
- Outside Diameter: 0.1875 to 5.75 inch
- Bearing Surface: Bronze - Sintered
- Design Units: Inch
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.2362206 to 2.362206 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: Triangle Manufacturing Company
Description: Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning
- Bore Diameter: 0.5 inch
- Length Through Bore: 1.3125 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Dayton Lamina Corporation
Description: Long Shoulder Die Bushings Extra Long Shoulder Die Bushings Precision Die Bushings Ball-Bearing Die Bushings Guide Bar Die Bushings Bronze Plated Die Bushings Solid Steel Die Bushings Solid Bronze Die Bushings Self
- Features: Search All Locating and Fixturing Pins
-
Supplier: OILES America Corporation
Description: Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4330711 inch
- Length: 0.379921465 to 0.427165585 inch
- Operating Temperature: -58 to 482 F
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Bore: 0.627 inch
- Outside Diameter: 1.004 inch
- Thickness: 1.004 inch
- Type: Thrust Washer
-
Supplier: OILES America Corporation
Description: Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and
- Inside Diameter: 0.6311814432 to 0.631890105 inch
- Outside Diameter: 0.8672445628 to 0.8680713349 inch
- Length: 0.97244147 to 0.9842525 inch
- Operating Temperature: -40 to 392 F
-
Supplier: Econo Lift Limited
Description: Capacity 450-4,500 lbs. Platform Sizes 32” wide x 48” long to 56” wide x 72” long Base Size 32” wide x 48” wide Travel 24” Lowered Height 9” Safety Restraining Chain Maintenance Bar Power Supply Ai Maintenance Hinged table top provides easy access to air bag Self lubricated bronze
- Capacity: 4,500 lbs
- Stroke: 15 inch
- Length: 48 inch
- Width: 32 inch
-
Supplier: Optimal Handling Solutions
Description: lubricated bronze bushings on all wear points Options: (Call for Pricing) -Oversized platforms available to 56" × 72" -Rotating turntables available *Spring & Manual detents available with turntables -Beveled edges and eye bolts for pit mounting -Portable
-
Supplier: Econo Lift Limited
Description: polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing
- Inside Diameter: 2.875 inch
- Outside Diameter: 3.0625 inch
- Length: 3.5 inch
- Design Units: Inch
-
Supplier: Optimal Handling Solutions
Description: Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs
-
Supplier: Optimal Handling Solutions
Description: Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various
- Extreme Environment: Extreme Environment
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various
- Design Units: Inch
- Ball Type: Plain Bearing
- Material / Plating: Plastic
-
Supplier: Redwood Plastics
Description: Durable polymer alloys capable of performing better than brass, bronze or babbitt! Self Lubricating Excellent for impact and shock application Exceptional wear life and resistance to corrosion Low temperature resistance to -80°F When it comes to using plastics for various
- Extreme Environment: Extreme Environment
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our Engineering (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Datasheet EP™22 Self-Lubricating Engineered Plastic Bushings Good bushing performance in dry (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Solutions to Energize the Future Are maintenance and downtime issues causing challenges with renewable energy applications? GGB’s self-lubricating grease-free bearing solutions are designed (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. GGB’s innovative bearing solutions are crafted from durable, high-performance materials that extend the lifespan of agricultural machinery, significantly reducing downtime and maintenance costs. Our self-lubricating technology ensures smooth operation even in the toughest environments (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
— Your Bearing Solutions Provider About GGB Bearing Technology GGB is the world’s leading manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
BYR: Yoke Roller with Non-Metallic Bushing. Yoke Roller is internally made with non-metallic bushing, which then reduces the need for bearing lubrication! Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications. (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
conditions. Available in both straight and flanged configurations, these bushings offer reliable operation while reducing the need for lubrication and routine maintenance. Engineered with self-lubricating (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Dechengwang PTFE bushings provide a maintenance-free sliding solution with excellent friction characteristics, high load carrying capacity, and reliable performance under demanding operating conditions. Designed with self-lubricating materials, these bushings help reduce (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
CR4 - Thread: Oil seal
You can then simply use high quality sintered self lubricating bronze bushes .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > AUXILIARY EQUIPMENT
Self - lubricating bronze bushings are commonly used, but bushings greased through the axle and sealed antifriction bearings are also obtainable.
-
The Deepest Multi-Articulated Column Application For Permanent Mooring System
As for the U-joints, the shafts slide inside self - lubricated bronze bushings , the material of which has been carefUlly selected and tested.
-
Santa Barbara SALM - A Prototype Deepwater Production Riser and Floating Production System
This design also is based on extensive design and test experience.9 The universal joint bearings use aluminum bronze self - lubricated bushings and are designed for the full 20-year life.
-
CR4 - Thread: Conveyor Belt Roller and Pulley Failures
Depending on load and speed you might consider changing the bearings by self lubricated (graphite) bronze bushings .
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
The journals are steel running against synthetic or self lubricating bronze bearing bushes .
Indicates content that may require registration and/or purchase.