-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: U.S. Plastic Corporation
Description: This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes.
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes.
- Features: Film / Sheet
-
-
Supplier: Interstate Plastics, Inc.
Description: Best bearing and wear NYLON product available today. Proprietary type 6 NYLON formulation produced using quadrant's monocast® process. Solid lubricant additives impart self-lubricating, high pressure/velocity and superior wear resistance characteristics. Nylatron nsm was developed
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Features: Film / Sheet, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits Abrasion resistant
- Overall Thickness: 0.002 to 0.02 inch
- Overall Width: 54 inch
- Overall Length: 216,000 inch
- Tensile Strength (Break): 6,000 psi
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE.
- Overall Thickness: 0.002 to 0.02 inch
- Overall Width: 54 inch
- Overall Length: 236,232 inch
- Tensile Strength (Break): 6,000 psi
-
Supplier: Crown Plastics Co., Inc.
Description: offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no
- Overall Thickness: 0.005 to 0.125 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: Redwood Plastics
Description: Redco™ PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Redco™ PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Redco™ PVM offers exceptional PV (pressure x velocity) values
- Features: Extruded Profile, Film / Sheet, Other
- Industry: General Industrial
- Chemical System: Polyamide / Nylon, Thermoplastic
- Filler: Unfilled
-
Supplier: Crown Plastics Co., Inc.
Description: MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion
- Overall Thickness: 0.005 to 0.02 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: Redwood Plastics
Description: Redco™ PTFE (TEFLON®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F).
- Tensile Strength (Break): 2,982 to 4,970 psi
- Elongation: 250 to 400 %
- Dielectric Strength: 609.9999999999997 kV/in
- Features: Dielectric / Electrically Insulating, Extruded Profile, Film / Sheet, Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: usually -200°C to +260°C(-328°F to +500°F). Density: varies with graphite content, but is generally higher than pure PTFE. Advantages: Combines the best properties of PTFE and graphite. Extended service life in demanding applications. Due to its self-lubricating and wear-resistant
- Filler: Carbon / Graphite
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
Find Suppliers by Category Top
Featured Products Top
-
Datasheet EP™22 Self-Lubricating Engineered Plastic Bushings Good bushing performance in dry (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
BYR: Yoke Roller with Non-Metallic Bushing. Yoke Roller is internally made with non-metallic bushing, which then reduces the need for bearing lubrication! Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications. (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
plastic-composite rollers they are the best choice for many applications including cleanroom operations. Two possible sources of contamination – excess grease and metal particulates due to metal-on metal contact are eliminated due to the self-lubricating material of the roller (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
temperatures, requiring durable, self-lubricating solutions that enhance operational efficiency while remaining cost-effective. GGB’s self-lubricating surface solutions are designed to reduce friction, handle heavy loads, and withstand harsh conditions. We understand the challenges (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Dechengwang PTFE bushings provide a maintenance-free sliding solution with excellent friction characteristics, high load carrying capacity, and reliable performance under demanding operating conditions. Designed with self-lubricating materials, these bushings help reduce (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Roller with Non-Metallic Bushing Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Ultra High Molecular Weight Polyethylene is another thermoplastic that exhibits a very low coefficient of friction, along with 10 times the resistance to abrasion than carbon steel. It is also self-lubricating with extremely low moisture absorption, and it has the highest impact strength of (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Federal Register > Wednesday, May 7, 2008 > [73 FR 25646] Foreign-Trade Zone 14 -- Little Rock, Arkansas Application for Subzone Status Husqvarna Outdoor Produ...
…subzone for manufacturing include: plastic tubes, pipes and hoses (3917.29); petroleum oils and oils from bituminous minerals (2710.19); carbides (2849.90); lubricating preparations (3403.19); polymides (3908.10); plastic monofilament (3916.90); self -adhesive plate, sheet , film, foils, tape and…
-
Dictionary of Civil Engineering
A setting device of works by lateral moving on self - lubricating and non-stick plastic square tips, to with lower coefficient of friction, or on plates of reinforced neoprene supplied on their bottom face by a sheet ofTeflon.
-
Federal Register > Thursday, August 27, 2009 > [74 FR 43670] Foreign-Trade Zone 134 - Chattanooga, TN, Application for Manufacturing Authority, Volkswagen Grou...
…to be purchased from abroad (representing about 25% of total material inputs, by value) would include: paint and varnish, zinc coating, sealants, grease/ lubricating agents, adhesives, motor oil … tubing, flexible rubber tubes/hoses, self -adhesive plastic or polyurethane sheets /foil/film, labels, sealing tape…
-
Federal Register > Thursday, March 29, 2012 > [77 FR 19000] Foreign-Trade Zone 99-Wilmington, DE: Application for Manufacturing Authority; Fisker Automotive, I...
…purchased from abroad (representing about 40% of total material inputs, by value) would include carboxylic acids, paints and varnishes, sealants, cleaning agents, grease/ lubricating agents, adhesives, oils and … tubing, flexible rubber tubes/hoses, self -adhesive plastic or polyurethane sheets /foil/film, labels, sealing tape…
-
Federal Register > Thursday, January 17, 2002 > [67 FR 2401] Foreign-Trade Zone 7-Mayaguez, Puerto Rico; Application for Subzone, Schering-Plough Products, L.L...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
-
Federal Register > Wednesday, September 26, 2001 > [66 FR 49162] Foreign-Trade Zone 7-Mayaguez, Puerto Rico, Request for Manufacturing Authority, IPR Pharmaceu...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
-
Federal Register > Tuesday, January 30, 2001 > [66 FR 8196] Foreign-Trade Zone 24-Wilkes-Barre/Scranton, Pennsylvania; Expansion of Facilities and Manufacturin...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
-
Federal Register > Tuesday, December 12, 2000 > [65 FR 77559] Foreign-Trade Zone 27-Boston, Massachusetts; Application for Subzone, AstraZeneca LP (Pharmaceuti...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
-
Federal Register > Thursday, November 30, 2000 > [65 FR 71299] Foreign-Trade Zone 185C-Culpeper County Chamber of Commerce Expansion of Facilities and Manufact...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
-
Federal Register > Thursday, November 30, 2000 > [65 FR 71298] Foreign-Trade Zone 35B-Philadelphia Regional Port Authority; Expansion of Facilities and Manufac...
…esters and their salts, diazo-compounds, glands for therapeutic uses, wadding, gauze and bandages, pharmaceutical glaze, hair preparations, lubricating preparations, albumins, prepared glues … prepared binders, acrylic polymers, self -adhesive plates and sheets , other articles of vulcanized rubber, plastic cases, cartons, boxes, printed…
Indicates content that may require registration and/or purchase.