Products/Services for Self Supporting Roof Trusses
-
Roof and Floor Trusses - (143 companies)Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints. Roof trusses are used for roof framing and roof support. By contrast...
-
Towers, Masts, and Poles - (275 companies)...are used mainly in surveillance, recreation, and construction. Other types of towers, masts, poles, and support structures include roof top towers, self-supporting towers, and telescoping or crank-up towers. Applications. Towers, masts, and poles... -
Anchors - (503 companies)Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle... -
Platforms and Walkways - (384 companies)Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories... -
Roof Supports (mining) - (15 companies)Roof supports provide a means of temporary supporting overburden in longwall mining operations. Also referred to as powered roof supports or hydraulic chocks or shields, they are used in sets to stabilize and advance longwall systems across the face...
-
Roof Curbs - (45 companies)These roof curb accessories feature welded seams and a support-shell made of galvanized steel. Rooftop adapters or curb adapters are also made of galvanized steel, typically from 14- to 18-gauge. Flat roof curbs have a raised cant to accommodate roof...
-
Posts, Spacers, and Standoffs - (517 companies)...of configurations, including: Round or square. Locking. Self-aligning. Stacking. Telescoping. Standoffs. A standoff is used to elevate stacked sections, allowing for space between them to secure wires or other connections. Standoffs and spacers...
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial...
-
Rooftop Supports - (28 companies)...steel or galvanized carbon steel, and attach to the bases with nuts and washers. Uplift bars are recommended for environments with seismic activity or high winds. Although rooftop supports can be used with either flat or sloped roofs, they must...
-
Support Stands - (162 companies)...are self-supporting and have a wide base to avoid tipping. . Magnetic bases allow the base of an arm, mount, stand, or support structure to be fixed to a steel or ferromagnetic surface through a strong magnetic force. . Mobility allows a stand or support...
Product News
-
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Faztek, LLC
One Roof. Endless Possibilities. Design, fabrication, and support --all in-house. Faztek delivers tailored T-slot systems with speed, precision, and zero runaround. Custom isn 't complicated when it 's built smarter. Build Smarter with Faztek. (read more) -
STEGO
ROOF FILTER FAN ROOF FILTER FAN. RFP 018 | UP TO 575 M ^3/H. The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth. Quiet in operation with a high air through-flow rate. High operational reliability. Time-saving installation and filter mat replacement. COOLING... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Sensata Technologies
Self-Propelled Scissor Lifts Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a 'X ' pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism Basic structure and principles of roof prisms. Roof surface: one of the reflective surfaces of a prism is designed as a "roof " (similar to the angle of two sloping surfaces of a roof, usually 90 ), and these two sloping surfaces flip the direction of the light through secondary reflections, thus correcting for left-right inversion of the image. Optical path adjustment: after many times of total reflection inside the prism, the light ray outgoing direction is parallel to the incoming direction... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Roof Prism What are the advantages and disadvantages of roof prisms? Advantages: Compact, small instrument size. Imaging is oriented correctly and requires no additional calibration. Disadvantages: Complicated and costly process (especially phase correction coatings). Strict requirements for cleanliness and vibration resistance. (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Smalley
The Revolutionary Revolox® Self-Locking Ring growing selection of over 6,000 retaining rings," said Ken Massett, Vice President of Sales Engineering. "This new product will transform the way engineers design high rotational capacity applications by enabling them to design around high RPM requirements cost-effectively and with ease of assembly for high volume applications. ". Learn more about Revolox Self-Locking Rings and contact an Engineer for technical design support and guidance. (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Shanghai Thinktank Process Management Co., Ltd
Self-Operated Pressure Regulator Manufacturing specializes in self-operated pressure regulator manufacturing, providing pressure control solutions through advanced valve design, application-specific configurations, and industrial process expertise. With multiple valve structures and bonnet options available, Thinktank supports engineers in selecting reliable pressure regulation solutions for demanding industrial environments. Contact Thinktank to discuss your pressure regulation requirements and receive professional support for valve selection... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Weidy Industrial Development Co., Ltd.
Self-Healing Film Capacitors for Reliability capacitors a dependable choice for long-term applications in demanding environments. Engineers rely on film capacitors to provide consistent electrical performance across various systems, supporting efficient and stable operation in modern electronic designs. Key Features. Self-healing dielectric technology automatically repairs internal breakdowns. High reliability and stability for long-term system performance. Extended lifespan reducing maintenance and replacement costs. Stable electrical... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
GGB
Self-Lubricating Bearings for Renewable Energy Energy. Maintenance issues, downtime and increased costs caused by unreliable bearings are challenges that many applications in the renewable energy industry face. That 's why GGB offers innovative bearing solutions designed to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications. GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind power... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
-
Standard Storage Tanks
Inasmuch as the American supporting steelwork and the European self - supporting roof trusses are both designed for a live load of 25 lbs. per sq. ft. in addition to their self-weight, comparisons are pos- sible.
-
Design stresses, corrosion experience and renewal stresses for oil storage tanks
Accelerated corrosion of self - supporting roof trus- ses in contact with light products has been ex- perienced.
-
CR4 - Thread: Conical Roof Tank Design
i need drawings " self supporting roof with trusses " .
-
The engineer and its designers
"Airtecture",ein neologism of " architecture " and the English word for air "air", that is a membrane building through bias by means of compressible fluids lastabtragende obtains the classical components like supports , walls, carrier , roof , after all even cables.
-
Preservation of Early Wrought Iron Trusses: the 1848
Roof of the Cochituate Gatehouse
The building is constructed of local granite, and houses a wrought iron truss system that originally held a rare self - supporting iron sheet roof .
-
Ground Engineering - Principles and Practices for Underground Coal Mining
Cable trusses have the advantage that if the immediate roof loses its self supporting capacity, the sling component can tolerate a large amount of conver- gence while still preventing the roof from unravelling.
-
14/3/06
Dimond ZR8 corrugate coloursteel roofing on self - supporting underlay on 75 x 50mm H1.1 purlins on trusses @ 900 crs unless stated 9mm Monotek sheeting with approved plaster finish over H3.2 cavity battens & building wrap.
-
Engineering for a Finite Planet
The frame is made up of 148 empty shipping containers, stacked in a self - supporting grid, while waterproof paper tubing is utilised in the columns and roof trusses .
-
CR4 - Thread: Water Tanks and Splicing Plates
The roof is self supported by a center drum to which structural members -Primary and secondary Trusses and Rafters are connected.
Indicates content that may require registration and/or purchase.