-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: CiMa-Pak Corporation
Description: machine within your operation Feet for statically locating the machine Emergency rod to stop production Cooling fan at the tunnel outlet ■ Monoblock frame ■ Pneumatic sealing bar ■ Pneumatic fi lm cut by cold blade ■ Sealing bar equipped with safety sensors ■ The process is controled
- Machine Type: Shrink Machines
-
Supplier: SAF-T-CART
Description: The IV-1 easily accommodates practically all inverters and carries a single high-pressure cylinder. It maneuvers easily on swivel casters, utilizing two 8" semi-pneumatic wheels to stay flat free. Ships fully assembled.
- Width: 20 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Tires: Pneumatic
-
Supplier: Akro-Mils, Inc.
Description: Standard Single-Cylinder Gas Truck with 10" x 3" Semi-Pneumatic Casters. Made in the USA; Perfect for medium to large cylinders; Transports boxes or other bulky items; Single handle
- Length: 7 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Material: Steel
-
Supplier: Optimal Handling Solutions
Description: Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber swivel
-
Supplier: Akro-Mils, Inc.
Description: 53" x 20" Heavy-Duty Hand Truck, Dual Loop Handle, 10" Semi-Pneumatic Casters, 10"x 14" Nose Plate Made in the USA; Heavy-Duty hand trucks are idea for all types of loads; 1" OD structural pipe frame, 13-gauge steel; 500 lb. Weight Capacity
- Capacity: 500 lbs
- Length: 16 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
-
Supplier: Southland Equipment Service
Description: semi-pneumatic tires. FOB Shipping Point. ALUMINUM CONVERTIBLE HANDTRUCKS Rugged 800 lb. load capacity. A high capacity convertible handtruck that easily converts from a 2 wheel handtruck to a 4 wheel platform truck. Features a high strength double locking cam mechanism that securely
- Capacity: 600 lbs
- Cart / Truck Type: Hand / Appliance Truck
- Tires: Pneumatic
-
Supplier: Albion Casters and Wheels
Description: Never-Flat (NF) Recommended for the greatest possible protection to both loads and floors. Perfect replacement tire for pneumatic or semi-pneumatic applications. This solid urethane tire has similar rollability characteristics as a pneumatic tire...but they never go flat.
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
-
Supplier: AR RF/Microwave Instrumentation
Description: brakes. The AP5010BM1 is equipped with 6” heavy-duty semi-pneumatic swivel casters with brakes. Optional mast extensions are available for custom applications. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for
-
Supplier: RS Components, Ltd.
Description: Swivel Castor w/ 200m Penumatic Tyre
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 3.3464585 inch
- Wheel Diameter: 10.236226 inch
- Height: 9.2913436 inch
-
Supplier: Faultless Caster
Description: Designed to absorb shock caused by floor obstructions or outdoor terrain
- Load Capacity: 310 lbs
- Wheel Diameter: 8 inch
- Height: 9.9375 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Caster Warehouse Inc.
Description: For use in non motorized applications only, zinc plated finish
- Load Capacity: 450 lbs
- Wheel Tread Width: 3.5 inch
- Wheel Diameter: 12 inch
- Height: 14.25 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Move freely over obstructions, w/o damage to floor surfaces
- Load Capacity: 260 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Princess Auto Limited
Description: 10" Pneumatic Swivel Caster
- Load Capacity: 350 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Extra Duty Cast Iron Tire Material: Pneumatic
- Load Capacity: 3,307.5 lbs
- Wheel Tread Width: 5.0000027 inch
- Wheel Diameter: 12.992133 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Albion Casters and Wheels
Description: Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base:
- Load Capacity: 200 to 2,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Steel Tire Material: Pneumatic
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 1.8897648 inch
- Wheel Diameter: 7.87402 inch
- Height: 9.3700838 inch
-
Supplier: Princess Auto Limited
Description: 10" Pneumatic Rigid Caster
- Load Capacity: 350 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 10 inch
- Height: 12 inch
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Rigid 8" x 2-1/2" Pneumatic
- Load Capacity: 325 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: RWM Casters Company
Description: RWM’s Pneumatic Casters are designed for applications that require a cushioned ride, including but not limited to carts and trucks carrying sensitive materials and parts, glass, ceramics, electronics, chemicals, sound and lighting equipment, movie production equipment (ie: cameras),
- Load Capacity: 300 to 7,260 lbs
- Wheel Tread Width: 4 to 10 inch
- Wheel Diameter: 8 to 25 inch
- Height: 11 to 28.75 inch
-
Supplier: Quantum Storage Systems
Description: Plate caster, One Swivel 8" x 2-1/2" Pneumatic
- Load Capacity: 325 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Albion Casters and Wheels
Description: Casters are drop forged and made for those unusual jobs requiring constant swiveling or abilities to withstand shock or impact. Fitted with dropforged steel wheels, these casters will withstand severe applications. FEATURES Top Plate: AISI 1045 drop-forged steel for enhanced strength
- Load Capacity: 200 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Height: 6 to 10.5 inch
Find Suppliers by Category Top
More Information Top
-
PATTERSON products - Grainger Industrial Supply
Cordset with Plug, Single Speed Rotary Switch, OSHA Complying Guards, 6 Diameter Semi Pneumatic Casters ; Varies by Blade Dia., CFM High, CFM Low and Motor RPM" .
-
Air Circulators - Circulating Fans - Grainger Industrial Supply
Cordset with Plug, Single Speed Rotary Switch, OSHA Complying Guards, 6 Diameter Semi Pneumatic Casters ; Varies by Blade Dia., CFM High, CFM Low and Motor RPM" .
-
Grainger.com
• 6" Rigid Semi - Pneumatic Caster , 200 lb., Wheel Width 2", Ribbed Tread Rigid Semi-Pneumatic Caster .
-
Commercial Casters - Grainger Industrial Supply
• Swivel Semi - Pneumatic Caster Swivel Semi-Pneumatic Caster .
-
Commercial Casters - Grainger Industrial Supply
• Rigid Semi - Pneumatic Caster Rigid Semi-Pneumatic Caster .
-
Federal Register > Friday, August 26, 2005 > [70 FR 50680] Medicare Program; Proposed Changes to the Hospital Outpatient Prospective Payment System and Calenda...
Semi - pneumatic caster tire .
-
Federal Register > Monday, July 25, 2005 > [70 FR 42674] Medicare Program; Proposed Changes to the Hospital Outpatient Prospective Payment System and Calendar ...
Semi - pneumatic caster tire .
-
Federal Register > Wednesday, December 31, 2003 > [68 FR 75442] Medicare Program; Medicare Program; Changes to the Hospital Outpatient Prospective Payment Syst...
Semi - pneumatic caster tire.
-
Federal Register > Friday, November 7, 2003 > [68 FR 63398] Medicare Program; Changes to the Hospital Outpatient Prospective Payment System and Calendar Year 2...
Semi - pneumatic caster tire .
-
Federal Register > Tuesday, August 12, 2003 > [68 FR 47966] Medicare Program; Changes to the Hospital Outpatient Prospective Payment System and Calendar Year 2...
Semi - pneumatic caster tire .
Indicates content that may require registration and/or purchase.